- Degree of protection (IP)
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for EtherNet/IP
- Supporting protocol for Foundation Fieldbus
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
ABB Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage, Rating | With optical interface | Power Rating | Depth | Phase | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 229 | - | 490 | 203 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 5 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | No | - | 169 | - | 244 | 260 | ||
![]() 68878373 ABB | In Stock | - | - | IP20 | - | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | 159 | - | 226 | 70 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 5 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | No | - | 161 | - | 239 | 70 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 5 | 2 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 165 | - | 239 | 105 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 6 | 3 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 213 | - | 240 | 260 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | No | - | 176 | - | 223 | 70 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | No | - | 176 | - | 223 | 70 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 381 | - | 880 | 284 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | No | - | 176 | - | 223 | 95 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 6 | 3 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 208 | - | 223 | 73 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 6 | 3 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 213 | - | 240 | 260 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 233 | - | 403 | 128 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 237 | - | 490 | 206 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 418 | - | 955 | 380 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 393 | - | 965 | 300 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | No | - | 176 | - | 223 | 70 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 223 | - | 373 | 125 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | No | - | 233 | - | 403 | 128 | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | 4 kW | - | 1 | - | - |