- Degree of protection (IP)
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for EtherNet/IP
- Supporting protocol for Foundation Fieldbus
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
ABB Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Shape | Material Type | Approvals | For Use With | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Styles | Output Frequency | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage Ue | RoHS | Shaft Type | Special Features | Standards Met | Voltage type for actuating | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Supply Voltage | Style | Current Rating | Function | Output Voltage | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Protections | Adhesive | Terminal Type | Legend | Max Supply Voltage (AC) | Drive Type | Background Color | Control / Drive Type | Overall Length | Text Color | Min Supply Voltage (AC) | Connection Type | Input Voltage | Overall Depth | Phase | Bearings | IP Rating | Mating Connector | Height | Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 550 |
| - | - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | 4 kW | 380 → 480 V ac | - | 8.9 A | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | Variable Frequency Drive | 73mm | - | - | - | - | 223mm | 3 | - | IP20 | - | - | - | - | - | ||
Tiny WHSL | 2756 |
| - | - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | 150 V | - | ACS480 | 0.5 % | - | 25 ppm/°C | 90.9 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | 380 → 480 V ac | - | 5.3 A | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | Variable Frequency Drive | 73mm | - | - | - | - | 223mm | 3 | - | IP20 | - | 650 µm | - | - | - | ||
Tiny WHSL | 2234 |
| - | - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | 0.75 kW | 380 → 480 V ac | - | 2.5 A | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | Variable Frequency Drive | 73mm | - | - | - | - | 223mm | 3 | - | IP20 | - | - | - | - | - | ||
Tiny WHSL | 2157 |
| - | - | DIN Rail | - | - | - | - | - | NTE Electronics | NTE519-100 | - | - | - | - | MO Range | - | - | - | - | - | - | CB, CCC, CSA, CSA 22.2 No. 14, cUL E137861, cUL E345003, IEC/EN 60947-1, IEC/EN 60947-2, IEC/EN 60947-4-1, UL, UL 345003, UL 60947-4-1, UL E137861 | - | - | - | MO165 | - | - | - | - | - | - | - | - | 30 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2073 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | MS Range | - | - | - | - | - | - | CB, CCC, CSA, CSA 22.2 No. 14, cUL E137861, cUL E345003, IEC/EN 60947-1, IEC/EN 60947-2, IEC/EN 60947-4-1, UL, UL 345003, UL 60947-4-1, UL E137861 | - | - | - | MS165 | - | - | - | - | - | - | - | - | 11 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 941 |
| - | - | - | - | - | - | - | - | NTE Electronics | NTE5302 | - | - | - | - | - | 100 - 250 | 100 - 250 | 208 - 600 | Non-Compliant | - | - | - | AC | 600 V | - | PSTX | - | - | - | - | 60 °C | -20 °C | - | - | 132 kW | - | - | 250 (Inline) A, 430 (Inside Delta) A | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | 258mm | - | - | - | - | 470mm | 3 | - | IP00, IP20 | - | - | 258 mm | - | IP00 | ||
Tiny WHSL | 548 |
| - | - | - | - | - | - | - | - | Dayton | 5YR32N | - | - | - | - | - | 100 - 250 | 100 - 250 | 208 - 600 | - | - | - | - | AC | 208 → 600 V ac | - | PSTX | - | - | - | - | - | - | - | - | 22 kW | - | - | 45 (Inline) A, 76 (Inside Delta) A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | - | - | - | - | 314mm | 3 | - | IP10, IP20 | - | - | - | - | - | ||
Tiny WHSL | 552 |
| - | - | - | - | - | - | - | - | Dynapar | HR5261000A242 | - | - | - | - | - | 100 - 250 | 100 - 250 | 208 - 600 | - | - | - | - | AC | 208 → 600 V ac | - | PSTX | - | - | - | - | - | - | - | - | 160 kW | - | - | 300 (Inline) A, 515 (Inside Delta) A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 258mm | - | - | - | - | 470mm | 3 | - | IP00, IP20 | - | - | - | - | - | ||
Tiny WHSL | 549 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | 208 - 600 | - | - | - | - | AC | 208 → 600 V ac | - | PSTX | - | - | - | - | - | - | - | - | 18.5 kW | - | - | 37 (Inline) A, 64 (Inside Delta) A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | - | - | - | - | 314mm | 3 | - | IP10, IP20 | - | - | - | - | - | ||
Tiny WHSL | 950 |
| - | - | Wall Mount | - | - | - | - | Pump & Fans | Cooper B-Line | 78101110421 | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | 7.5 kW | 380 → 480 V ac | - | 16.2 A | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | Variable Frequency Drive | 171.7mm | - | - | - | - | 220mm | 3 | - | IP20 | - | - | - | - | - | ||
Tiny WHSL | 683 |
| - | - | - | - | - | - | CE, cURus | AC Motors | Altech | 2CU3R | - | DIN Rail | - | 0 → 500Hz | - | - | - | - | Compliant | - | - | - | - | - | - | ACS310 | - | - | - | - | - | - | - | - | 7.5 kW | 400 V ac | - | 3 A | - | - | - | - | RS232, RS485 | 480 V | 380 V | Supplemental | - | Screw | - | - | - | - | Variable Speed Drive | 236mm | - | - | - | - | 169mm | 3 | - | IP20 | - | - | 236 mm | No SVHC | IP20 | ||
Tiny WHSL | 31 | - | - | - | Panel Mount | - | - | - | - | AC Motors | Johnson Controls | VG7441LT+3008DP | - | - | - | 0 → 600Hz | - | - | - | - | - | - | Flash Drop Tool, Programmable Control Connection, Safe Torque-Off Function, Sequence Programming, Serial and Ethernet Communication, Speed Compensated Stop | CE, C-Tick, cUL, EMC Directive 2004/108/EC, Environmental System ISO 14001, GOST R, Low Voltage Directive 2006/95/EC, Machinery Directive 2006/42/EC, Quality Assurance System ISO 9001, UL | - | - | - | ACS355 | - | - | - | - | - | - | - | - | 2.2 kW | 230 V ac | - | 9.8 A | Motor Control | - | - | - | - | - | - | - | - | - | - | - | Vector Control | - | Variable Frequency Drive | 239mm | - | - | Threaded | - | 191mm | 1 | - | IP20 | - | - | - | - | - | ||
Tiny WHSL | 572 |
| - | DIN Rail | Panel Mount | - | - | - | CE, CSA, UL | AC Motors | Altech | 1GU60 | - | DIN Rail | - | 0 → 600Hz | - | - | - | - | Non-Compliant | - | Flash Drop Tool, Programmable Control Connection, Safe Torque-Off Function, Sequence Programming, Serial and Ethernet Communication, Speed Compensated Stop | CE, C-Tick, cUL, EMC Directive 2004/108/EC, Environmental System ISO 14001, GOST R, Low Voltage Directive 2006/95/EC, Machinery Directive 2006/42/EC, Quality Assurance System ISO 9001, UL | - | - | - | ACS355 | - | - | - | - | - | - | - | - | 18.5 kW | 400 V ac | - | 60 A | Motor Control | - | - | 480 V | - | - | - | Motor | - | Screw | - | 480 V | Vector Control | - | Variable Frequency Drive | 244mm | - | 380 V | - | - | 195mm | 3 | - | IP20 | - | - | 244 mm | No SVHC | IP20 | ||
Tiny WHSL | 2269 |
| - | - | Wall Mount | - | - | - | - | Pump & Fans | ABB | ACS501015200P5 | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | 1.1 kW | 380 → 480 V ac | - | 3.1 A | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | Variable Frequency Drive | 73mm | - | - | - | - | 223mm | 3 | - | IP20 | - | - | - | - | - | ||
Tiny WHSL | 30 | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11kW | - | - | 25.4 A | - | - | - | - | - | 480 V | 380 V | - | - | - | - | - | - | - | Variable Speed Drive | - | - | - | - | - | - | - | - | IP20 | - | - | 236 mm | No SVHC | IP20 | ||
Tiny WHSL | 31 | - | - | - | Front Mount | 6 | - | - | CSA, UL | AC Motors | Turck | UX04720 | 60 VAC, 75 VDC | - | - | 0 → 600Hz | - | - | - | - | - | - | Flash Drop Tool, Programmable Control Connection, Safe Torque-Off Function, Sequence Programming, Serial and Ethernet Communication, Speed Compensated Stop | CE, C-Tick, cUL, EMC Directive 2004/108/EC, Environmental System ISO 14001, GOST R, Low Voltage Directive 2006/95/EC, Machinery Directive 2006/42/EC, Quality Assurance System ISO 9001, UL | - | - | - | ACS355 | - | - | - | - | - | - | - | - | 1.5 kW | 230 V ac | - | 2 A | Motor Control | - | - | - | - | - | - | - | - | - | - | - | Vector Control | - | Variable Frequency Drive | 239mm | - | - | - | - | 191mm | 1 | - | IP68 | - | - | 1 m | - | - | ||
Tiny WHSL | 652 |
| - | - | Wall Mount | - | - | - | - | Pump & Fans | Dynapar | HA62506003230 | - | - | Shafted | 48 → 63Hz | - | - | - | - | - | Single Ended | - | - | - | - | 0 to 70 Degrees C | ACS480 | - | End Mount Connector | - | - | - | - | - | - | 5.5 kW | 380 → 480 V ac | - | 12 A | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | - | AC | - | Variable Frequency Drive | 96.6mm | - | - | - | 5~26 VDC | 223mm | 3 | Yes | IP66 | Not Included | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | X | - | CSA, UL | - | Crouse-Hinds Industrial Products | EABX26 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1kW | - | EAB | 6.7 A | - | - | - | - | - | 240 V | 200 V | - | - | - | - | - | - | - | Variable Speed Drive | - | - | - | Threaded | - | - | - | - | IP20 | - | - | 239 mm | No SVHC | IP20 | ||
Tiny WHSL | 40 | - | - | - | Wall Mount | - | - | - | - | Pump & Fans | - | - | - | - | - | 48 → 63Hz | - | - | - | - | - | - | - | - | - | - | - | ACS480 | - | - | - | - | - | - | - | - | 11 kW | 380 → 480 V ac | - | 23.8 A | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | Variable Frequency Drive | 171.7mm | - | - | - | - | 220mm | 3 | - | IP20 | - | - | - | - | - | ||
Tiny WHSL | 2488 |
| - | - | Panel Mount | - | - | Vinyl | ASTM | AC Motors | Brady | 15323 | - | - | - | 0 → 600Hz | - | - | - | - | - | - | Flash Drop Tool, Programmable Control Connection, Safe Torque-Off Function, Sequence Programming, Serial and Ethernet Communication, Speed Compensated Stop | CE, C-Tick, cUL, EMC Directive 2004/108/EC, Environmental System ISO 14001, GOST R, Low Voltage Directive 2006/95/EC, Machinery Directive 2006/42/EC, Quality Assurance System ISO 9001, UL | - | - | - | ACS355 | - | - | - | - | - | - | - | Safety & Compliance | 1.1 kW | 400 V ac | - | 3.3 A | Motor Control | - | - | - | - | - | - | - | Yes | - | N | - | Vector Control | Yellow | Variable Frequency Drive | 239mm | Black | - | - | - | 187mm | 3 | - | IP20 | - | - | - | - | - |