- Degree of protection (IP)
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for EtherNet/IP
- Supporting protocol for Foundation Fieldbus
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
ABB Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Degree of protection (IP) | Degree of protection (NEMA) | Manufacturer | Manufacturer Part Number | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Operating Temperature | Series | Part Status | Power Rating | Voltage - Supply | Current Rating | Output | Termination Style | Function | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Overall Length | Features | Overall Depth | Phase | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2557 |
| - | Cylinder | -- | - | - | ABB | 1SFA896104R1100-ABBG | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 208 → 600 V ac | -40°C ~ 105°C | MediaSensor™ | Active | 3 kW | 5V | 6.8 A | 0.5 V ~ 4.5 V | Packard, 3 Pin | - | Analog Voltage | ±0.5% | 500 PSI (3447.38 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | -- | 45mm | Amplified Output, Temperature Compensated | 140mm | 3 | IP20 | ||
Tiny WHSL | 667 |
| - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 600 V ac | - | PSE | - | 22 kW | - | 60 A | - | - | - | - | - | - | - | - | - | - | 245mm | - | 185.5mm | 3 | IP00, IP20 | ||
![]() 1353 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 600 V ac | - | PSE | - | 5.5 kW | - | 18 A | - | - | - | - | - | - | - | - | - | - | 245mm | - | 185.5mm | 3 | IP00, IP20 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2045 |
| - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 208 → 600 V ac | - | PSR | - | 4 kW | - | 9 A | - | - | - | - | - | - | - | - | - | - | 45mm | - | 140mm | 3 | IP20 | ||
Tiny WHSL | 2013 |
| - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 208 → 600 V ac | - | PSR | - | 7.5 kW | - | 16 A | - | - | - | - | - | - | - | - | - | - | 45mm | - | 140mm | 3 | IP20 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 977 |
| - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 600 V ac | - | PSR | - | 30 kW | - | 60 A | - | - | - | - | - | - | - | - | - | - | 180mm | - | 220mm | 3 | IP10, IP20 | ||
Tiny WHSL | 688 |
| - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 600 V ac | - | PSE | - | 30 kW | - | 72 A | - | - | - | - | - | - | - | - | - | - | 245mm | - | 185.5mm | 3 | IP00, IP20 | ||
Tiny WHSL | 775 |
| - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 600 V ac | - | PSE | - | 15 kW | - | 37 A | - | - | - | - | - | - | - | - | - | - | 245mm | - | 185.5mm | 3 | IP00, IP20 | ||
Tiny WHSL | In Stock | - | - | - | - | IP00 | 1 | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 921 |
| - | - | - | - | - | - | - | - | - | - | - | 100 - 250 | 100 - 250 | - | 208 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 600 V ac | - | PSE | - | 55 kW | - | 106 A | - | - | - | - | - | - | - | - | - | - | 245mm | - | 185.5mm | 3 | IP00, IP20 | ||
Tiny WHSL | In Stock | - | - | - | - | IP20 | - | - | - | 1 | 1 | 1.5 - 9 | Yes | - | - | 24 - 24 | - | 3 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |