- Degree of protection (IP)
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for EtherNet/IP
- Supporting protocol for Foundation Fieldbus
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
ABB Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Depth | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | IP20 | Other | 6 | 3 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 208 | 220 | 172 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 5 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | 169 | 236 | 169 | ||
Tiny WHSL | In Stock | - | - | IP66 | 4X | 5 | 2 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 281 | 305 | 195 | ||
![]() 68581761 ABB | In Stock | - | - | IP20 | - | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | 142 | 280 | 70 | ||
Tiny WHSL | In Stock | - | - | IP66 | 4X | 5 | 2 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 281 | 305 | 195 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 5 | 2 | 0 | 1 | 0 | 1 | 0 | 0 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 161 | 239 | 70 | ||
![]() 68878454 ABB | In Stock | - | - | IP20 | - | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | 159 | 194 | 70 | ||
![]() 68878357 ABB | In Stock | - | - | IP20 | - | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | 128 | 170 | 67.5 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 223 | 373 | 125 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 223 | 373 | 125 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | No | 260 | 240 | 181 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | No | 176 | 223 | 70 | ||
Tiny WHSL | In Stock | - | - | IP21 | 1 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 223 | 373 | 125 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 452 | 965 | 300 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 381 | 880 | 284 | ||
Tiny WHSL | In Stock | - | - | IP55 | 12 | 6 | 3 | 0 | 2 | 2 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | Yes | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 237 | 490 | 206 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | No | 260 | 240 | 181 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | No | 176 | 223 | 70 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 6 | 3 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 1 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | No | 213 | 240 | 262 | ||
Tiny WHSL | In Stock | - | - | IP20 | Other | 4 | 4 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | No | 176 | 223 | 70 |