- Lamp Type
- Voltage, Rating
- Mounting Type
- Series
- Current Rating
- Terminal Type
- IP Rating
- Body Material
- Manufacturer
- Manufacturer Part Number
- Range
- Approvals
Attribute column
Manufacturer
ABB Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Body Material | Approvals | Colour front ring | Construction type lens | Degree of protection (IP), front side | Lens Shape | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Voltage | Mounting | Mounting Hole Dia | Product Depth (mm) | Rad Hardened | Range | Type of lens | Voltage, Rating | With front ring | Series | Current Rating | Luminous Intensity | Terminal Type | Lens Color | Depth Behind Panel | Lamp Type | Operating Voltage | IP Rating | Length | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL2-515R ABB | 54 | - | - | - | - | - | CE, CSA, UL | - | - | - | Flat Round | Cutler Hammer, Div of Eaton Corp | PDG36P0250VFAL | - | - | Panel | - | - | - | - | - | - | - | - | 250 A | - | Screw | Red | 1.54 | LED | 130VDC | IP66, IP67, IP69K | - | - | ||
![]() CL2-542G ABB | 44 | - | - | Front Mount | 4 | - | CSA, UL | - | - | - | Flat Round | Turck | UX04362 | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | 4 A | - | Screw | Green | 1.54 | LED | 415VAC | IP68 | 10 m | - | ||
![]() CL2-515G ABB | In Stock | - | - | - | - | - | CE, UL | - | - | - | Flat Round | Johnson Controls | VH1241BN+943GGB | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Green | 1.54 | LED | 130VDC | IP66, IP67, IP69K | - | - | ||
![]() CL2-502L ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-022A-6+J429+K475+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | ||
![]() 3121-15 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 66 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | E219 | 16A | - | - | - | - | LED | - | IP20 | - | - | ||
| Tiny WHSL | 29 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E219 | - | 48V | - | E219 | - | - | - | - | - | LED | - | IP20 | - | - | ||
| Tiny WHSL | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | E219 | - | - | - | - | - | LED | - | - | - | - | ||
| Tiny WHSL | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V ac | - | E219 | - | - | - | - | - | LED | - | - | - | - | ||
| Tiny WHSL | 23 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E219 | - | 250V | - | E219 | - | - | - | - | - | LED | - | IP20 | - | - | ||
| Tiny WHSL | 30 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E219 | - | 48V | - | E219 | - | - | - | - | - | LED | - | IP20 | - | - | ||
| Tiny WHSL | 22 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E219 | - | 48V | - | E219 | - | - | - | - | - | LED | - | IP20 | - | - | ||
| Tiny WHSL | 71 |
| - | Panel Mount | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V ac/dc | - | Compact | 70mA | - | Screw | - | - | LED | - | - | - | - | ||
| Tiny WHSL | 54 |
| - | Panel Mount | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V ac/dc | - | ABB Compact | 48mA | - | Screw | - | - | LED | - | - | - | - | ||
| Tiny WHSL | 43 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V ac/dc | - | - | 16mA | - | Screw | - | - | LED | - | - | - | - | ||
| Tiny WHSL | 48 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V ac | - | - | 17mA | - | Screw | - | - | LED | - | - | - | - | ||
| Tiny WHSL | 119 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V ac/dc | - | - | 16mA | - | Screw | - | - | LED | - | - | - | - | ||
![]() CL2-501R ABB | In Stock | - | - | - | - | - | CE, UL | - | - | - | Flat Round | ABB | CL2-501R | - | - | Panel | - | 22(mm) | No | - | - | - | - | - | - | - | Screw | Red | 1.54 | LED | - | IP66, IP67, IP69K | - | 22(mm) | ||
![]() CL2-502C ABB | In Stock | - | - | Front Mount | 4 | - | cUL, UL | - | - | - | Flat Round | Turck | UX04532 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | 25 A | - | Screw | Clear | 1.54 | LED | 24V | IP67, IP68, IP69K | 2 m | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | Black | Round | IP66 | - | - | - | Plastic | - | - | - | - | - | - | High | - | Yes | - | - | - | - | - | - | - | - | - | - | - |