- Number of Outputs
- Series
- Manufacturer
- Product Type
- Operating Temperature
- Input Voltage
- RoHS
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
ABB DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Adjust Type | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Supplier Package | Switching Regulator | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Applications | Gender | Capacitance | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Efficiency | Output Voltage | Output Type | Lead Spacing | Current - Supply (Disable) (Max) | Output Current | Lead Style | Output Power | Product Type | Absolute Pull Range (APR) | Isolation Voltage | Feed Type | Product | Features | Input Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | SMT | Yes | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 1 | - | 0.75 to 3.63 V | - | - | - | 16 A | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock |
| - | Surface Mount | 6-SMD, No Lead | Fixed, Adjustable | ABB | 24 | 75 V | 36 V | - | ABB | + 85 C | - | - 40 C | Yes | - | Through Hole | - | 12 V | - | - | 150039184 | - | Details | - | Yes | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | Distributed Power Architectures, Servers and Storage | - | - | DC-DC Converter | 3.3V | 125MHz | ±10ppm | LVDS | - | Standby (Power Down) | MEMS | 55mA | 1 | - | 12 V | - | - | 35mA | 35 A | - | 600 W | Isolated DC-DC Converters | -- | 2.25 kV | - | Isolated | - | 36 to 75 V | Isolated DC/DC Converters - Through Hole | 10.7 mm | 0.032 (0.80mm) | 58.4 mm | 36.8 mm | - | -- | ||
| Tiny WHSL | In Stock |
| - | - | - | - | ABB | 200 | 14.4 V | 4.5 V | - | ABB | + 105 C | - | - 40 C | Yes | - | SMD/SMT | - | 510 mV to 5.5 V | - | - | 150052348 | - | Details | - | - | PicoDLynx II | 0.091712 oz | - | - | MouseReel | PJT014 | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | - | - | Programmable | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 8.5 mm | - | 12.2 mm | 12.2 mm | - | - | ||
| Tiny WHSL | In Stock |
| - | - | - | - | ABB | 24 | 75 V | 36 V | - | ABB | + 85 C | - | - 40 C | Yes | - | Through Hole | - | 12 V | - | - | 150051263 | - | Non-Compliant | - | - | Barracuda | 2.440958 oz | - | - | - | QSDW035A0B | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | 95.50% | - | - | - | - | - | - | 420 W | Isolated DC-DC Converters | - | 2.25 kV | Mechanical | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 10.7 mm | - | 58.4 mm | 36.8 mm | - | - | ||
| Tiny WHSL | In Stock |
| - | - | - | - | ABB | 200 | 14.4 V | 4.5 V | - | ABB | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | 510 mV to 5.5 V | - | - | 150051526 | - | Details | - | - | PicoDLynx II | 0.077603 oz | - | - | Reel | PJT007 | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | - | - | Programmable | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 7.5 mm | - | 12.2 mm | 12.2 mm | - | - | ||
| Tiny WHSL | In Stock |
| - | - | - | - | ABB | 200 | 14.4 V | 4.5 V | - | ABB | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | 510 mV to 5.5 V | - | - | 150051527 | - | Details | - | - | PicoDLynx II | 0.091712 oz | - | - | MouseReel | PJT014 | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | - | - | Programmable | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 8.5 mm | - | 12.2 mm | 12.2 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC109172227 ABB | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Yes | - | - | 250V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5pF | - | 1 (Unlimited) | C0G, NP0 | Step Down | RF, Microwave, High Frequency | - | 1.5pF | - | - | - | - | - | 9 | - | - | - | 1 | - | 12 V | - | - | - | 4.17 A | - | 50 W | - | - | - | - | - | High Q, Low Loss | 80 to 400 V | - | - | - | - | - | 0.057 (1.45mm) | - | ||
![]() HKS48T30120-PCC0G ABB Power Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB Power Electronics Inc. | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | ABB | - | - | - | - | ABB | - | - | - | Yes | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | - | - | Non-Isolated DC/DC Converters | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock |
| - | - | - | - | ABB | 24 | 60 V | 40 V | - | ABB | + 85 C | - | - 40 C | Yes | - | Through Hole | - | 12 V | - | - | 150051687 | - | Details | - | - | - | 2.504451 oz | - | - | - | QBDE | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 660 W | Isolated DC-DC Converters | - | 2.25 kV | - | Isolated | - | 40 V to 60 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | - | 58.4 mm | 36.8 mm | - | - | ||
| Tiny WHSL | In Stock |
| - | - | 1/4 Brick | - | ABB | 24 | 75 V | 18 V | - | ABB | + 85 C | - | - 40 C | Yes | - | Through Hole | - | 12 V | - | - | 150037357 | - | Details | - | - | Hammerhead | 2.045890 oz | - | - | - | QHHD019A0B | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 225 W | Isolated DC-DC Converters | - | 2.25 kV | - | Isolated | - | 18 V to 75 V | Isolated DC/DC Converters - Through Hole | 10.2 mm | - | 58.4 mm | 36.8 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | 1/8 Brick | - | ABB | 36 | 75 V | 36 V | - | ABB | + 85 C | - | - 40 C | Yes | - | Through Hole | - | 12 V | - | - | 1600086585A | - | Details | - | - | Barracuda | 1.375685 oz | - | - | - | EBVW025A0B | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 300 W | Isolated DC-DC Converters | - | 2.25 kV | - | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 11.3 mm | - | 58.4 mm | 22.8 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | ABB | 24 | - | - | - | ABB | - | - | - | Yes | - | - | - | - | - | - | 1600390088A | - | Details | - | - | TeraDLynx | 2.010616 oz | - | - | - | TJT170 | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150038436 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | SMD | Yes | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | 28 | - | - | - | 2 | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150029830 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Quarter-Brick | Yes | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | 8 | - | - | - | 1 | - | 5 V | - | - | - | 24 A | - | 120 W | - | - | - | - | - | - | 18 to 75 V | - | - | - | - | - | - | - | ||
![]() 150033384 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Yes | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | 2 | - | 3.3, 5 V | - | - | - | 3.6/0.15 A | - | 400 W | - | - | - | - | - | - | 36 to 75 V | - | - | - | - | - | - | - | ||
![]() 150038097 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | SMD | Yes | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 0.6 to 5.5 V | - | - | - | 6 A | - | - | - | - | - | - | - | - | 4.5 to 14.4 V | - | - | - | - | - | - | - |