- Number of Outputs
- Series
- Manufacturer
- Product Type
- Operating Temperature
- Input Voltage
- RoHS
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product
Attribute column
Manufacturer
ABB DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EBVW012A7B9641Z ABB Power Electronics Inc. | In Stock | - | - | 18 Weeks | Through Hole | Eighth Brick | 12V | -40°C~85°C With Derating | - | Barracuda™ EBV012A7B | 2.30Lx0.90W x 0.44 H 58.4mmx22.8mmx11.3mm | Active | 2A (4 Weeks) | Intermediate Bus Converter | ITE (Commercial) | - | 1 | 95% | 2.25kV | 75V | 34V | 12.7A | - | Remote On/Off, OCP, OTP, OVP, UVLO | RoHS Compliant | ||
![]() 150034987 ABB Power Electronics Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Module | 3V~18V | -40°C~105°C | Bulk | ProLynx™ | 1.30Lx0.53W x 0.39 H 33.0mmx13.5mmx10.0mm | Active | 2A (4 Weeks) | Non-Isolated PoL Module | ITE (Commercial) | - | 1 | 95.5% | - | 36V | 9V | 12A | Enable, Active Low | Remote On/Off, OCP, SCP | RoHS Compliant | ||
![]() SHHD005A0F841Z ABB Power Electronics Inc. | In Stock |
| - | 18 Weeks | Through Hole | 6-DIP Module | 3.3V | -40°C~85°C With Derating | - | Hammerhead™ SHHD005A0F (15W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.5mm | Active | 2A (4 Weeks) | Isolated Module | ITE (Commercial) | 15W | 1 | 87.5% | 2.25kV | 75V | 18V | 5A | - | Remote On/Off, OCP, OTP, OVP, UVLO | RoHS Compliant | ||
![]() ERCW003A6R641-HZ ABB Power Electronics Inc. | In Stock |
| - | 18 Weeks | Through Hole | Eighth Brick | 28V | -40°C~85°C With Derating | - | ORCA™ ERCW003A6R | 2.28Lx0.90W x 0.50 H 58.0mmx22.8mmx12.7mm | Active | 2A (4 Weeks) | Isolated Module | ITE (Commercial) | - | 1 | 93.4% | 2.25kV | 75V | 36V | 3.6A | - | Remote On/Off, OCP, OTP, OVP, UVLO | RoHS Compliant | ||
![]() EHHD010A0B841-HZ ABB Power Electronics Inc. | In Stock |
| - | 18 Weeks | Through Hole | Eighth Brick | 12V | -40°C~105°C With Derating | - | Hammerhead™ EHHD010A0B (120W) | 2.30Lx0.90W x 0.50 H 58.4mmx22.8mmx12.7mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 120W | 1 | 93% | 2.25kV | 75V | 18V | 10A | - | Remote On/Off, OCP, OTP, OVP, UVLO | RoHS Compliant | ||
![]() 150051263 ABB Power Electronics Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |