- Number of Outputs
- Series
- Input Voltage
- Width
- Height
- Manufacturer
- RoHS
- Output Current
- Product Type
- Brand
- Output Voltage
- Product Category
Attribute column
Manufacturer
ABB AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Maximum Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Part # Aliases | RoHS | Standards Met | Unit Weight | Usage Level | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Color | Applications | Subcategory | Power Rating | Depth | Termination Style | Number of Outputs | Efficiency | Output Voltage | Output Type | Circuit | Output Current | Number of Resistors | Output Power | Circuit Type | Test Current | Power Per Element | Forward Voltage | Product Type | Operating Temperature Range | Voltage - Load | Screening Level | Load Current | Isolation Voltage | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Load Regulation | Outline L x W x H | Qmax @ Th | Delta Tmax @ Th | Product | Features | Compliance | Wattage | Input Voltage | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2472 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-E | - | - | - | - | Switch Mode | - | - | - | 120W | 123.6mm | - | 1 | 84.0% | 12V dc | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 → 132V ac | - | 123.6mm | - | - | 63.2mm | ||
![]() 150041901 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | 47 to 66 Hz | - | - | - | 3500 W | - | 3000 Vac | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | -10 to 75 °C | - | - | - | - | - | - | Regulated | - | - | - | - | - | - | 1 | - | 54 V | - | - | 67.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 to 300 V | - | - | - | - | - | ||
Tiny WHSL | 898 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PS-M | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 → 30V dc | - | - | 640mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 → 265V ac | - | - | - | - | - | ||
Tiny WHSL | 2059 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SV/S | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | 640mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 → 240V ac | - | - | - | - | - | ||
Tiny WHSL | 2680 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-D | - | - | - | - | Switch Mode | - | - | - | 100W | 57.5mm | - | 1 | 89.0% | 24V dc | - | - | 4.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | - | - | - | - | - | - | 90 → 264V ac | - | 91mm | - | - | 89.9mm | ||
Tiny WHSL | 46 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-D | - | - | - | - | Switch Mode | - | - | - | 30W | 57.5mm | - | 1 | 83.0% | 24V dc | - | - | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | - | - | - | - | - | - | 90 → 264V ac | - | 91mm | - | - | 53mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CAN/CSA, CE, UL | ABB | 1 | 47 Hz to 66 Hz | ABB | - | + 75 C | - | - | - | - 40 C | - | - | Chassis | Enclosed | - | 18 VDC to 58 VDC | - | 150052315 | Details | - | 10 lbs | - | - | - | - | CC3500 | - | - | - | - | Conduction-Cooled Rectifier | - | - | AC-DC Power Supply | - | - | - | 1 Output | 96 % | - | - | - | - | - | 1.5 kW, 3.5 kW | - | - | - | - | Switching Power Supplies | - 40 C to + 75 C | - | - | - | 3 kVrms | - | - | - | Regulated | - | - | - | Switching Supplies | - | CAN/CSA, CE, UL | - | 100 VAC to 120 VAC, 200 VAC to 240 VAC | Switching Power Supplies | 47.5 mm | - | 333 mm | 118 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polyamide with Thermoplastic Elastomer | - | ABB | 1 | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600127198A | Details | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rackmount Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack Mount Power Supplies | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polyamide | - | ABB | 1 | - | ABB | - | - | - | - | - | - | - | - | Rack | - | - | 52 V | - | CC109165602 | Details | - | 3.080 lbs | - | - | - | - | EP1000 | - | - | - | - | - | Beige | - | AC-DC Power Supply | - | - | - | 1 Output | - | - | - | - | - | - | 500 W to 1 kW | - | - | - | - | Rackmount Power Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 VAC to 176 VAC, 175 VAC 290 VAC | Rack Mount Power Supplies | 40.13 mm | - | 206 mm | 116.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ronken | - | + 70 C | - | - | - | - 40 C | - | - | Chassis | Open Frame | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | - | - | 90 VAC to 265 VAC | - | 32.94 mm | - | 101.6 mm | 50.8 mm | ||
Tiny WHSL | 2530 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -40°C | - | - | - | - | - | - | - | - | UL 60950-1 | - | - | - | - | - | CP-E | - | - | - | - | Switch Mode | - | - | - | 240W | 123.6mm | - | 1 | 89.0% | 24V dc | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 → 132V ac | - | 123.6mm | - | - | 83mm | ||
Tiny WHSL | 2550 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-E | - | - | - | - | Switch Mode | - | - | - | 240W | 123.6mm | - | 1 | 90.0% | 48V dc | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 → 132V ac | - | 123.6mm | - | - | 83mm | ||
Tiny WHSL | 2323 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | CAN/CSA C22.2 No.107.1, EN 50581, IEC/EN 60079-0, IEC/EN 60079-15, IEC/EN 60079-7, IEC/EN 60950-1, IEC/EN 61000-6-2, IEC/EN 61000-6-3, IEC/EN 61204, UL 508 | - | - | - | - | - | CP-C.1 | - | - | - | - | Switch Mode | - | - | - | 240W | 136mm | - | 1 | 94.0% | 24V dc | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | 129.4mm | - | - | 60mm | ||
Tiny WHSL | 44 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | - | NTE Electronics | NTE5186AK | - | - | +85°C | - | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-E | - | 5 Percent | - | - | Switch Mode | - | - | - | 60W | 115mm | - | 1 | 89.0% | 48V dc | - | - | 1.25A | - | - | - | 250 MilliAmps | - | 1.5 Volts | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | - | 10 | 85 → 264V ac | - | 88.5mm | - | - | 40.5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | 1 | - | ABB | - | + 75 C | - | - | - | - 10 C | - | - | - | - | - | 48 VDC | - | - | Details | - | 9 lbs | - | - | - | - | GP100 | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 6 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | - | - | 200 VAC to 240 VAC | ABB | 40.89 mm | - | 445.26 mm | 202.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | -- | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm), 4 Leads | - | 16-DIP | - | - | - | - | 47, 63 Hz | - | - | - | 1200 W | - | 3000 Vac | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Commercial grade | -- | -10 to 70 °C | Tube | DIP | - | - | Obsolete | - | Enclosed | - | - | - | - | - | PC Pin | 1 | 91 % | 48 V | AC | SPST-NO (1 Form A) | 22.2 A | - | - | - | - | - | - | - | - | 20V ~ 280V | Commercial | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | 90 to 264 V | - | - | - | - | - | ||
Tiny WHSL | 2417 |
| - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | -- | - | - | - | - | - | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | CAN/CSA C22.2 No.107.1, EN 50581, IEC/EN 60079-0, IEC/EN 60079-15, IEC/EN 60079-7, IEC/EN 60950-1, IEC/EN 61000-6-2, IEC/EN 61000-6-3, IEC/EN 61204, UL 508 | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | Active | ±200ppm/°C | Switch Mode | - | Automotive AEC-Q200 | - | 240W | 136mm | - | 1 | 94.0% | 24V dc | - | - | 10A | 4 | - | Isolated | - | 62.5mW | - | - | - | - | - | - | - | -- | 8.2k | -- | - | - | - | - | - | - | - | - | 85 → 264V ac | - | 129.4mm | 0.020 (0.50mm) | - | 60mm | ||
Tiny WHSL | 2707 |
| - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | -- | - | - | - | - | - | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | CAN/CSA C22.2 No.107.1, EN 50581, IEC/EN 60079-0, IEC/EN 60079-15, IEC/EN 60079-7, IEC/EN 60950-1, IEC/EN 61000-6-2, IEC/EN 61000-6-3, IEC/EN 61204, UL 508 | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | Active | ±200ppm/°C | Switch Mode | - | Automotive AEC-Q200 | - | 120W | 136mm | - | 1 | 93.0% | 24V dc | - | - | 5A | 4 | - | Isolated | - | 62.5mW | - | - | - | - | - | - | - | -- | 11k | -- | - | - | - | - | - | - | - | - | 85 → 264V ac | - | 129.4mm | 0.020 (0.50mm) | - | 40mm |