- Number of Outputs
- Series
- Input Voltage
- Width
- Height
- Manufacturer
- RoHS
- Output Current
- Product Type
- Brand
- Output Voltage
- Product Category
Attribute column
Manufacturer
ABB AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Usage Level | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAR2512TEBX5Z01A ABB Power Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | Rack Mount | Commercial grade | 90V~264VAC | 12V | -10°C~70°C With Derating | CAR2512TE (2500W) | 15.82Lx4.00W x 1.61 H 401.8mmx101.6mmx40.9mm | Active | Not Applicable | Front End | ITE (Commercial) | 2500W | 1 | CCC | 91% | 3kV | 208A | - | No | Adjustable Output, I²C Interface, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input | RoHS Compliant | ||
![]() CP3500AC54TECZ ABB Power Electronics Inc. | In Stock |
| Datasheet | 16 Weeks | Rack Mount | - | 90V~140VAC 185V~300VAC | 54V | -10°C~75°C | Compact Power Line (3500W) | 13.85Lx4.00W x 1.63 H 351.2mmx101.6mmx41.4mm | Active | Not Applicable | Front End | ITE (Commercial) | 3500W | 1 | CE | 96% | 3kV | 64.8A | - | - | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output | RoHS Compliant | ||
![]() GP100H3R48TEZ ABB Power Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Rack Mount | - | 320V~530VAC 3 Phase | 52V | -10°C~75°C | GP100 (6000W) | 17.53Lx7.98W x 1.61 H 445.3mmx202.5mmx40.9mm | Active | 1 (Unlimited) | Front End | ITE (Commercial) | 6000W | 1 | - | 92% | 3kV | 111.1A | - | - | 80 Plus® Titanium, Adjustable Output, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | RoHS Compliant | ||
![]() CLP0212FPEX5Z01A ABB Power Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount | - | 90V~264VAC | 12V | -40°C~70°C With Derating | CLP0212 (200W) | 4.00Lx2.00W x 1.30 H 101.6mmx50.8mmx33.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 200W | 2 | CB, CE | 90% | 3kV | 16.7A 250mA | 5V | - | Adjustable Output, Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | ||
![]() CLP0212FPEX5Z03A ABB Power Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount | - | 90V~264VAC | 12V | -40°C~70°C With Derating | CLP0212 (200W) | 4.00Lx2.00W x 1.30 H 101.6mmx50.8mmx33.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 200W | 1 | CB, CE | 90% | 3kV | 16.7A | - | - | Adjustable Output, Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | ||
![]() CLP0412FPXXXZ01A ABB Power Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | - | 90V~265VAC | 12V | -40°C~85°C | CLP0412FP (450W) | 5.00Lx3.00W x 1.26 H 127.0mmx76.2mmx32.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 450W | 1 | - | 92% | 3kV | 37.5A | - | - | Remote On/Off | - | ||
![]() MPR0854FPXXXZ01A ABB Power Electronics Inc. | In Stock | - | - | 22 Weeks | Rack Mount | Commercial grade | 90V~264VAC | 54V | -10°C~70°C With Derating | MPR0854FP (800W) | 8.93Lx3.40W x 1.57 H 226.8mmx86.4mmx39.9mm | Active | 1 (Unlimited) | Front End | ITE (Commercial) | 800W | 1 | - | 88% | 3kV | 14.8A | - | No | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input | RoHS Compliant | ||
![]() EP1000_UZ ABB Power Electronics Inc. | In Stock | - | - | - | Rack Mount | - | 90V~290VAC | 52V | -40°C~75°C With Derating | SlimLine (1000W) | 8.19Lx4.57W x 1.58 H 208.0mmx116.5mmx40.2mm | Obsolete | Not Applicable | Front End | ITE (Commercial) | 1000W | 1 | CE | 95% | - | 20A | - | - | Adjustable Output, DC Input Capable, Hot Swappable, Universal Input | - | ||
![]() CLP0212FPXX3Z01A ABB Power Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount | - | 90V~264VAC | 12V | -40°C~70°C With Derating | CLP0212 (200W) | 4.00Lx2.00W x 1.30 H 101.6mmx50.8mmx33.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 200W | 2 | CB, CE | 90% | 3kV | 16.7A 250mA | 3.3V | - | Adjustable Output, Hot Swappable, Load Sharing, PFC, Remote Sense, Universal Input | - | ||
![]() CLP0212FPXX5Z03A ABB Power Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount | - | 90V~264VAC | 12V | -40°C~70°C With Derating | CLP0212 (200W) | 4.00Lx2.00W x 1.30 H 101.6mmx50.8mmx33.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 200W | 1 | CB, CE | 90% | 3kV | 16.7A | - | - | Adjustable Output, Hot Swappable, Load Sharing, PFC, Remote Sense, Universal Input | - | ||
![]() CLP0212FPEX3Z01A ABB Power Electronics Inc. | In Stock | - | Datasheet | - | Chassis Mount | - | 90V~264VAC | 12V | -40°C~70°C With Derating | CLP0212 (200W) | 4.00Lx2.00W x 1.30 H 101.6mmx50.8mmx33.0mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 200W | 2 | CB, CE | 90% | 3kV | 16.7A 250mA | 3.3V | - | Adjustable Output, Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | ||
![]() CAR1612FPBC-Z01A ABB Power Electronics Inc. | In Stock | - | - | 16 Weeks | Rack Mount | - | 85V~264VAC | 12V | -10°C~70°C With Derating | CAR1612FP (1600W) | 12.45Lx4.00W x 1.61 H 316.2mmx101.6mmx40.9mm | Active | Not Applicable | Front End | ITE (Commercial) | 850W | 1 | - | 94% | 3kV | 134A | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | RoHS Compliant | ||
![]() CP3000AC54TEZ ABB Power Electronics Inc. | In Stock |
| Datasheet | 18 Weeks | Rack Mount | - | 90V~140VAC 185V~300VAC | 54V | -10°C~75°C With Derating | Compact Power Line (3000W) | 13.85Lx4.00W x 1.63 H 351.2mmx101.6mmx41.4mm | Active | 3 (168 Hours) | Front End | ITE (Commercial) | 3000W | 1 | CB, CE | 96% | 3kV | 55.5A | - | - | 80 Plus® Titanium, Adjustable Output, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | RoHS Compliant | ||
![]() 150041904 ABB Power Electronics Inc. | In Stock | - | - | 12 Weeks | Rack Mount | - | 100V~120VAC 200V~277VAC | 54V | -10°C~75°C With Derating | Compact Power Line (3000W) | 13.85Lx4.00W x 1.63 H 351.8mmx101.6mmx41.4mm | Active | 3 (168 Hours) | Front End | ITE (Commercial) | 3000W | 1 | CB, CE, CSA, UL | 91% | 3kV | 57.8A | - | - | Adjustable Output, Hot Swappable, I2C Interface, Load Sharing, PFC, PMBus, Remote On/Off, Remote Sense, Standby Output | RoHS Compliant | ||
![]() CAR2548FPB-Z01A ABB Power Electronics Inc. | In Stock | - | - | 16 Weeks | Rack Mount | - | 85V~264VAC | 48V | -10°C~70°C With Derating | CAR2548FP (2500W) | 14.25Lx4.00W x 1.61 H 362.0mmx101.6mmx40.9mm | Active | Not Applicable | Front End | ITE (Commercial) | 2500W | 1 | - | 92% | 3kV | 52A | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | RoHS Compliant | ||
![]() CAR2548TNB-Z01A ABB Power Electronics Inc. | In Stock | - | - | 16 Weeks | Rack Mount | - | 85V~264VAC | -48V | -10°C~70°C With Derating | CAR2548TN (2500W) | 14.25Lx4.00W x 1.61 H 362.0mmx101.6mmx40.9mm | Active | Not Applicable | Front End | ITE (Commercial) | 2500W | 1 | - | 92% | 3kV | 52A | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | RoHS Compliant | ||
![]() EP3000AC48INZ ABB Power Electronics Inc. | In Stock | - | - | 12 Weeks | Rack Mount | - | 90V~290VAC | 52V | -10°C~70°C | Resilient 3000 (3000W) | 14.80Lx3.30W x 4.84 H 375.9mmx83.8mmx122.9mm | Active | Not Applicable | Front End | ITE (Commercial) | 3000W | 1 | - | 95% | 3kV | 62.5A | - | - | Adjustable Output | - | ||
![]() 150044866 ABB Power Electronics Inc. | In Stock | - | - | 12 Weeks | Rack Mount | - | 90V~140VAC 185V~300VAC | 54V | -10°C~75°C With Derating | Compact Power Line (2000W) | 13.85Lx4.00W x 1.63 H 351.2mmx101.6mmx41.4mm | Active | 1 (Unlimited) | Front End | ITE (Commercial) | 2000W | 1 | - | 96.2% | 3kV | 37A | - | - | 80 Plus® Platinum, Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | RoHS Compliant | ||
![]() 1600158241A ABB Power Electronics Inc. | In Stock | - | - | 12 Weeks | Rack Mount | - | 90V~140VAC 185V~265VAC | 52V | -40°C~75°C | CC3500 (3500W) | 17.11Lx4.65W x 1.87 H 434.5mmx118.0mmx47.5mm | Active | Not Applicable | Front End | ITE (Commercial) | 3500W | 1 | - | 91% | 3kV | 67.3A | - | Yes | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote On/Off, Standby Output | RoHS Compliant | ||
![]() CAR2512FPBC5-Z01A ABB Power Electronics Inc. | In Stock | - | - | - | Rack Mount | - | 85V~264VAC | 12V | -10°C~70°C With Derating | CAR2512FP (2500W) | 14.88Lx4.00W x 1.65 H 378.0mmx101.6mmx41.9mm | Obsolete | Not Applicable | Front End | ITE (Commercial) | 2500W | 1 | CE | 91% | 3kV | 208A | - | No | Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | - |