- Number of Outputs
- Series
- Input Voltage
- Width
- Height
- Manufacturer
- RoHS
- Output Current
- Product Type
- Brand
- Output Voltage
- Product Category
Attribute column
Manufacturer
ABB AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Approvals | Brand | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Minimum Isolation Voltage | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Part # Aliases | Power Factor Correction | Product Depth (mm) | Rad Hardened | Rail mounting possible | RoHS | Shipping Restrictions | SIL according to IEC 61508 | Special Features | Suitable for safety functions | Type of electric connection | Unit Weight | Usage Level | Voltage type of supply voltage | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Depth | Termination Style | Number of Outputs | Efficiency | Output Voltage | Output Type | Circuit | Body Plating | Output Current | Output Power | Insulation | Product Type | Voltage - Load | Screening Level | Load Current | Power | Overload Protection | Outline L x W x H | Qmax @ Th | Delta Tmax @ Th | Product | Features | Nominal Input Voltage (AC) | Input Voltage | Product Category | Product Length (mm) | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | - | -- | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | - | - | 1 | 47 Hz to 63 Hz | ABB | - | + 75 C | - | - | - 40 C | - | - | Rack | Enclosed | - | 54 V | - | 1600214826A | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | CP2000 | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | 2 Output | - | - | - | - | - | - | 14 kW | - | Rackmount Power Supplies | - | - | - | - | - | - | - | - | Rackmount Power Supplies | - | - | - | Rack Mount Power Supplies | - | 43.4 mm | 427 mm | 413 mm | ||
| Tiny WHSL | In Stock |
| - | - | - | - | - | - | ABB | - | - | 1 | - | ABB | - | - | - | - | - | - | - | - | - | - | 34 V | - | 1600281281A | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | 2725 W | - | Rackmount Power Supplies | - | - | - | - | - | - | - | - | - | - | - | 200 VAC to 240 VAC | Rack Mount Power Supplies | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | Chassis | Open Frame | - | 24 VDC | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 % | - | - | - | 1.65 kΩ | - | - | - | - | - | 330 mW | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | - | 90 VAC to 264 VAC | - | - | 35.75 mm | 101.6 mm | 40.8 mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | CE, cULus, GOST, UL1604 CLASS 1 DIV 2, UL508 | - | - | - | - | 47-63 Hz | ABB | 1SVR423416R0000 | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | Yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 32-131 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5 A | - | - | - | - | - | - | 120 W | Yes | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | CCC, CE, cULus, GOST, UL1310 CLASS 2, UL1604 CLASS 1 DIV 2, UL508 | - | - | - | - | 47-440 Hz | ABB | 1SVR423418R1000 | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | No | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 32-131 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2 A | - | - | - | - | - | - | 25 W | Yes | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | CE, cULus, GOST, UL1310 CLASS 2, UL1604 CLASS 1 DIV 2, UL508 | - | - | - | - | 47-440 Hz | ABB | 1SVR423418R3000 | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | No | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 32-131 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 3 A | - | - | - | - | - | - | 15 W | Yes | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | CCC, CE, cULus, GOST, UL1310 CLASS 2, UL1604 CLASS 1 DIV 2, UL508, UL60950 | - | IP20 | 1 | - | 47-63 Hz | ABB | 1SVR427030R2000 | - | - | - | - | No | DIN Rail | - | - | - | - | - | - | No | - | - | Yes | Yes | - | None | - | No | Screw connection | - | - | AC/DC | - | - | 14-140 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | 114 | - | 1 | - | - | - | - | - | 0.63 A | - | - | - | - | - | - | 30 W | Yes | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | 90 | - | 40.5 | ||
| Tiny WHSL | 2446 |
| - | - | - | - | - | CCC, CE, cULus, GOST, UL508, UL60950 | - | IP20 | 1 | - | 47-63 Hz | ABB | 1SVR427041R1000 | - | - | - | - | Yes | DIN Rail | - | - | - | - | - | - | No | - | - | Yes | Yes | - | None | Power reserve up to 50% | No | Screw connection | - | - | AC/DC | - | 12V | 14-158 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5 | - | 1 | - | - | - | - | - | 0.83 A | - | - | Power Supplies | - | - | - | 10 W | Yes | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | 91 | - | 18 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | CCC, CE, CSA, cULus, cURus, GOST, UL508, UL60950 | - | IP20 | 1 | - | 60 Hz | ABB | 1SVR427054R2000 | - | - | - | - | No | DIN Rail | - | - | - | - | - | - | No | - | - | Yes | Yes | - | None | - | No | Screw connection | - | - | AC/DC | - | - | -13-158 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | 119 | - | 1 | - | - | - | - | - | 10 A | - | - | - | - | - | - | 480 W | No | - | - | - | - | - | 480 VAC, 575 VAC | - | - | - | 131 | - | 89 | ||
| Tiny WHSL | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm), 4 Leads | 16-DIP | - | - | - | - | - | - | 47, 63 Hz | - | - | - | 1200 W | 3000 Vac | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -- | - | -10 to 70 °C | Tube | DIP | - | Obsolete | - | Enclosed | - | - | - | - | - | - | - | - | PC Pin | 1 | 91 % | 48 V | AC | SPST-NO (1 Form A) | - | 22.2 A | - | - | - | 20V ~ 280V | Commercial | 1.5A | - | - | - | - | - | - | - | - | 90 to 264 V | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | - | 25 ppm/°C | - | 2.52 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | PCB | Open Frame | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | - | 90 VAC to 264 VAC | - | - | 37.25 mm | 101.6 mm | 40.8 mm | ||
![]() J85480S1L15 ABB | In Stock | - | - | - | - | - | - | - | ABB | - | - | 1 | 47 Hz to 63 Hz | ABB | - | + 75 C | - | - | - 40 C | - | - | Rack | Enclosed | - | 54 V | - | 1600264406A | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | 2 Output | - | - | - | - | - | - | 14 kW | - | Rackmount Power Supplies | - | - | - | - | - | - | - | - | Rackmount Power Supplies | - | - | - | Rack Mount Power Supplies | - | 43.4 mm | 427 mm | 413 mm | ||
![]() GSC205 ABB | In Stock | - | - | - | - | - | SOFT BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.22(mm) | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sleeve | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | Tin | - | - | Non-Insulated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35(mm) | - | - | - | ||
| Tiny WHSL | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 → 240V ac | - | - | - | - | - | ||
| Tiny WHSL | In Stock |
| - | - | - | - | - | - | ABB | - | - | 1 | - | ABB | - | - | - | - | - | - | - | Rack | - | - | 52 V | - | 150041904 | - | - | - | - | Details | - | - | - | - | - | 4.806 lbs | - | - | - | - | - | - | CP3000/3500AC | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | 1 Output | - | - | - | - | - | - | 1.5 kW to 3 kW | - | Rackmount Power Supplies | - | - | - | - | - | - | - | - | - | - | - | 100 VAC to 120 VAC, 200 VAC to 277 VAC | Rack Mount Power Supplies | - | 41.4 mm | 351.8 mm | 101.6 mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | - | - | 5 | - | ABB | - | - | - | - | - | - | - | Rack | - | - | 48 V | - | - | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | - | 4.850 lbs | - | - | - | - | - | - | CAR2548TN | - | - | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | 1 Output | - | - | - | - | - | - | 2.5 kW | - | Rackmount Power Supplies | - | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC | Rack Mount Power Supplies | - | 40.89 mm | 362 mm | 101.6 mm | ||
| Tiny WHSL | 2635 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V dc | - | - | - | 620mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |