- Number of Outputs
- Series
- Input Voltage
- Width
- Height
- Manufacturer
- RoHS
- Output Current
- Product Type
- Brand
- Output Voltage
- Product Category
Attribute column
Manufacturer
ABB AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Part # Aliases | Power Factor Correction | RoHS | Shipping Restrictions | Standards Met | Unit Weight | Operating Temperature | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Operating Temperature Range | Isolation Voltage | Power | Overload Protection | Load Regulation | Product | Compliance | Nominal Input Voltage (AC) | Input Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 895 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP | - | - | - | - | - | - | 24V dc | 20A | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | ABB | 1 | 47 Hz to 66 Hz | ABB | - | + 75 C | - | - 10 C | - | - | Rack | Enclosed | 0.75 A | - | 54 VDC | 5 VDC | - | 150044866 | - | Details | - | - | 4.806 lbs | - | CP2000 | - | AC-DC Power Supply | - | - | 2 Output | 96.2 % | - | - | 2 kW | Rackmount Power Supplies | - 10 C to + 75 C | 1.5 kVAC | - | - | Regulated | - | - | - | 90 VAC to 140 VAC, 185 VAC to 300 VAC | Rack Mount Power Supplies | 41.4 mm | 351.2 mm | 101.6 mm | ||
| Tiny WHSL | In Stock | - | - | - | - | ABB | 1 | - | ABB | - | - | - | - | - | - | Rack | Open Frame | 37 A | 38.4 A | 54 V | 54 V | 52 V | - | - | Details | - | - | 5.004 lbs | - | CP2000 | - | AC-DC Power Supply | - | - | 3 Output | - | - | - | 1.2 kW, 2.7 kW | Rackmount Power Supplies | - | - | - | - | - | Front End Supplies | - | - | 90 VAC to 305 VAC | Rack Mount Power Supplies | 1.63 in | 1.154 ft | 4 in | ||
| Tiny WHSL | In Stock | - | - | - | - | ABB | - | 45 Hz to 66 Hz | ABB | - | + 75 C | - | - 40 C | - | - | Chassis | Enclosed | - | - | 42 VDC to 58 VDC | - | - | CC109163473 | - | Details | - | - | 6 lbs | - | - | - | AC-DC Power Supply | - | - | 1 Output | - | - | - | 1.2 kW, 4.087 kW | Rackmount Power Supplies | - | - | - | - | - | - | CSA 234-950, EN 60950, UL 1950 | - | 95 VAC to 305 VAC | Rack Mount Power Supplies | 42 mm | 352 mm | 133 mm | ||
| Tiny WHSL | In Stock | - | - | - | - | ABB | 1 | 47 Hz to 66 Hz | ABB | - | + 55 C | - | - 40 C | - | - | Rack | Enclosed | - | - | 54 V | - | - | CC109149423 | - | Details | - | - | 4.806 lbs | - | CP2725 | - | AC-DC Power Supply | - | - | 1 Output | - | - | - | 2.72 kW | Rackmount Power Supplies | - | 3 kVrms | - | - | - | - | - | - | 90 VAC to 305 VAC | Rack Mount Power Supplies | 41.4 mm | 351.2 mm | 101.6 mm | ||
| Tiny WHSL | In Stock | - | - | - | - | ABB | 1 | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 8.818 lbs | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | Rackmount Power Supplies | - | - | - | - | - | - | - | - | - | Rack Mount Power Supplies | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | CCC, CE, cULus, GOST, UL1604 CLASS 1 DIV 2, UL508 | - | - | 47-440 Hz | ABB | 1SVR423418R0000 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | No | Yes | - | - | - | 32-131 °F | - | - | - | - | - | 1 | - | - | 1 A | - | - | - | - | 25 W | Yes | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | CE, cULus, GOST, UL1604 CLASS 1 DIV 2, UL508 | - | - | 47-440 Hz | ABB | 1SVR423418R5000 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | No | Yes | - | - | - | 32-131 °F | - | - | - | - | - | 1 | - | - | 1.5 A | - | - | - | - | 36 W | Yes | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | cULus, UL508, UL60950-1 | - | - | 47-63 Hz | ABB | 1SVR427090R0280 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | 14-158 °F | - | - | - | - | - | - | - | - | 2.8 A | - | - | - | - | 85 W | Yes | - | - | - | 120 VAC, 240 VAC | - | - | - | - | - | ||
| Tiny WHSL | 2937 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-E | Switch Mode | - | 480W | 123.6mm | 1 | 90.0% | 48V dc | 10A | - | - | - | - | - | - | - | - | - | - | 90 → 264V ac | - | 123.6mm | - | 175mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | Chassis | Open Frame | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | CLP0412 | - | - | - | - | 1 Output | - | - | - | 450 W | - | - | - | - | - | - | Switching Supplies | - | - | 90 VAC to 265 VAC | - | 36.8 mm | 127 mm | 76.2 mm | ||
| Tiny WHSL | 20 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | +70°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-E | Switch Mode | - | 18W | 115mm | 1 | 77.0% | 24V dc | 750mA | - | - | - | - | - | - | ±2% | - | - | - | 90 → 264V ac | - | 88.5mm | - | 22.5mm | ||
| Tiny WHSL | 63 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | +70°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-E | Switch Mode | - | 30W | 115mm | 1 | 86.0% | 24V dc | 1.25A | - | - | - | - | - | - | ±0.5% | - | - | - | 85 → 264V ac | - | 88.5mm | - | 40.5mm | ||
| Tiny WHSL | In Stock | - | - | - | - | ABB | 1 | 47 Hz to 63 Hz | ABB | - | + 75 C | - | - 10 C | - | - | Rack | Enclosed | - | - | 54 V | - | - | 1600127198A | - | Details | - | - | - | - | GP100H3M | - | AC-DC Power Supply | - | - | 1 Output | - | - | - | 6 kW | Rackmount Power Supplies | - 10 C to + 75 C | 3 kVAC | - | - | Regulated | Front End Supplies | - | - | 320 VAC to 530 VAC | Rack Mount Power Supplies | 40.89 mm | 445.26 mm | 202.5 mm | ||
| Tiny WHSL | In Stock | - | - | - | CCC, CE, cULus, GOST, UL1604 CLASS 1 DIV 2, UL508 | - | - | 47-440 Hz | ABB | 1SVR423417R1100 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | No | Yes | - | - | - | 32-131 °F | - | - | - | - | - | 1 | - | - | 2 A | - | - | - | - | 50 W | Yes | - | - | - | 208 VAC, 240 VAC | - | - | - | - | - | ||
| Tiny WHSL | 2351 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | +70°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-T | Switch Mode | - | 120W | 118.8mm | 1 | 89.0% | 24V dc | 5A | - | - | - | - | - | - | - | - | - | - | 340 → 575V ac | - | 124mm | - | 74mm | ||
| Tiny WHSL | 2773 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | CE Certified, cRUus, CSA Certified | - | - | CP-T | Switch Mode | - | 240W | 118.8mm | 1 | 90.0% | 24V dc | 10A | - | - | - | - | - | - | - | - | - | - | 340 → 575V ac | - | 124mm | - | 89mm | ||
| Tiny WHSL | 711 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | CE Certified, cRUus, CSA Certified | - | - | CP-T | Switch Mode | - | 960W | 118.8mm | 1 | 93.0% | 48V dc | 20A | - | - | - | - | - | - | - | - | - | - | 340 → 575V ac | - | 124mm | - | 276mm | ||
| Tiny WHSL | 525 |
| - | DIN Rail Mount | - | - | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-T | Switch Mode | - | 960W | 118.8mm | 1 | 92.0% | 24V dc | 40A | - | - | - | - | - | - | - | - | - | - | 340 → 575V ac | - | 124mm | - | 276mm | ||
| Tiny WHSL | 2681 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP-D | - | - | - | - | - | - | 24V | 2.5A | - | - | - | - | - | - | - | - | - | - | 90 → 264V ac | - | - | - | - |