- Manufacturer
- Manufacturer Part Number
- Product Type
- Approvals
- RoHS
- Special Features
- Voltage type for actuating
- Type
- Connection Type
- Reset Type
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
Attribute column
Manufacturer
ABB Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Approvals | Body Orientation | Connections | Contact Materials | Enclosure | LED Indicator | Manufacturer | Manufacturer Part Number | Model | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rad Hardened | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Reset Type | RoHS | SIL according to IEC 61508 | Special Features | Type of electric connection | Voltage Rating (AC) | Voltage Rating (DC) | Voltage type for actuating | Voltage, Rating | With detachable clamps | Packaging | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Depth | Output | Termination Style | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Operating Supply Voltage | Interface | Throw Configuration | Contact Current Rating | Contact Form | Product Type | Coil Voltage | Coil Voltage (DC) | Contact Arrangement | Control Voltage | Connection Type | Coil Suppression Diode | Contacts | Height | Length | Width | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Meets safety category 1 to 4 | - | 50 V | 50 V | - | 50 V | - | Cut Tape | 5 % | - | 200 ppm/°C | - | 330 Ω | 155 °C | -55 °C | Thick Film | 63 mW | - | 3NO/1NC | - | 1608 | 0603 | - | - | - | - | - | - | Safety control module | - | - | - | - | - | - | - | - | - | 800 µm | No SVHC | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | No | - | - | Basic device | - | Din-Rail | - | - | No | Yes | - | - | 24 - 24 | - | - | 3 | Meets safety category 1 to 4 | Screw connection | - | - | DC | - | Yes | - | - | - | - | Safety Relay | - | - | - | - | - | 120 | 3NO/1NC | Screw Terminal | - | - | - | - | - | - | - | 3 Form A/1 Form B | Safety control module | - | 24 | 3PST-NO/SPST-NC | - | - | No | - | 84 | - | 45 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meets safety category 1 to 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7NO/2NC | - | - | - | - | - | - | - | - | - | Safety control module | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | 24-12 AWG | - | - | - | ABB | 1SNA607274R1300-ABBG | - | - | - | - | - | - | - | - | - | - | - | - | - | Smallest spacing available - 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface and Converter Products | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR25-A-110 ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | DR25-A-110 | - | - | - | - | - | - | - | - | - | - | - | - | - | 110V U voltage at 50 and 60 hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE5-2 ABB | In Stock | - | - | - | - | Straight | - | - | - | - | ABB | VE5-2 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Terminal type: Screw terminals | - | - | - | - | - | - | - | - | - | - | Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA6-11K ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | CA6-11K | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Side mounted | - | - | - | - | - | - | - | - | Solder | - | - | - | 55 °C | -25 °C | - | - | - | - | - | - | - | 2 | - | - | SPDT | 1.5 A | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 43 |
| - | - | - | - | - | - | - | - | ABB | 1SNA645512R2700 | - | - | - | 0 | 0 | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | Spacing - 12 mm | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Control relay | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | CCC, CSA, cUR, UR, VDE | - | - | - | Plastic | - | ABB | 1SVR405612R4000 | - | Plug In | - | 0 | 0 | - | - | - | - | 12 - 12 | - | Yes | - | - | - | - | - | DC | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket relay | - | - | - | - | - | - | 3PDT | - | - | - | - | ||
![]() T7DU0.6 ABB | In Stock | - | - | - | CSA, UL | - | - | - | - | - | ABB | T7DU0.6 | - | - | - | - | - | - | - | - | - | - | Automatic, Manual | - | - | - | - | - | - | - | - | - | - | - | - | - | Bimetallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | ||
![]() TA25DU32-20 ABB | In Stock | - | - | - | CSA, UL | - | - | - | - | - | ABB | TA25DU32-20 | - | - | - | - | - | - | - | - | - | - | Automatic, Manual | Non-Compliant | - | Economic overload protection | - | - | - | - | - | - | - | - | - | - | Bimetallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | Screw Terminals | - | - | - | - | - | - | ||
![]() TA80DU42-20 ABB | In Stock | - | - | - | CSA, UL | - | - | - | - | - | ABB | TA80DU42-20 | - | - | - | - | - | - | - | - | - | - | Automatic, Manual | - | - | - | - | - | - | - | - | - | - | - | - | - | Bimetallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | - | - | - | - | ||
![]() TF140DU-142 ABB | 2629 |
| - | - | - | - | - | - | - | - | ABB | TF140DU-142 | - | - | - | - | - | - | - | - | - | - | Automatic, Manual | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | 55 °C | -25 °C | - | - | 126 mm | - | - | - | - | - | 690 V | - | 3P | 6 A | - | - | - | - | - | - | - | - | - | - | 89 mm | 140 mm | Unknown | ||
![]() CADP40-11 ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | CADP40-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | Form Z SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | 120V AC | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | CE, UL | - | - | Silver Nickel Alloy | Plastic | - | ABB | 1SVR405621R6000 | - | Plug In | - | 0 | 0 | - | - | - | - | 48 - 48 | - | Non-Compliant | - | - | - | - | - | DC | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface and Converter Products | - | - | - | - | - | - | DPDT | - | - | - | - | ||
![]() HS 101 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | CCC, CSA, cUR, UR, VDE | - | - | - | Plastic | - | ABB | 1SVR405612R2000 | - | Plug In | - | 0 | 0 | - | - | 120 - 120 | 120 - 120 | - | - | Yes | - | - | - | - | - | AC | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket relay | - | - | - | - | - | - | 3PDT | - | - | - | - | ||
![]() TA200DU135 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Degree of protection: IP20, IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overload relay | - | - | - | Au Circuit, Main Circuit 440/500, 690 V DC/V AC, V AC | - | - | - | - | - | - | - | ||
![]() RC5-1/250 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | For AS09 through AS16 and A9 through A40 across the line contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - |