- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Enclosure | Manufacturer | Manufacturer Part Number | Modular version | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | Type of electrical connection of main circuit | Voltage Rating DC | Voltage type for actuating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Applications | Power Rating | Ingress Protection | Current Rating | Termination Style | Function | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Number of Poles | Number of Resistors | Mechanical Life | Contact Current Rating | Circuit Type | Power Per Element | Coil Voltage | Coil Type | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Contact Configuration | Features | Contacts | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 874 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF460-30-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | 250 kW | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 700 A | - | - | 250 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VB6A-30-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | - | - | Reversing | - | - | - | - | - | - | - | - | 3 | - | - | 20 A | - | - | 24 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 55 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B6-30-01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 20 A | - | - | 24 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2581 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF-B - 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SBL17 | - | - | - | - | - | - | - | - | - | - | - | Installation Contactor | - | - | - | - | - | - | - | - | 3 | - | - | 4 A | - | - | 48 → 130 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2127 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SBL41 | - | - | - | - | - | - | - | - | - | - | - | Installation Contactor | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 230 → 260 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2529 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 2 | 2 | 0 | 3 | AF-3 | 24 - 60 | 24 - 60 | 20 - 60 | 100 | 52 | - | 22 | - | - | - | Screw connection | - | AC/DC | - | - | 1SBL36 | - | - | - | - | - | - | - | - | - | - | - | Installation Contactor | - | - | - | - | - | - | - | - | 3 | - | - | 4 A | - | - | 240to 60 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2762 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SBL37 | - | - | - | - | - | - | - | - | - | - | - | Installation Contactor | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 110 → 120 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2484 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SBL3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 4 A | - | - | 110 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2054 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SBL3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 4 A | - | - | 110 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2183 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 4 | AF-2 | 48 - 130 | 48 - 130 | 48 - 130 | 50 | 38 | - | 18.5 | - | - | - | Screw connection | - | AC/DC | - | - | 1SBL2 | - | - | - | - | - | - | - | 11 kW | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 48 → 130 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | 0 | 4 | - | - | - | 220 - 230 | 220 - 230 | - | - | - | - | - | - | - | - | - | 24V | AC | -30°C ~ 70°C | Bulk | AV | - | - | Active | - | - | Vandal Resistant, Illuminated | - | - | IP54 - Dust Protected, Water Resistant | 50mA (DC) | Solder Lug | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | Silver | 2 VDC | LED, Red/Green | No | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | 8 | 0612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | - | - | - | - | AC | -55°C ~ 155°C | Tape & Reel (TR) | ACA - Precision | 0.126 L x 0.059 W (3.20mm x 1.50mm) | ±0.1% | Active | - | ±10ppm/°C | - | Automotive AEC-Q200, Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 4 | - | - | Isolated | 125mW | - | - | ±5 ppm/°C | 10k | ±0.05% | - | - | - | 0.022 (0.55mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 4 | - | - | - | - | - | 220 - 240 | - | - | - | - | - | - | - | - | - | DC | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 - 230 | 230 - 240 | - | - | - | - | - | - | - | - | - | - | AC | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | 8 | 0612 | CE, UL | 1.7kohm | 10A | Silver Nickel Alloy | - | Plastic | ABB | 1SVR405622R7000 | - | Plug In | 0 | 0 | - | - | - | 110 - 110 | 110 - 110 | - | - | - | - | - | - | - | - | - | - | AC | -55°C ~ 155°C | Tape & Reel (TR) | ACA - Precision | 0.126 L x 0.059 W (3.20mm x 1.50mm) | ±0.25% | Active | Socket | ±25ppm/°C | - | Automotive AEC-Q200, Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Isolated | 125mW | 110VAC | Non Latching | ±7.5 ppm/°C | 1k, 2k | ±0.05% | 3PDT | - | 3PDT | 0.022 (0.55mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | 2 | 2 | - | - | - | 48 - 48 | 20 | 9 | 9 | 4 | 4 | 2.237 | - | Screw connection | - | DC | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 - 230 | 230 - 240 | - | - | - | - | - | - | - | Non-Compliant | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 1 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 700 | 460 | - | 250 | - | 149.14 | Non-Compliant | Rail connection | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | 17 - 32 | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | - | - | - | - | - | Compliant | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |