- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 28 | 12 | 5.5 | 3.729 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 132 |
| - | No | 0 | 0 | 0 | 4 | 220 - 230 | 230 - 240 | - | 20 | 11 | 5.5 | 2.237 | Screw connection | AC | GJL131 | 5.5 kW | Control Unit | 4 | 20 A | 220 → 240 V ac | ||
Tiny WHSL | 23437866 |
| - | No | 0 | 0 | 0 | 4 | 380 - 415 | 380 - 415 | - | 16 | 8 | 4 | 1.491 | Flat plug-in connection | AC | - | 4 kW | Control Unit | 4 | 20 A | 415 V | ||
Tiny WHSL | 54 |
| - | No | 0 | 0 | 2 | 2 | - | - | 220 - 240 | 20 | 8.5 | 4 | 1.491 | Screw connection | DC | GJL121 | 4 kW | Control Unit | 4 | 20 A | 220 → 240 V dc | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 200 | 146 | 75 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | 110 - 110 | 110 - 120 | - | - | 95 | 45 | - | - | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 100 | 50 | 22 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 380 - 415 | 380 - 415 | - | 16 | 8 | 4 | 1.491 | Flat plug-in connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 42 - 42 | 42 - 42 | - | 16 | 8 | 4 | 1.491 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 220 - 230 | 230 - 240 | - | 16 | 8 | 4 | 1.491 | PCB connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | 27468272 |
| - | No | 1 | 0 | 0 | 3 | 380 - 415 | 380 - 415 | - | 16 | 8 | 4 | 1.491 | PCB connection | AC | GJL121 | 4 kW | Control Unit | 3 | 20 A | 380 → 415 V ac | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | 220 - 230 | 230 - 240 | - | 16 | 8 | 4 | 1.491 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | No | 0 | 0 | 2 | 2 | 24 - 24 | 24 - 24 | - | 16 | 8 | 4 | 1.491 | Screw connection | AC | GJL121 | 4 kW | Control Unit | 4 | 16 A | 24 V ac | ||
Tiny WHSL | 234378284 |
| - | No | 0 | 1 | 0 | 3 | - | - | 110 - 110 | 16 | 8 | 4 | 1.491 | Screw connection | DC | GJL121 | 4 kW | Control Unit | 3 | 20 A | 110 → 125 V dc | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | - | 24 - 24 | 16 | 8 | 4 | 1.491 | Flat plug-in connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | 24 - 24 | 24 - 24 | - | 16 | 8 | 4 | 1.491 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | - | 42 - 42 | 20 | 11 | 5.5 | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | 54 |
| - | No | 1 | 0 | 0 | 3 | 42 - 42 | 42 - 42 | - | 20 | 11 | 5.5 | 2.237 | Screw connection | AC | GJL131 | 5.5 kW | Control Unit | 3 | 20 A | 42 V ac | ||
Tiny WHSL | 234378284 |
| - | No | 1 | 0 | 0 | 3 | 24 - 24 | 24 - 24 | - | 20 | 11 | 5.5 | 2.237 | PCB connection | AC | GJL131 | 5.5 kW | Control Unit | 3 | 20 A | 24 V ac | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 220 - 230 | 230 - 240 | - | 20 | 11 | 5.5 | 2.237 | Screw connection | AC | - | - | - | - | - | - |