- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2830 |
| - | No | 0 | 2 | 0 | 6 | 42 - 42 | 42 - 42 | - | 20 | 8 | 5.5 | - | Screw connection | AC | GJL131 | 5.5 kW | Control Unit | 3 | 20 A | 42 V ac | ||
![]() SK827041-AL ABB | In Stock | - | - | No | 1 | 1 | 0 | 4 | 220 - 230 | 240 - 240 | - | 800 | 550 | 280 | - | Rail connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | 234378284 |
| - | No | 1 | 0 | 0 | 3 | - | - | 110 - 110 | 16 | 8 | 4 | 1.491 | Screw connection | DC | GJL121 | 4 kW | Control Unit | 3 | 20 A | 110 → 125 V dc | ||
Tiny WHSL | 27468272 |
| - | No | 0 | 1 | 0 | 3 | - | - | 17 - 32 | 20 | 11 | 5.5 | 2.237 | Screw connection | DC | GJL131 | 2.4 kW | Control Unit | 3 | 20 A | 17 → 32 V dc | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | 100 - 250 | 100 - 250 | 100 - 250 | 25 | 9 | 4 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 28 | 12 | 5.5 | 3.729 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 28 | 12 | 5.5 | 3.729 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 31250441 |
| - | No | 1 | 0 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 25 | 9 | 4 | 1.491 | Screw connection | AC/DC | - | 4 kW | Motor Control | 3 | 20 A | 130 V | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | 24 - 60 | 24 - 60 | 20 - 60 | 50 | 38 | 18.5 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 28 | 12 | 5.5 | 3.729 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 24 - 60 | 24 - 60 | 20 - 60 | 30 | 18 | 7.5 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | - | 12 - 20 | 45 | 26 | 11 | - | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | 46 | - | - | No | 0 | 0 | 2 | 2 | 24 - 60 | 24 - 60 | 20 - 60 | 45 | 26 | 11 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 230 - 230 | 230 - 230 | - | 22 | 9 | 4 | 3.729 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 70 | 40 | 18.5 | 18.643 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 2788 |
| - | No | 0 | 0 | 0 | 4 | 48 - 130 | 48 - 130 | 48 - 130 | 100 | 52 | 22 | - | Screw connection | AC/DC | 1SBL36 | 22 kW | Control Unit | 4 | 100 A | 48 → 130 V | ||
Tiny WHSL | 2869 |
| - | No | 1 | 1 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 105 | 65 | 30 | - | Screw connection | AC/DC | - | 30 kW | Motor Control | 3 | 105 A | 130 V | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | - | - | 17 - 32 | 45 | 16 | 4 | - | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | 2697 |
| - | No | 1 | 1 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 130 | 96 | 45 | - | Screw connection | AC/DC | 1SBL40 | 55 kW | Control Unit | 3 | 130 A | 250 → 500 V | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | 100 - 250 | 100 - 250 | 100 - 250 | 50 | 38 | 18.5 | - | Screw connection | AC/DC | - | - | - | - | - | - |