- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | - | 20 | - | - | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 2377 |
| - | No | 0 | 0 | 0 | 3 | AF-B - 2 | 48 - 130 | 48 - 130 | 48 - 130 | 50 | 38 | - | 18.5 | - | - | Screw connection | AC/DC | 1SBL2 | 22 kW | Motor Control | 3 | - | 48 → 130 V | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | 220 - 277 | 220 - 220 | - | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | 2387 |
| - | No | 0 | 0 | 0 | 3 | - | - | - | 24 - 24 | 45 | 26 | - | 11 | - | 7.457 | Screw connection | DC | 1SBL23 | 15 kW | Control Unit | 3 | 45 A | 24 V dc | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | - | - | - | 48 - 48 | 20 | 12 | - | 5.5 | - | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | - | - | 48 - 48 | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | - | - | 24 - 24 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | 48 - 48 | 48 - 48 | - | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | - | - | 12 - 12 | 20 | 9 | 9 | 4 | 4 | 2.237 | Other | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | 220 - 277 | 220 - 220 | - | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | 500 - 600 | 500 - 500 | - | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | - | - | 24 - 41 | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | - | - | 48 - 48 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | - | - | 24 - 41 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Other | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | 220 - 230 | 220 - 220 | - | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Other | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | - | - | 51 - 90 | 20 | 9 | 9 | 4 | 4 | 2.237 | Other | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 1 | 3 | - | 500 - 600 | 500 - 500 | - | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | - | 220 - 230 | 220 - 220 | - | 20 | 9 | 9 | 4 | 4 | 2.237 | Other | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 4 | 0 | - | - | - | 110 - 110 | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | - | - | - | 110 - 110 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - |