- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 608 |
| - | No | 1 | 1 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 125 | 80 | 37 | 37.285 | Screw connection | AC/DC | 1SBL3 | 45 kW | Control Unit | 3 | 125 A | 48 → 130 V | ||
Tiny WHSL | 2962 |
| - | No | 2 | 2 | 0 | 3 | AF-3.5 | 24 - 60 | 24 - 60 | 20 - 60 | 125 | 80 | 37 | 37.285 | Screw connection | AC/DC | 1SBL39 | - | Installation Contactor | 3 | 4 A | 240to 60 V | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | 125 | 80 | 37 | 37.285 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 2981 |
| - | No | 2 | 2 | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | 125 | 80 | 37 | 37.285 | Screw connection | AC/DC | - | 37 kW | Motor Control | 3 | 125 A | 500 V | ||
Tiny WHSL | 559 |
| - | No | 2 | 2 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 130 | 96 | 45 | - | Screw connection | AC/DC | - | 45 kW | Motor Control | 3 | 130 A | 130 V | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | 160 | 116 | 55 | 29.828 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 706 |
| - | No | 0 | 0 | 2 | 2 | - | - | - | 20 - 60 | 125 | 75 | 37 | - | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | 48 - 130 | 48 - 130 | 48 - 130 | 160 | 116 | 55 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 4 | - | 100 - 250 | 100 - 250 | 100 - 250 | 160 | 116 | 55 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | 24 - 60 | 24 - 60 | 20 - 60 | 160 | 116 | 55 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | 250 - 500 | 250 - 500 | 250 - 500 | 200 | 140 | 75 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 225 | 146 | 75 | 37.285 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 275 | 190 | 90 | 44.742 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | 225 | 146 | 75 | 37.285 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 225 | 146 | 75 | 37.285 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | 100 - 250 | 100 - 250 | 100 - 250 | 350 | 205 | 110 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 4 | - | 48 - 130 | 48 - 130 | 48 - 130 | 200 | 140 | 75 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 1 | - | - | - | 20 - 60 | - | - | - | - | Rail connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 400 | 265 | 132 | 74.57 | Rail connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | 400 | 265 | 132 | 74.57 | Rail connection | AC/DC | - | - | - | - | - | - |