- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 50 | 32 | - | 15 | - | - | Spring clamp connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 25 | 9 | - | 4 | - | 1.491 | Spring clamp connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 2259 |
| - | No | 1 | 0 | 0 | 3 | - | - | 100 - 250 | 25 | 9 | - | 4 | - | - | Screw connection | DC | - | 4 kW | Motor Control | 3 | 25 A | 250 V | ||
Tiny WHSL | 234378284 |
| - | No | 1 | 0 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 30 | 18 | - | 7.5 | - | - | Spring clamp connection | AC/DC | 1SBL17 | 7.5 kW | Control Unit | 3 | 30 A | 100 → 250 V | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 28 | 12 | - | 5.5 | - | 3.729 | Spring clamp connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 4 | 48 - 130 | 48 - 130 | 48 - 130 | 400 | 265 | - | 132 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 4 | 0 | 380 - 440 | 380 - 380 | - | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | - | 220 - 220 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | - | 24 - 24 | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 240 - 240 | 240 - 240 | - | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | - | - | 17 - 30 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | 234378284 |
| - | No | 0 | 1 | 0 | 3 | 24 - 60 | 24 - 60 | 20 - 60 | 25 | 9 | - | 4 | - | 1.491 | Spring clamp connection | AC/DC | 1SBL13 | 5.5 kW | Control Unit | 3 | 25 A | 20 → 60 V dc | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | - | - | 24 - 41 | 20 | 9 | 9 | 4 | 4 | 2.237 | Other | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | 110 - 120 | 110 - 110 | - | 20 | 9 | 9 | 4 | 4 | 2.237 | Other | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | 120 - 120 | 120 - 120 | - | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | 110 - 120 | 110 - 110 | - | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | 24 - 24 | 24 - 24 | - | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Other | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | - | 24 - 24 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 1 | 3 | 380 - 440 | 380 - 380 | - | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | - | 110 - 110 | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - |