- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Degree of protection (IP) | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 21 |
| - | 43.5 | IP20 | - | - | - | 0 | 4 | - | - | EN25-40N-01 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | - | 17.3 kW | Safety | 4 | 25 A | 24 V | ||
Tiny WHSL | 25 |
| - | 43.5 | IP20 | - | - | - | 1 | 3 | - | - | ESB25-31N-06 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 17.3 kW | Safety | 4 | 25 A | 230 → 240 V | ||
Tiny WHSL | 2567 |
| - | 43.5 | IP20 | - | - | - | 1 | 3 | - | - | ESB63-31N-04 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 43.6 kW | Safety | 4 | 30 A | 110 V ac/dc | ||
Tiny WHSL | 26042043 |
| - | 43.5 | IP20 | - | - | - | 4 | 0 | - | - | ESB25-04N-14 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 17.3 kW | Safety | 4 | 25 A | 400-415 V ac/dc | ||
Tiny WHSL | 2893 |
| - | 43.5 | IP20 | - | - | - | 0 | 2 | - | - | ESB40-20N-06 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 9.2 kW | Safety | 2 | 40 A | 230 V ac | ||
Tiny WHSL | 32 |
| - | 43.5 | IP20 | - | - | - | 0 | 2 | - | - | ESB20-20N-05 | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | ESB | 4.6 kW | Safety | 2 | 20 A | 240 V ac | ||
Tiny WHSL | 31 |
| - | 43.5 | IP20 | - | - | - | 2 | 2 | - | - | ESB25-22N-06 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 1.3 kW | Safety | 4 | 25 A | 230 → 240 V | ||
Tiny WHSL | 10052044 |
| - | 43.5 | IP20 | - | - | - | 2 | 0 | - | - | ESB20-02N-05 | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | ESB | 4.6 kW | Safety | 2 | 20 A | 240 V ac | ||
Tiny WHSL | 10052044 |
| - | 43.5 | IP20 | - | - | - | 1 | 1 | - | - | ESB20-11N-14 | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | ESB | 4.6 kW | Safety | 2 | 20 A | 12 V ac/dc | ||
Tiny WHSL | 12072044 |
| - | 43.5 | IP20 | - | - | - | 2 | 0 | - | - | ESB16-02N-07 | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | ESB | 3.7 kW | Safety | 2 | 16 A | 400 V ac | ||
Tiny WHSL | 31 |
| - | 43.5 | IP20 | - | - | - | 1 | 1 | - | - | ESB16-11N-05 | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | ESB | 3.7 kW | Safety | 2 | 16 A | 240 V ac | ||
Tiny WHSL | 31 |
| - | 43.5 | IP20 | - | - | - | 1 | 1 | - | - | ESB16-11N-14 | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | ESB | 3.7 kW | Safety | 2 | 16 A | 12 V ac/dc | ||
Tiny WHSL | 10052044 |
| - | 43.5 | IP20 | - | - | - | 0 | 2 | - | - | ESB16-20N-05 | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | ESB | 3.7 kW | Safety | 2 | 16 A | 240 V ac | ||
Tiny WHSL | 22 |
| - | 43.5 | IP20 | - | - | - | 2 | 2 | - | - | ESB25-22N-14 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 5.8 kW | Safety | 4 | 25 A | 12 V ac/dc | ||
Tiny WHSL | 2576 |
| - | 43.5 | IP20 | - | - | - | 0 | 4 | - | - | ESB40-40N-04 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 2.77 kW | Safety | 4 | 40 A | 110 V ac | ||
Tiny WHSL | 2677 |
| - | 43.5 | IP20 | - | - | - | 0 | 4 | - | - | ESB40-40N-07 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | 2.77 kW | Safety | 4 | 40 A | 400 V ac | ||
Tiny WHSL | In Stock | - | - | - | - | No | 1 | 1 | - | - | 0 | 3 | - | 220 - 230 | 230 - 240 | - | - | 160 | 110 | 110 | 55 | 55 | - | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | 2066 |
| - | - | - | No | 0 | 0 | - | - | 0 | 4 | - | 24 - 60 | 24 - 60 | 20 - 60 | - | 45 | 26 | - | 11 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 1 | 0 | - | - | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | - | 25 | 9 | - | 4 | - | 1.491 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 2992 |
| - | - | - | No | 1 | 1 | - | - | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | - | 105 | 65 | - | 30 | - | - | Screw connection | AC/DC | 1SBL3 | 37 kW | Control Unit | 3 | 105 A | 100 → 250 V |