- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Voltage type for actuating | Series | Power Rating | Function | Interface | Number of Poles | Contact Current Rating | Coil Voltage | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | - | - | AC | - | - | - | No | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 230 - 240 | 240 - 260 | - | - | AC | - | - | - | No | - | - | - | - | ||
Tiny WHSL | 37 |
| - | 43.5 | IP20 | - | - | - | - | 0 | 2 | ESB16-20N-01 | - | - | - | 250 - 250 | - | ESB | 3.7 kW | Safety | - | 2 | 16 A | 24 V ac/dc | - | ||
Tiny WHSL | 23 |
| - | 43.5 | IP20 | - | - | - | - | 0 | 4 | ESB25-40N-01 | - | - | - | 400 - 400 | - | ESB | 17.3 kW | Safety | - | 4 | 25 A | 24 V | - | ||
Tiny WHSL | 2598 |
| - | 43.5 | IP20 | - | - | - | - | 0 | 4 | ESB40-40N-01 | - | - | - | 400 - 400 | - | ESB | 2.77 kW | Safety | - | 4 | 30 A | 24 V | - | ||
Tiny WHSL | 33 |
| - | 43.5 | IP20 | - | - | - | - | 0 | 2 | ESB16-20N-14 | - | - | - | 250 - 250 | - | ESB | 3.7 kW | Safety | - | 2 | 16 A | 12 V ac/dc | - | ||
Tiny WHSL | 20 |
| - | 43.5 | IP20 | - | - | - | - | 0 | 2 | ESB16-20N-03 | - | - | - | 250 - 250 | - | ESB | 3.7 kW | Safety | - | 2 | 16 A | 48 V | - | ||
Tiny WHSL | 2201 |
| - | 43.5 | IP20 | - | - | - | - | 0 | 3 | ESB40-30N-01 | - | - | - | 400 - 400 | - | ESB | 2.77 kW | Safety | - | 3 | 22 A | 24 V | - | ||
Tiny WHSL | 2377 |
| - | 43.5 | IP20 | - | - | - | - | 0 | 3 | ESB63-30N-06 | - | - | - | 400 - 400 | - | ESB | 43.6 kW | Safety | - | 3 | 63 A | 230 V ac | - | ||
Tiny WHSL | In Stock | - | - | - | - | ABB | 1SNA645072R0000 | - | - | - | - | - | - | - | 24 - 24 | - | DC | - | - | - | Yes | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 | 2 | - | - | - | 220 - 240 | 220 - 240 | - | - | AC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0 | 4 | - | - | - | - | - | 24 - 24 | - | DC | - | - | - | No | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1 | 3 | - | - | - | 110 - 127 | 110 - 127 | - | - | AC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1 | 3 | - | - | - | 24 - 60 | 24 - 60 | 20 - 60 | - | AC/DC | - | - | - | No | - | - | - | - | ||
Tiny WHSL | 2393 |
| - | - | - | - | - | 3 | 5 | - | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | AC/DC | - | - | - | No | - | 6 A | - | 130 V dc | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0 | 4 | - | - | - | - | - | 17 - 32 | - | DC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 | 2 | - | - | - | 100 - 250 | 100 - 250 | 100 - 250 | - | AC/DC | - | - | - | No | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1 | 3 | - | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | AC/DC | - | - | - | No | - | - | - | - | ||
Tiny WHSL | 2646 |
| - | - | - | - | - | 2 | 6 | - | - | AL-1 | - | - | 17 - 32 | - | DC | - | - | - | - | - | 4 A | - | 17 → 32 V DC |