- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Range | Series | Termination | Power Rating | Depth | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Auxiliary Contacts | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 48 |
| - | - | - | +70°C | -40°C | AF09 | AF | - | 4 kW | 77mm | 3 | 7 A | Screw | 110 V dc | - | 86mm | 45mm | ||
Tiny WHSL | 69 |
| - | - | - | +70°C | -40°C | AF09-30-01-13 | AF | - | 4 kW | 77mm | 3 | 9 A | Screw | 230 V ac | - | 86mm | 45mm | ||
Tiny WHSL | 72 |
| - | - | - | +70°C | -40°C | AF16-30-01-13 | AF | - | 7.5 kW | 77mm | 3 | 10.5 A | Screw | 230 V ac | - | 80mm | 45mm | ||
Tiny WHSL | 57 |
| - | - | - | +70°C | -40°C | AF12Z-30-01-21 | AF | - | 5.5 kW | 77mm | 3 | 9 A | Screw | 60 V dc | - | 80mm | 45mm | ||
Tiny WHSL | 2319 |
| - | - | - | +70°C | -40°C | AF38 | AF | - | 18.5 kW | 86mm | 3 | 24 A | Screw | 230 V ac | - | 86mm | 45mm | ||
Tiny WHSL | 2717 |
| - | - | - | +70°C | -40°C | AF30 | AF | - | 15 kW | 86mm | 3 | 21 A | Screw | 110 V ac/dc | - | 86mm | 45mm | ||
Tiny WHSL | 71 |
| - | - | - | +70°C | -40°C | AF12 | AF | - | 5.5 kW | 77mm | 3 | 9 A | Screw | 230 V ac | - | 80mm | 45mm | ||
Tiny WHSL | 2062 |
| - | - | - | +70°C | -40°C | AF26 | AF | - | 11 kW | 86mm | 3 | 45 A | Screw | 24 V ac/dc | - | 86mm | 45mm | ||
Tiny WHSL | 2341 |
| - | - | - | +70°C | -40°C | AF30 | AF | - | 15 kW | 86mm | 3 | 21 A | Screw | 24 V ac/dc | - | 86mm | 45mm | ||
Tiny WHSL | 63 |
| - | - | - | +70°C | -40°C | AF09 | AF | - | 4 kW | 77mm | 3 | 7 A | Screw | 48 → 130 V ac/dc | - | 86mm | 45mm | ||
Tiny WHSL | 2943 |
| - | - | - | +70°C | -40°C | AF16Z | AF | - | 7.5 kW | 77mm | 3 | 10.5 A | Screw | 60 V dc | - | 80mm | 45mm | ||
Tiny WHSL | 48 |
| - | - | - | +70°C | -40°C | AF Range | NF | - | - | 77mm | 4 | 6 A | Screw | 20 → 60 V dc, 24 → 60 V ac | - | 80mm | 45mm | ||
Tiny WHSL | 53 |
| - | - | - | +70°C | -40°C | AF Range | NF | - | - | 77mm | 4 | 6 A | Screw | 110 V ac | - | 80mm | 45mm | ||
Tiny WHSL | 69 |
| - | - | - | +70°C | -40°C | AF09 | AF | - | 4 kW | 77mm | 4 | 25 A | Screw | 110 V ac/dc | - | 80mm | 45mm | ||
Tiny WHSL | 22537866 |
| - | - | - | +70°C | -40°C | AF09 | AF | - | 4 kW | 77mm | 3 | 7 A | Screw | 12 → 20 V dc | - | 80mm | 45mm | ||
Tiny WHSL | 72 |
| - | - | - | +70°C | -40°C | AF09 | AF | - | 4 kW | 77mm | 4 | 25 A | Screw | 230 V ac | - | 80mm | 45mm | ||
Tiny WHSL | 57 |
| - | - | - | +70°C | -40°C | AF16 | AF | - | 7.5 kW | 77mm | 4 | 30 A | Screw | 230 V ac | - | 80mm | 45mm | ||
Tiny WHSL | 2546 |
| - | - | - | +70°C | -40°C | AF09 | AF | - | 4 kW | 77mm | 4 | 25 A | Screw | 24 V ac/dc | - | 80mm | 45mm | ||
Tiny WHSL | 66 |
| - | - | - | +70°C | -40°C | AF09 | AF | - | 4 kW | 77mm | 4 | 7 A | Screw | 24 V ac/dc | - | 86mm | 45mm | ||
Tiny WHSL | In Stock | - | - | ABB | MC1A-3-01-AT-J | - | - | - | - | Screw | - | - | - | - | - | 110-120 VAC | 1NC | - | - |