- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Range | Series | Power Rating | Depth | Function | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2873 |
| - | - | - | UA | 1SBL37 | - | - | Installation Contactor | 3 | - | - | 230 → 260 V | - | - | ||
Tiny WHSL | 2358 |
| - | - | - | AL-2 | 1SBL3 | 30 kW | - | Motor Control | 3 | 4 A | - | 152 → 264 V DC | - | - | ||
Tiny WHSL | 2008 |
| - | - | - | UA | 1SBL2 | - | - | - | 3 | 4 A | - | 24 V | - | - | ||
Tiny WHSL | 2897 |
| - | - | - | UA | 1SBL35 | - | - | Installation Contactor | 3 | 4 A | - | 24 V | - | - | ||
Tiny WHSL | 746 |
| - | - | - | A-3 | 1SBL33 | - | - | Installation Contactor | 4 | - | - | 100 → 250 V | - | - | ||
Tiny WHSL | 2791 |
| - | - | - | UA | 1SBL28 | - | - | Installation Contactor | 3 | 4 A | - | 400 → 440 V | - | - | ||
Tiny WHSL | 2162 |
| - | - | - | UA | 1SBL35 | - | - | Installation Contactor | 3 | - | - | 190 → 220 V | - | - | ||
Tiny WHSL | 2065 |
| - | - | - | UA | 1SBL24 | - | - | Installation Contactor | 3 | 4 A | - | 400 → 440 V | - | - | ||
Tiny WHSL | 2435 |
| - | - | - | AF-B - 2 | 1SBL23 | - | - | Installation Contactor | 4 | - | - | 48 → 130 V | - | - | ||
Tiny WHSL | 2162 |
| - | - | - | UA | 1SBL2 | - | - | - | 3 | 4 A | - | 230 → 240 V | - | - | ||
Tiny WHSL | 18 |
| - | +55°C | -25°C | B6 | B | 4 kW | 46.5mm | - | 3 | 9 A | Screw | 240 V ac | 57.5mm | 96.5mm | ||
Tiny WHSL | 34 |
| - | +55°C | -25°C | B7S-30-10-1.7-71 | B | 5.5 kW | 46.5mm | - | 3 | 9 A | Screw | 24 V dc | 57.5mm | 52.5mm | ||
![]() VB6-30-10-80 ABB | 42 |
| - | +55°C | -25°C | VB6-30-01-80 | VB | 4 kW | 46.5mm | - | 3 | 9 A | Screw | 240 V ac | 57.5mm | 96.5mm | ||
Tiny WHSL | 2154 |
| - | - | - | AF40-30-11-13 | AF | 185 kW | - | - | 3 | 70 A | - | 100 → 250 V | - | - | ||
Tiny WHSL | 2053 |
| - | - | - | AF96-30-00-14 | AF | 45 kW | - | - | 3 | 115 A | - | 250 → 500 V | - | - | ||
Tiny WHSL | 2991 |
| - | - | - | AF52-30-11-11 | AF | 30 kW | - | - | 3 | 53 A | - | 24 V | - | - | ||
Tiny WHSL | 2023 |
| - | - | - | - | 1SBL24 | - | - | Control Unit | 3 | 6 A | - | 110 → 120 V | - | - | ||
Tiny WHSL | 19 |
| - | - | - | K6 | - | - | - | - | - | 4 A | - | - | - | - | ||
Tiny WHSL | 27468252 |
| - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 48 V ac | - | - | ||
Tiny WHSL | 27468252 |
| - | - | - | - | GJL121 | 4 kW | - | Control Unit | 3 | 20 A | - | 110 → 125 V dc | - | - |