- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Modular version | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Termination | Power Rating | Function | Interface | Number of Poles | Contact Current Rating | Coil Voltage | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NS44E-26 ABB | In Stock | - | - | - | ABB | NS44E-26 | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 8 | - | 230 VAC | 4NO, 4NC | ||
![]() NS71E-25 ABB | In Stock | - | - | - | ABB | NS71E-25 | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 8 | - | 220 VAC | 7NO, 1NC | ||
![]() NS71E-26 ABB | In Stock | - | - | - | ABB | NS71E-26 | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 8 | - | 230 VAC | 7NO, 1NC | ||
![]() NS80E-20 ABB | In Stock | - | - | - | ABB | NS80E-20 | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 8 | - | 24 VAC | 8NO | ||
![]() NSL40E-81 ABB | In Stock | - | - | - | ABB | NSL40E-81 | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 4 | - | 24 VDC | 4NO | ||
Tiny WHSL | In Stock | - | - | - | ABB | TAL9-40-00-55RT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 4 | - | 50-90 VDC | - | ||
![]() K6-22Z-P01 ABB | In Stock | - | - | - | ABB | K6-22Z-P01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | 24 VAC | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 | 2 | - | - | - | - | 51 - 90 | - | - | - | - | - | - | - | DC | - | - | - | - | No | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | 1 | 0 | 0 | 3 | 24 - 24 | 24 - 24 | - | 25 | 9 | - | 4 | - | 1.491 | Screw connection | AC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 | 2 | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | No | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | 0 | 0 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 45 | 26 | - | 11 | - | 7.457 | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | 0 | 0 | 0 | 4 | 230 - 230 | 240 - 240 | - | 25 | 9 | - | 4 | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | 1 | 0 | 0 | 3 | - | - | 17 - 32 | 12 | 9 | - | 4 | - | 1.491 | PCB connection | DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | 1 | 0 | 0 | 3 | 24 - 24 | 24 - 24 | - | 16 | 8 | - | 4 | - | 1.491 | Screw connection | AC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 220 - 230 | 230 - 240 | - | - | - | - | - | - | - | - | AC | - | - | - | - | No | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IP20 | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 0 - 0 | - | 11.5 | - | 5.5 | - | - | PCB connection | AC | - | - | - | Reversing contactor | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | 0 | 0 | 4 | 0 | 48 - 48 | 48 - 48 | - | 20 | 9 | 9 | 4 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 286462291 |
| - | IP20 | - | - | - | - | - | - | - | - | 380 - 415 | 380 - 415 | 0 - 0 | 8.5 | 8.5 | - | 4 | - | - | Screw connection | AC | GJL121 | - | 4 kW | Control Unit | - | 3 | 20 A | 380 → 415 V ac | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IP20 | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 8.5 | - | - | - | - | - | PCB connection | DC | - | - | - | Reversing contactor | - | - | - | - | - |