- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Modular version | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | Special Features | Type of electrical connection of main circuit | Voltage type for actuating | Series | Termination | Power Rating | Function | Interface | Number of Poles | Contact Current Rating | Product Type | Coil Voltage | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 286462291 |
| - | - | - | - | No | - | 0 | 1 | 0 | 3 | - | - | 110 - 110 | 20 | 11 | - | 5.5 | - | 2.237 | - | - | Screw connection | DC | GJL131 | - | 5.5 kW | Control Unit | - | 3 | 20 A | - | 110 → 125 V dc | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | 220 - 220 | 230 - 230 | - | 25 | 9 | - | 4 | - | 1.491 | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IP20 | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 0 - 0 | 8.5 | 8.5 | - | 4 | - | - | - | - | Screw connection | AC | - | - | - | Reversing contactor | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | 0 | 0 | 0 | 4 | 24 - 60 | 24 - 60 | 20 - 60 | 275 | 190 | - | 90 | - | - | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 1 | 3 | - | - | 100 - 250 | 100 - 250 | 24 - 24 | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | No | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 | 2 | - | - | - | - | 24 - 24 | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | No | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 1 | 7 | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | No | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | 0 | 0 | 2 | 2 | 415 - 480 | 415 - 415 | - | 20 | 12 | 9 | 5.5 | 4 | 2.237 | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | 2 | 1 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 200 | 146 | - | 75 | - | 37.285 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 33572295 |
| - | - | - | - | No | - | 1 | 0 | 0 | 3 | 48 - 48 | 48 - 48 | - | 20 | 11 | - | 5.5 | - | 2.237 | - | - | PCB connection | AC | GJL131 | - | 5.5 kW | Control Unit | - | 3 | 12 A | - | 48 V ac | - | ||
Tiny WHSL | 33572295 |
| - | IP20 | - | - | - | - | - | - | - | - | 42 - 42 | 42 - 42 | 0 - 0 | 8.5 | 8.5 | - | 4 | - | - | - | - | Screw connection | AC | GJL121 | - | 4 kW | Control Unit | - | 3 | 20 A | - | 42 V ac | - | ||
Tiny WHSL | In Stock | - | - | - | ABB | MCRA-0-31-AT-6 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 4 | - | - | 220-230 VAC | 3NO, 1NC | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K6-40E-84 ABB | In Stock | - | - | - | ABB | K6-40E-84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 poles with various contact combinations | - | - | - | - | - | - | - | - | - | Contactors | - | - | ||
Tiny WHSL | In Stock | - | - | - | ABB | AF503011RT-72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact, space saving design | - | - | - | - | - | - | - | - | - | Contactors | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal type: Screw terminals | - | - | - | - | - | - | - | - | - | Contactors | - | - |