- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Interface | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 0 | 4 | 100 - 250 | 100 - 250 | 100 - 250 | 25 | 9 | - | 4 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | 234378261 |
| - | - | No | 0 | 1 | 0 | 3 | 380 - 415 | 380 - 415 | - | 16 | 8 | - | 4 | - | 1.491 | PCB connection | AC | GJL121 | 4 kW | Control Unit | - | 3 | 20 A | 380 → 415 V ac | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 2 | 0 | 4 | 48 - 130 | 48 - 130 | 48 - 130 | 275 | 190 | - | 90 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 230 - 240 | 240 - 260 | - | - | - | - | - | - | - | - | AC | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1 | 3 | - | - | 220 - 277 | 220 - 277 | - | - | - | - | - | - | - | - | AC | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0 | 4 | - | - | 500 - 600 | 500 - 600 | - | - | - | - | - | - | - | - | AC | - | - | - | No | - | - | - | ||
Tiny WHSL | 234378261 |
| - | - | No | 0 | 1 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 25 | 9 | - | 4 | - | 1.491 | Spring clamp connection | AC/DC | 1SBL13 | 4 kW | Control Unit | - | 3 | 25 A | 48 → 130 V | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 600 | 400 | - | 200 | - | 111.855 | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IP20 | - | - | - | - | - | 0 - 0 | 0 - 0 | 17 - 32 | 8.5 | - | - | - | - | - | PCB connection | DC | - | - | Reversing contactor | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IP20 | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 8.5 | - | - | 4 | - | - | Screw connection | DC | - | - | Reversing contactor | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 1 | 0 | 3 | 110 - 110 | 110 - 110 | - | 28 | 12 | - | 5.5 | - | 3.729 | Screw connection | AC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 2 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 225 | 146 | - | 75 | - | 37.285 | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 0 | 4 | 230 - 230 | 240 - 240 | - | 30 | 18 | - | 7.5 | - | - | Screw connection | AC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 1 | 0 | 0 | 3 | - | - | 77 - 137 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 1 | 1 | 0 | 1 | 100 - 250 | 100 - 250 | 100 - 250 | - | - | - | - | - | - | Rail connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 1 | 1 | 0 | 1 | 100 - 250 | 100 - 250 | 100 - 250 | - | - | - | - | - | - | Rail connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 1 | 0 | 3 | - | - | 24 - 24 | 20 | 9 | 9 | 4 | 4 | 2.237 | Other | DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 1 | 0 | 3 | 220 - 220 | 230 - 230 | - | 28 | 12 | - | 5.5 | - | 3.729 | Screw connection | AC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 250 | 190 | - | 90 | - | 44.742 | Screw connection | AC/DC | - | - | - | - | - | - | - |