- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Manufacturer | Manufacturer Part Number | Range | Series | Termination | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage | Control Voltage | Auxiliary Contacts |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | ABB | MC1A-3-01-AT-J | - | - | Screw | - | - | - | - | 110-120 VAC | - | 1NC | ||
Tiny WHSL | 2126 |
| - | - | - | AF80-22-00-13 | AF | - | 45 kW | - | 4 | 80 A | 100 → 250 V | - | - | ||
Tiny WHSL | 2885 |
| - | - | - | AF40-22-00-13 | AF | - | 22 kW | - | 4 | 70 A | 100 → 250 V | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | A50-30-11 | A Line | - | 25 kW | - | 3 | 100 A | 110 V | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | AF Range | - | - | - | - | - | - | - | 60 V dc | - | ||
Tiny WHSL | 22 |
| - | - | - | AS16-30-10-20 | - | - | 7.5 kW | - | 3 | 15.7 A | 24 V | - | - | ||
Tiny WHSL | 16 |
| - | - | - | AS12-30-01-26 | - | - | 5.5 kW | - | 3 | 24 A | 230 V | - | - | ||
Tiny WHSL | 21 |
| - | - | - | AS16-30-10-26 | - | - | 7.5 kW | - | 3 | 15.7 A | 230 V | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | A26-30-01 | A Line | - | 15 kW | - | 3 | 26 A | 110 V | - | - | ||
Tiny WHSL | 862 |
| - | - | - | AF205-30-11-14 | AF | - | 110 kW | - | 3 | 275 A | 500 V | - | - | ||
Tiny WHSL | 998 |
| - | - | - | AF190-30-11-14 | AF | - | 90 kW | - | 3 | 250 A | 500 V | - | - | ||
Tiny WHSL | 2483 |
| - | - | - | AF116-40-11-13 | AF | - | 55 kW | - | 4 | 160 A | 250 V | - | - | ||
Tiny WHSL | 978 |
| - | - | - | AF265-30-11-14 | AF | - | 132 kW | - | 3 | 350 A | 500 V | - | - | ||
![]() A16-22-00-84 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | ABB | MC1A-3-10-AT-N | - | - | Screw | - | - | - | - | 240-277 VAC | - | 1NO | ||
Tiny WHSL | In Stock | - | - | ABB | MC2C-3-10-AT-WJ | - | - | Screw | - | - | - | - | 110 VDC | - | 1NO | ||
Tiny WHSL | In Stock | - | - | ABB | MC1A-4-00-AT-N | - | - | Screw | - | - | - | - | 240-277 VAC | - | None | ||
Tiny WHSL | 965 |
| - | - | - | - | 1SBL35 | - | 30 kW | Control Unit | 4 | 100 A | 40 → 130 V | - | - | ||
Tiny WHSL | 569 |
| - | - | - | - | 1SBL41 | - | 37 kW | Control Unit | 3 | 75 A | 40 → 130 V | - | - |