- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2692 |
| - | 1SBL41 | - | Control Unit | 3 | 100 A | 220 → 230 V ac | ||
Tiny WHSL | 2445 |
| - | 1SBL41 | - | Control Unit | 3 | 75 A | 380 → 400 V | ||
Tiny WHSL | 637 |
| - | 1SBL35 | 30 kW | Control Unit | 4 | 100 A | 100 To 250 V | ||
Tiny WHSL | 2400 |
| - | 1SBL37 | 30 kW | Control Unit | 3 | 65 A | 20 → 60 V dc | ||
Tiny WHSL | 2415 |
| - | 1SBL37 | - | Control Unit | 3 | 63 A | 380 → 400 V ac | ||
Tiny WHSL | 2212 |
| - | 1SBL36 | 30 kW | Control Unit | 3 | 100 A | 48 → 130 V | ||
Tiny WHSL | 958 |
| - | 1SBL41 | 37 kW | Control Unit | 3 | 75 A | 20 → 60 V dc | ||
Tiny WHSL | 756 |
| - | 1SBL41 | - | Control Unit | 3 | 100 A | 48 V dc | ||
Tiny WHSL | 753 |
| - | 1SBL41 | 40 kW | Control Unit | 4 | 125 A | 20 → 60 V dc | ||
Tiny WHSL | 24416243 |
| - | 1SBL10 | 4 kW | Control Unit | 3 | 9 A | 24 V ac | ||
Tiny WHSL | 24416243 |
| - | 1SBL10 | 4 kW | Control Unit | 3 | 9 A | 230 V ac | ||
Tiny WHSL | 33 |
| - | 1SBL11 | 5.5 kW | Control Unit | 3 | 12 A | 24 V dc | ||
Tiny WHSL | 24416243 |
| - | 1SBL12 | 7.5 kW | Control Unit | 3 | 16 A | 230 V ac | ||
Tiny WHSL | 57 |
| - | 1SBL10 | 4 kW | Control Unit | 3 | 9 A | 24 V dc | ||
Tiny WHSL | 129 |
| - | 1SBL12 | 7.5 kW | Control Unit | 3 | 16 A | 24 V dc | ||
Tiny WHSL | 2134 |
| - | 1SBL18 | - | Control Unit | 3 | 16 A | 230 → 240 V ac | ||
Tiny WHSL | 2852 |
| - | 1SBL23 | 15 kW | Control Unit | 3 | 45 A | 24 → 60 V ac/dc | ||
Tiny WHSL | 208336249 |
| - | 1SBL23 | 11 kW | Control Unit | 3 | 45 A | 100 → 250 V | ||
Tiny WHSL | 208336249 |
| - | 1SBL15 | 5.5 kW | Control Unit | 3 | 28 A | 250 → 500 V | ||
Tiny WHSL | 50 |
| - | 1SBL18 | - | Control Unit | 3 | 16 A | 230 → 240 V ac |