- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Range | Series | Power Rating | Depth | Function | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Input Current | Control Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 286462297 |
| - | - | - | - | - | GJL121 | 4 kW | - | Control Unit | 3 | 12 A | - | 24 V ac | - | - | - | - | ||
Tiny WHSL | 33572301 |
| - | - | - | - | - | GJL121 | 4 kW | - | Control Unit | 3 | 20 A | - | 60 V dc | - | - | - | - | ||
Tiny WHSL | 33572301 |
| - | - | - | - | - | GJL121 | 4 kW | - | Control Unit | 3 | 20 A | - | 60 V dc | - | - | - | - | ||
Tiny WHSL | 33572301 |
| - | - | - | - | - | GJL121 | 4 kW | - | Control Unit | 3 | 20 A | - | 12 V dc | - | - | - | - | ||
Tiny WHSL | 33572301 |
| - | - | - | - | - | GJL121 | 4 kW | - | Control Unit | 3 | 20 A | - | 12 V dc | - | - | - | - | ||
Tiny WHSL | 286462297 |
| - | - | - | - | - | GJL121 | 4 kW | - | Control Unit | 3 | 20 A | - | 48 V dc | - | - | - | - | ||
Tiny WHSL | 2439 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 24 V dc | - | - | - | - | ||
Tiny WHSL | 2130 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 32 V dc | - | - | - | - | ||
Tiny WHSL | 2869 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 220 → 240 V dc | - | - | - | - | ||
Tiny WHSL | 2409 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 110 → 125 V dc | - | - | - | - | ||
Tiny WHSL | 286462297 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 4 | 20 A | - | 220 → 240 V dc | - | - | - | - | ||
Tiny WHSL | 286462297 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 12 V dc | - | - | - | - | ||
Tiny WHSL | 33572301 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 60 V dc | - | - | - | - | ||
Tiny WHSL | 286462297 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 48 V dc | - | - | - | - | ||
Tiny WHSL | 2563 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 3 | 20 A | - | 48 V ac | - | - | - | - | ||
Tiny WHSL | 33572301 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 4 | 20 A | - | 42 V ac | - | - | - | - | ||
Tiny WHSL | 286462297 |
| - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | 4 | 20 A | - | 110 → 127 V ac | - | - | - | - | ||
Tiny WHSL | 85 |
| - | +55°C | -25°C | - | B6-30-10-01 | B | 4 kW | 46.5mm | - | 3 | 9 A | Screw | 24 V ac | - | - | 57.5mm | 52.5mm | ||
Tiny WHSL | 89 |
| - | +55°C | -25°C | DIN Rail Mount | B6 | B | 4 kW | 46.5mm | - | 3 | 9 A | Screw | 230 V ac | 20A | 220 → 240 V ac | 57.5mm | 52.5mm | ||
Tiny WHSL | 553 |
| - | - | - | - | - | 1SBL3 | 45 kW | - | Control Unit | 4 | 125 A | - | 48 → 130 V | - | - | - | - |