- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Contact Materials | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Modular version | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS | Type of electrical connection of main circuit | Voltage type for actuating | Series | Termination | Power Rating | Function | Interface | Number of Poles | Contact Current Rating | Coil Voltage | Control Voltage | Contact Configuration | Contacts |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | 24 - 60 | 24 - 60 | 20 - 60 | - | - | - | - | - | - | AC/DC | - | - | - | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0 | 4 | - | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | - | - | - | - | - | AC/DC | - | - | - | - | No | - | - | - | - | - | - | ||
Tiny WHSL | 23437866 |
| - | - | - | - | - | - | - | - | - | - | 4 | 4 | - | - | AF-1 | 24 - 60 | 24 - 60 | 20 - 60 | - | - | - | - | - | - | AC/DC | - | - | - | - | No | - | 4 A | - | 20 → 60 V DC | - | - | ||
Tiny WHSL | 23437866 |
| - | - | - | - | - | - | - | - | - | - | 0 | 8 | - | - | AF-1 | 48 - 130 | 48 - 130 | 48 - 130 | - | - | - | - | - | - | AC/DC | - | - | - | - | No | - | 4 A | - | 48 → 130 V | - | - | ||
Tiny WHSL | 2962 |
| - | DIN Rail | - | - | - | ABB | 1SNA645518R0500 | - | - | - | 0 | 1 | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | - | - | - | AC/DC | R600 | - | - | - | Yes | - | - | 24V ac/dc | - | SPST | - | ||
Tiny WHSL | 2834 |
| - | DIN Rail | - | - | - | ABB | 1SNA645506R0200 | 60V ac/dc | - | - | 0 | 0 | - | - | - | 48 - 60 | 24 - 60 | 48 - 60 | - | - | - | - | - | - | AC/DC | R600 | - | - | - | Yes | - | - | 48 → 60V ac/dc | - | SPDT | - | ||
Tiny WHSL | 23437866 |
| - | - | - | - | - | - | - | - | - | - | 0 | 4 | - | - | AF-1 | 100 - 250 | 100 - 250 | 100 - 250 | - | - | - | - | - | - | AC/DC | - | - | - | - | No | - | 4 A | - | 100 → 250 V DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | No | - | 2 | 2 | 0 | 3 | - | - | - | 12 - 20 | 25 | 9 | 4 | 1.491 | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437866 |
| - | - | - | - | - | - | - | - | No | - | 0 | 1 | 0 | 3 | AF-B - 1 | - | - | 20 - 60 | 25 | 9 | 4 | - | - | Screw connection | DC | 1SBL13 | - | - | Installation Contactor | - | 3 | 4 A | 240to 60 V | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CCC, CSA, cUR, UR, VDE | - | Plastic | ABB | 1SVR405611R6100 | - | - | Plug In | 0 | 0 | - | - | - | - | - | 48 - 48 | - | - | - | - | Yes | - | DC | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | DPDT | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | No | - | 1 | 0 | 0 | 3 | - | 230 - 230 | 230 - 230 | - | 22 | 9 | 4 | 3.729 | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CCC, CSA, cUR, UR, VDE | - | Plastic | ABB | 1SVR405613R5000 | - | - | Plug In | 0 | 0 | - | - | - | 48 - 48 | 48 - 48 | - | - | - | - | - | Yes | - | AC | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | 4PDT | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | Silver Nickel Alloy | Plastic | ABB | 1SVR405621R8100 | - | - | Plug In | 0 | 0 | - | - | - | - | - | 110 - 110 | - | - | - | - | - | - | DC | - | Socket | - | - | - | - | - | - | - | - | DPDT | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | Silver Nickel Alloy | Plastic | ABB | 1SVR405622R6000 | - | - | Plug In | 0 | 0 | - | - | - | - | - | 48 - 48 | - | - | - | - | - | - | DC | - | Socket | - | - | - | - | - | - | - | - | 3PDT | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | - | No | - | 2 | 2 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 28 | 12 | 5.5 | 3.729 | - | Screw connection | AC/DC | 1SBL15 | - | 5.5 kW | Control Unit | - | 3 | 28 A | 24 → 60 V ac/dc | - | - | - | ||
Tiny WHSL | 2153 |
| - | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 4 | AF-B - 2 | - | - | 48 - 130 | 45 | 26 | 11 | - | - | Screw connection | DC | 1SBL2 | - | 11 kW | Motor Control | - | 4 | - | 48 → 130 V | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 4 | - | 48 - 130 | 24 - 60 | 48 - 130 | 50 | 38 | 18.5 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2113 |
| - | - | - | - | - | - | - | - | No | - | 0 | 0 | 0 | 4 | - | 24 - 60 | 24 - 60 | 20 - 60 | 125 | 80 | 37 | - | - | Screw connection | AC/DC | 1SBL3 | - | 45 kW | Control Unit | - | 4 | 125 A | 24 → 60 V ac/dc | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | No | - | 0 | 0 | 2 | 2 | - | - | - | 17 - 32 | 30 | 17 | 7.5 | - | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | No | - | 2 | 2 | 0 | 4 | - | 48 - 130 | 48 - 130 | 48 - 130 | 160 | 116 | 55 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - |