- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Degree of protection (IP) | Number of contacts as normally closed contact | Number of contacts as normally open contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | IP21 | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2759 |
| - | - | IP20 | - | - | - | 220 - 240 | 220 - 240 | 0 - 0 | - | - | - | - | Screw connection | AC | GJL131 | 5.5 kW | Reversing contactor | 3 | 20 A | 220 → 240 V ac | ||
Tiny WHSL | 2416 |
| - | - | IP20 | - | - | - | 24 - 24 | 24 - 24 | 0 - 0 | - | 20 | 11.5 | 5.5 | PCB connection | AC | GJL131 | 5.5 kW | Reversing contactor | 3 | 20 A | 24 V ac | ||
Tiny WHSL | 38 |
| - | 43.5 | IP20 | 2 | 0 | ESB20-02N-01 | - | - | - | 250 - 250 | - | - | - | - | - | ESB | 1.3 kW | Safety | 2 | 20 A | 24 V | ||
Tiny WHSL | In Stock | - | - | 58 | IP20 | 2 | 0 | - | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 22 |
| - | 43.5 | IP20 | 1 | 3 | ESB25-31N-02 | - | - | - | 400 - 400 | - | - | - | - | - | ESB | 17.3 kW | Safety | 4 | 25 A | 42 V | ||
Tiny WHSL | 2306 |
| - | 43.5 | IP20 | 0 | 2 | ESB63-20N-01 | - | - | - | 400 - 400 | - | - | - | - | - | ESB | 14.5 kW | Safety | 2 | 63 A | 24 V | ||
Tiny WHSL | 22 |
| - | 43.5 | IP20 | 4 | 0 | ESB25-04N-04 | - | - | - | 400 - 400 | - | - | - | - | - | ESB | 17.3 kW | Safety | 4 | 25 A | 110 → 120 V | ||
Tiny WHSL | 2671 |
| - | 43.5 | IP20 | 2 | 2 | ESB40-22N-01 | - | - | - | 400 - 400 | - | - | - | - | - | ESB | 9.2 kW | Safety | 4 | 30 A | 24 V | ||
Tiny WHSL | 2153 |
| - | 43.5 | IP20 | 1 | 3 | ESB40-31N-01 | - | - | - | 400 - 400 | - | - | - | - | - | ESB | 2.77 kW | Safety | 4 | 30 A | 24 V | ||
Tiny WHSL | In Stock | - | - | 43.5 | IP20 | 0 | 4 | - | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26042043 |
| - | 43.5 | IP20 | 0 | 4 | ESB25-40N-02 | - | - | - | 400 - 400 | - | - | - | - | - | ESB | 17.3 kW | Safety | 4 | 25 A | 42 V | ||
Tiny WHSL | 2756 |
| - | 43.5 | IP20 | 0 | 4 | ESB63-40N-14 | - | - | - | 400 - 400 | - | - | - | - | - | ESB | 43.6 kW | Safety | 4 | 63 A | 12 V ac/dc | ||
Tiny WHSL | 21 |
| - | 43.5 | IP20 | 2 | 0 | ESB16-02N-14 | - | - | - | 250 - 250 | - | - | - | - | - | ESB | 3.7 kW | Safety | 2 | 16 A | 12 V ac/dc | ||
Tiny WHSL | 68 |
| - | 43.5 | IP20 | 0 | 2 | ESB20-20N-06 | - | - | - | 250 - 250 | - | - | - | - | - | ESB | 4.6 kW | Safety | 2 | 20 A | 230 V ac | ||
Tiny WHSL | 2895 |
| - | 43.5 | IP20 | 0 | 4 | ESB63-40N-06 | - | - | - | 400 - 400 | - | - | - | - | - | ESB | 43.6 kW | Safety | 4 | 63 A | 230 V ac/dc | ||
Tiny WHSL | 10052044 |
| - | 43.5 | IP20 | 1 | 1 | ESB16-11N-04 | - | - | - | 250 - 250 | - | - | - | - | - | ESB | 3.7 kW | Safety | 2 | 16 A | 110 V ac/dc | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 58 | IP20 | 4 | 0 | - | - | - | - | 220 - 400 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 58 | IP20 | 2 | 0 | - | - | - | - | 220 - 250 | - | - | - | - | - | - | - | - | - | - | - |