- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | No | 0 | 0 | 0 | 3 | 110 - 110 | 110 - 110 | - | 50 | 32 | 15 | - | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 0 | 0 | 0 | 3 | 220 - 220 | 230 - 230 | - | 50 | 38 | 18.5 | - | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 0 | 0 | 0 | 3 | 220 - 220 | 230 - 230 | - | 50 | 38 | 18.5 | - | Spring clamp connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 0 | 0 | 0 | 4 | 24 - 24 | 24 - 24 | - | 55 | 22 | 11 | - | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 0 | 0 | 0 | 3 | 110 - 110 | 110 - 110 | - | 45 | 26 | 11 | 7.457 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 2 | 1 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 250 | 190 | 90 | 44.742 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 2 | 1 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 250 | 190 | 90 | 44.742 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 2 | 1 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 200 | 146 | 75 | 37.285 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 2 | 1 | 0 | 3 | - | - | 24 - 60 | 700 | 460 | 250 | 149.14 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 2 | 1 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 700 | 460 | 250 | 149.14 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | 2 | 1 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 800 | 580 | 315 | 186.425 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IP20 | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 0 - 0 | 8.5 | 8.5 | 4 | - | Screw connection | AC | - | - | Reversing contactor | - | - | - | ||
Tiny WHSL | In Stock | - | - | IP20 | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 0 - 0 | 8.5 | - | - | - | PCB connection | AC | - | - | Reversing contactor | - | - | - | ||
Tiny WHSL | 2117 |
| - | IP20 | 1 | - | - | - | 0 | 3 | 24 - 24 | 24 - 24 | 0 - 0 | 11.5 | 12 | 5.5 | 2.237 | PCB connection | AC | GJL131 | 5.5 kW | Reversing contactor | 3 | 12 A | 24 V ac | ||
Tiny WHSL | In Stock | - | - | IP20 | - | - | - | - | - | - | 380 - 415 | 380 - 415 | 0 - 0 | 8.5 | 8.5 | 4 | - | PCB connection | AC | - | - | Reversing contactor | - | - | - | ||
Tiny WHSL | In Stock | - | - | IP21 | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2759 |
| - | IP20 | - | - | - | - | - | - | 220 - 240 | 220 - 240 | 0 - 0 | - | - | - | - | Screw connection | AC | GJL131 | 5.5 kW | Reversing contactor | 3 | 20 A | 220 → 240 V ac |