- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | - | 110 - 110 | 110 - 120 | - | 25 | 9 | 9 | 4 | 4 | - | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 1650 | 1050 | - | 560 | - | 335.565 | Rail connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 2229 |
| - | No | 0 | 1 | 0 | 3 | AL-1 | - | - | 17 - 32 | 30 | 17 | - | 7.5 | - | - | Screw connection | DC | 1SBL18 | - | Installation Contactor | 3 | 4 A | 17 → 32 V | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 600 | 400 | - | 200 | - | 111.855 | Rail connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | 1050 | 750 | - | 400 | - | 223.71 | Rail connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 27468272 |
| - | No | 1 | 0 | 0 | 3 | - | 48 - 48 | 48 - 48 | - | 16 | 8 | - | 4 | - | 1.491 | Screw connection | AC | GJL121 | 4 kW | Control Unit | 3 | 20 A | 48 V ac | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | 42 - 42 | 42 - 42 | - | 16 | 8 | - | 4 | - | 1.491 | Screw connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | 800 | 580 | - | 315 | - | 186.425 | Rail connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | 220 - 230 | 230 - 240 | - | 16 | 8 | - | 4 | - | 1.491 | Flat plug-in connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | - | - | 24 - 24 | 16 | 8 | - | 4 | - | 1.491 | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | 110 - 110 | 110 - 127 | - | 16 | 8 | - | 4 | - | 1.491 | Flat plug-in connection | AC | - | - | - | - | - | - | ||
Tiny WHSL | 234378284 |
| - | No | 0 | 1 | 0 | 3 | - | - | - | 220 - 220 | 16 | 8 | - | 4 | - | 1.491 | Screw connection | DC | GJL121 | 4 kW | Control Unit | 3 | 20 A | 220 → 240 V dc | ||
Tiny WHSL | 60 |
| - | No | 0 | 0 | 0 | 4 | - | 24 - 24 | 24 - 24 | - | 20 | 11 | - | 5.5 | - | 2.237 | Screw connection | AC | GJL131 | 5.5 kW | Control Unit | 4 | 20 A | 24 V ac | ||
Tiny WHSL | In Stock | - | - | Yes | 0 | 0 | 0 | 4 | - | 24 - 24 | 24 - 24 | 24 - 24 | 63 | 30 | - | 15 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 25 | 9 | - | 4 | - | 1.491 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 25 | 9 | - | 4 | - | 1.491 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | - | 48 - 130 | 48 - 130 | 48 - 130 | 30 | 18 | - | 7.5 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 25 | 9 | - | 4 | - | 1.491 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | - | 48 - 130 | 48 - 130 | 48 - 130 | 30 | 18 | - | 7.5 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 30 | 18 | - | 7.5 | - | - | Screw connection | AC/DC | - | - | - | - | - | - |