- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | 250 - 500 | 250 - 500 | 250 - 500 | 30 | 18 | 7.5 | - | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | 48 - 110 | 48 - 110 | 48 - 110 | 30 | 18 | 7.5 | - | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | 2527 |
| - | No | 0 | 0 | 2 | 2 | 100 - 250 | 100 - 250 | 100 - 250 | 45 | 26 | 11 | - | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | 2815 |
| - | No | 2 | 2 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 100 | 52 | 22 | - | Screw connection | AC/DC | 22 kW | Motor Control | 3 | 100 A | 500 V | ||
Tiny WHSL | 2254 |
| - | No | 2 | 2 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 70 | 40 | 18.5 | 18.643 | Screw connection | AC/DC | 18.5 kW | Motor Control | 3 | 70 A | 130 V | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 160 | 116 | 55 | 29.828 | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 130 | 96 | 45 | - | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 160 | 116 | 55 | 29.828 | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 130 | 96 | 45 | - | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | 24 - 60 | 24 - 60 | 20 - 60 | 160 | 116 | 55 | 29.828 | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 4 | 250 - 500 | 250 - 500 | 250 - 500 | 160 | 116 | 55 | - | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 4 | 250 - 500 | 250 - 500 | 250 - 500 | 160 | 116 | 55 | - | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 4 | 24 - 60 | 24 - 60 | 20 - 60 | 160 | 116 | 55 | - | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 4 | 24 - 60 | 24 - 60 | 20 - 60 | 160 | 116 | 55 | - | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 225 | 146 | 75 | 37.285 | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 275 | 190 | 90 | 44.742 | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 350 | 205 | 110 | 55.928 | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 500 | 305 | 160 | 93.213 | Rail connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 4 | 100 - 250 | 100 - 250 | 100 - 250 | 200 | 140 | 75 | - | Screw connection | AC/DC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 400 | 265 | 132 | 74.57 | Rail connection | AC/DC | - | - | - | - | - |