- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 275 | 190 | 90 | 44.742 | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 600 | 370 | 200 | 111.855 | Rail connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 1 | - | 48 - 130 | 48 - 130 | 48 - 130 | - | - | - | - | Rail connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 1 | - | - | - | 24 - 60 | - | - | - | - | Rail connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 4 | - | 100 - 250 | 100 - 250 | 100 - 250 | 500 | 305 | 160 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | - | - | 2 | 2 | - | - | - | 24 - 24 | 16 | 8 | 4 | - | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | - | - | 60 - 60 | 16 | 8 | 4 | 1.491 | PCB connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Yes | 1 | 0 | 0 | 3 | - | - | - | 24 - 24 | 20 | 11 | 5.5 | - | Flat plug-in connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 1 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 25 | 9 | 4 | 1.491 | Spring clamp connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 23437866 |
| - | No | 0 | 1 | 0 | 3 | AF-B - 1 | - | - | 20 - 60 | 28 | 12 | 5.5 | - | Screw connection | DC | 1SBL1 | 5.5 kW | Motor Control | 3 | 4 A | 20 → 60 V DC | ||
Tiny WHSL | 234378284 |
| - | No | 1 | 0 | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | 28 | 12 | 5.5 | 3.729 | Spring clamp connection | AC/DC | 1SBL15 | 5.5 kW | Control Unit | 3 | 28 A | 250 → 500 V | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 3 | - | - | - | 100 - 250 | 45 | 26 | 11 | - | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 50 | 32 | 15 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 0 | 4 | - | 250 - 500 | 250 - 500 | 250 - 500 | 50 | 38 | 18.5 | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | 2212 |
| - | No | 0 | 0 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 45 | 26 | 11 | 7.457 | Spring clamp connection | AC/DC | 1SBL23 | 11 kW | Control Unit | 3 | 45 A | 24 → 60 V ac/dc | ||
Tiny WHSL | In Stock | - | - | No | 0 | 0 | 2 | 2 | - | - | - | 12 - 20 | 50 | 38 | 18.5 | - | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 1 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | - | 30 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | 1 | 0 | 0 | 3 | - | - | - | 100 - 250 | 28 | 12 | 5.5 | - | Screw connection | DC | - | - | - | - | - | - | ||
Tiny WHSL | 2167 |
| - | No | 0 | 0 | 0 | 3 | - | - | - | 24 - 24 | 50 | 32 | 15 | - | Screw connection | DC | 1SBL2 | 18.5 kW | Control Unit | 3 | 50 A | 24 V dc | ||
Tiny WHSL | In Stock | - | - | No | 2 | 2 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 30 | 18 | 7.5 | - | Screw connection | AC/DC | - | - | - | - | - | - |