- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Shape | Package Cooled | Approvals | Base Product Number | Coil Voltage AC | Contact Materials | Current-Collector (Ic) (Max) | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rad Hardened | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS | Seal | Special Features | Test Conditions | Type of electrical connection of main circuit | Voltage Rated | Voltage type for actuating | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Power Rating | Pitch | Depth | Termination Style | Function | Number of Contacts | Failure Rate | Lead Spacing | Interface | Max Current Rating | Wire/Cable Type | Lead Style | Wire/Cable Gauge | Number of Poles | Input Type | Power - Max | Contact Current Rating | Terminal Type | Product Type | Coil Voltage | Coil Type | Connector Type A | Voltage - Collector Emitter Breakdown (Max) | Stripping Length | Vce(on) (Max) @ Vge, Ic | IGBT Type | Gate Charge | Current - Collector Pulsed (Icm) | Td (on/off) @ 25°C | Switching Energy | Control Voltage | Contact Configuration | Reverse Recovery Time (trr) | Features | Coil Suppression Diode | Auxiliary Contacts | Voltage Rating (VAC) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 kW | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 3 | - | - | 70 A | - | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2934 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 4 | - | - | - | - | - | - | 100 - 250 | 100 - 250 | 100 - 250 | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437836 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF09Z-22-00-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | AF | - | 0.25 % | - | 50 ppm/°C | - | 96.5 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 4 | - | - | 25 A | - | - | 12 → 20 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
Tiny WHSL | 23437836 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 0 | 0 | 4 | - | - | - | - | - | - | 20 - 60 | 25 | 9 | 4 | - | - | - | - | - | Screw connection | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 4 | - | - | 25 A | - | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2345 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 5 | - | - | - | - | - | - | 100 - 250 | 100 - 250 | 100 - 250 | - | - | - | - | Non-Compliant | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V dc | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2696 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 6 | - | - | - | - | - | - | - | - | 12 - 20 | - | - | - | - | Non-Compliant | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V dc | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437836 |
| - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | 20 - 60 | - | - | - | - | Non-Compliant | - | - | - | - | - | DC | - | - | - | - | - | Crimp | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | No | 3 A | Hook-up Wire | - | 26 AWG | - | - | - | 6 A | - | - | - | - | Circular | - | - | - | - | - | - | - | - | 60 V dc | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2441 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF80-30-11-13 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | - | - | 37 kW | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 3 | - | - | 125 A | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 19 |
| - | - | Push Pin | - | - | - | - | Aluminium | Fins, Square | ASIC | - | - | - | - | - | - | - | - | +70°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | AF Range | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | NF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77mm | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 6 A | Screw | - | 20 → 60 V dc, 24 → 60 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.005 mm | 40.005 mm | - | - | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | AF Range | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77mm | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 6 A | Screw | - | 20 → 60 V dc, 24 → 60 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | 45mm | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | AF16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 kW | - | 77mm | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 30 A | Screw | - | 110 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | 45mm | - | - | ||
Tiny WHSL | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | AF16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 kW | - | 77mm | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 30 A | Screw | - | 230 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | 45mm | - | - | ||
Tiny WHSL | 18 |
| - | - | Push Pin | - | - | - | - | Aluminium | Fins, Square | ASIC | - | - | - | - | - | - | - | - | +70°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | AF16-30-10-12 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 kW | - | 77mm | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 10.5 A | Screw | - | 110 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.0088 mm | 45.0088 mm | - | - | ||
Tiny WHSL | 15346836 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -40°C | No | - | - | 1 | 0 | 0 | 3 | - | - | - | AF12 | 250 - 500 | 250 - 500 | 250 - 500 | 28 | 12 | 5.5 | 3.729 | - | - | - | - | Screw connection | - | AC/DC | - | - | AF | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | 77mm | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 9 A | Screw | - | 500 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | 45mm | - | - | ||
Tiny WHSL | 64 |
| - | - | Push Pin | - | - | - | - | Aluminium | Fins, Square | ASIC | - | - | - | - | - | - | - | - | +70°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | AF12 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | 77mm | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 9 A | Screw | - | 230 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70.0024 mm | 70.0024 mm | - | - | ||
Tiny WHSL | 21 |
| - | - | Screw | - | - | - | - | - | - | - | - | - | - | CuSn | - | - | - | - | +70°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | AF26-30-00-14 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | Green | - | - | 11 kW | 3.81 mm | 86mm | - | - | 5 | - | - | - | - | - | - | - | 3 | - | - | 17 A | Screw | - | 250 → 500 V ac/dc | - | - | - | 7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86mm | 19.1 mm | - | - | ||
Tiny WHSL | 2079 |
| - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | AF30 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | - | - | 15 kW | - | 86mm | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 21 A | Screw | - | 230 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86mm | 45mm | - | - | ||
![]() BC6-30-01-01 ABB | 21 |
| - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | 24 | - | - | No | ABB | BC6-30-01-01 | +55°C | 3HP | Vishay Vitramon | -25°C | - | - | Din-Rail | - | - | - | - | Tape & Reel (TR) | Active | No | BC6 | - | - | - | - | - | - | - | - | Unsealed | Noiseless and hum-free coil | - | - | 50V | - | - | -55°C ~ 150°C | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | Screw | X7R | Contactor Relay | - | - | - | - | - | Automotive | 680 pF | 4 kW | - | 46.5mm | Screw Terminal | Load Control | - | - | - | - | - | - | - | - | 3 | - | - | 12(A) | Screw | Miniature Non-Reversing | 24 VDC | Magnetic | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | No | 1NC | 300(V) | - | - | 57.5mm | 52.5mm | 0.057 (1.45mm) | AEC-Q200 | ||
![]() NL80E-81 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL | 121050 | - | - | - | - | ABB | NL80E-81 | - | - | Molex | - | - | DIN Rail, Screw | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brad 121050 mPm | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 8NO | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS22E-20 ABB | In Stock | - | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263AB (D²PAK) | - | - | - | - | FGB5N60 | - | - | 10 A | - | ABB | NS22E-20 | - | - | Fairchild Semiconductor | - | - | Screw | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | 400V, 5A, 10Ohm, 15V | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Standard | 73.5 W | - | - | - | 24 VAC | - | - | 600 V | - | 2.4V @ 15V, 5A | NPT | 12.1 nC | 15 A | 5.4ns/25.4ns | 80µJ (on), 70µJ (off) | - | 2NO, 2NC | 35 ns | - | - | - | - | - | - | - | - | - | - |