- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 13 |
| - | - | - | - | - | - | B7-30-01 | - | - | - | - | - | - | - | - | - | 5.5 kW | - | 3 | 20 A | 240 V | ||
Tiny WHSL | 9 |
| - | - | - | - | - | - | B7-30-01 | - | - | - | - | - | - | - | - | - | 5.5 kW | - | 3 | 20 A | 24 V | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | B6-30-01 | - | - | - | - | - | - | - | - | - | 4 kW | - | 3 | 20 A | 240 V | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | VB6A-30-10 | - | - | - | - | - | - | - | - | - | 4 kW | Reversing | 3 | 20 A | 240 V | ||
Tiny WHSL | 978 |
| - | - | - | - | - | - | AS-1 | - | - | - | - | - | - | - | - | 1SBL11 | - | Installation Contactor | 3 | 4 A | 24 V | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | AS-1 | - | - | - | - | - | - | - | - | 1SBL11 | - | Installation Contactor | 3 | 4 A | 24 V | ||
Tiny WHSL | 2746 |
| - | - | - | - | - | - | AF-B - 1 | - | - | - | - | - | - | - | - | 1SBL17 | - | Installation Contactor | 4 | - | 240to 60 V | ||
Tiny WHSL | 2598 |
| - | - | - | - | - | - | AF-B - 2 | - | - | - | - | - | - | - | - | 1SBL23 | - | Installation Contactor | 3 | - | 100 → 250 V | ||
Tiny WHSL | 2545 |
| - | - | - | - | - | - | AL-2 | - | - | - | - | - | - | - | - | 1SBL35 | - | Installation Contactor | 4 | - | 17 → 32 V | ||
Tiny WHSL | 2593 |
| - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | 1SBL41 | - | Installation Contactor | 3 | 4 A | 400 → 440 V | ||
Tiny WHSL | 2288 |
| - | - | - | - | - | - | AF-B - 2 | - | - | - | - | - | - | - | - | 1SBL29 | - | Installation Contactor | 3 | - | 240to 60 V | ||
Tiny WHSL | 2135 |
| - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | 1SBL2 | - | - | 3 | 4 A | 110 V | ||
Tiny WHSL | 2237 |
| - | No | 0 | 0 | 2 | 2 | AF-2 | 250 - 500 | 250 - 500 | 250 - 500 | 50 | 38 | 18.5 | Screw connection | AC/DC | 1SBL2 | 11 kW | Motor Control | 4 | - | 250 → 500 V | ||
Tiny WHSL | 2811 |
| - | - | - | - | - | - | AF-B - 2 | - | - | - | - | - | - | - | - | 1SBL2 | 11 kW | Motor Control | 4 | - | 48 → 130 V | ||
Tiny WHSL | 2448 |
| - | - | - | - | - | - | AF-2 | - | - | - | - | - | - | - | - | 1SBL2 | 11 kW | Motor Control | 4 | - | 48 → 130 V | ||
Tiny WHSL | 2647 |
| - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | 1SBL3 | - | - | 3 | - | 110 V | ||
Tiny WHSL | 2283 |
| - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | 1SBL35 | - | Installation Contactor | 3 | - | 110 → 120 V | ||
Tiny WHSL | 2998 |
| - | - | - | - | - | - | AF-3 | - | - | - | - | - | - | - | - | 1SBL3 | 22 kW | Motor Control | 4 | - | 250 → 500 V | ||
Tiny WHSL | 2346 |
| - | - | - | - | - | - | A-3 | - | - | - | - | - | - | - | - | 1SBL3 | 30 kW | Motor Control | 3 | - | 100 → 250 V | ||
Tiny WHSL | 2277 |
| - | - | - | - | - | - | AL-2 | - | - | - | - | - | - | - | - | 1SBL35 | - | Installation Contactor | 3 | - | 77 → 143 V |