- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Certificates | Contactor series | Contacts configuration | Degree of protection (IP) | Gross weight | Integrated auxiliary contacts | Leads | Manufacturer | Manufacturer Part Number | Max. operating current | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting1 | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | RoHS | Type of contactor | Type of electrical connection of main circuit | Voltage type for actuating | Operating temperature | Series | Termination | Power Rating | Depth | Function | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Coil Type | Control voltage | Auxiliary Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2584 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL-2 | - | - | - | - | - | - | - | - | - | - | 1SBL3 | - | 30 kW | - | Motor Control | 3 | 4 A | - | 17 → 32 V DC | - | - | - | - | - | - | ||
Tiny WHSL | 2334 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF-2 | - | - | - | - | - | - | - | - | - | - | 1SBL2 | - | 18.5 kW | - | Motor Control | 3 | 4 A | - | 100 → 250 V | - | - | - | - | - | - | ||
Tiny WHSL | 2435 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | - | - | 1SBL24 | - | - | - | Installation Contactor | 3 | 4 A | - | 110 → 120 V | - | - | - | - | - | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | +55°C | -25°C | - | - | - | - | - | - | - | - | - | B7 | - | - | - | - | - | - | - | - | - | - | B | - | 5.5 kW | 46.5mm | - | 3 | 9 A | Screw | 240 V ac | - | - | - | - | 57.5mm | 96.5mm | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | +55°C | -25°C | - | - | - | - | - | - | - | - | - | B7S-30-01-1.7-71 | - | - | - | - | - | - | - | - | - | - | B | - | 5.5 kW | 46.5mm | - | 3 | 9 A | Screw | 24 V dc | - | - | - | - | 57.5mm | 52.5mm | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | +55°C | -25°C | - | - | - | - | - | - | - | - | - | BC7-30-01-1.4-81 | - | - | - | - | - | - | - | - | - | - | B | - | 5.5 kW | 46.5mm | - | 3 | 9 A | Screw | 24 V dc | - | - | - | - | 57.5mm | 52.5mm | ||
![]() B6-22-00-P01 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | B6-22-00-P01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | - | 24 VAC | Magnetic | - | None | - | - | - | ||
![]() B6-22-00-P84 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | B6-22-00-P84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | - | 110-127 VAC | - | - | - | - | - | - | ||
![]() B6-30-01-F01 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | B6-30-01-F01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Pin | - | - | - | - | - | - | 24 VAC | Magnetic | - | 1NC | - | - | - | ||
![]() B6-40-00-01 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | B6-40-00-01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Screw | - | - | - | - | - | - | 24 VAC | Magnetic | - | None | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | BC7 | NO x3 | - | 175g | NO | screw terminals | - | - | 7A | - | - | - | for DIN rail mounting | on panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-pole | - | - | -20...55°C | - | - | - | - | - | - | - | - | - | - | 60V DC | - | 57.5mm | - | 52.5mm | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | BC6 | NO x3 | - | 175g | NO | screw terminals | - | - | 6A | - | - | - | for DIN rail mounting | on panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-pole | - | - | -20...55°C | - | - | - | - | - | - | - | - | - | - | 48V DC | - | 57.5mm | - | 52.5mm | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | B6 | NO x4 | - | 176.32g | - | screw terminals | - | - | 6A | - | - | - | for DIN rail mounting | on panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-pole | - | - | -20...55°C | - | - | - | - | - | - | - | - | - | - | 110...127V AC | - | 57.5mm | - | 52.5mm | ||
Tiny WHSL | 14486436 |
| - | 43.5 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 2 | - | - | ESB16-20N-07 | - | 250 - 250 | - | - | - | - | - | - | - | - | ESB | - | 3.7 kW | - | Safety | 2 | 16 A | - | 400 V ac | - | - | - | - | - | - | ||
Tiny WHSL | 2928 |
| - | 43.5 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 3 | - | - | ESB63-30N-07 | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | - | 43.6 kW | - | Safety | 3 | 63 A | - | 400 V ac | - | - | - | - | - | - | ||
Tiny WHSL | 13 |
| - | 43.5 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | ESB16-11N-01 | - | 250 - 250 | - | - | - | - | - | - | - | - | ESB | - | 3.7 kW | - | Safety | 2 | 16 A | - | 24 V | - | - | - | - | - | - | ||
Tiny WHSL | 2074 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 0 | - | - | 2 | 2 | - | 12 - 20 | - | 30 | 18 | 7.5 | - | - | Screw connection | DC | - | - | - | 7.5 kW | - | Motor Control | 4 | 30 A | - | 12 → 20 V dc | - | - | - | - | - | - | ||
Tiny WHSL | 2318 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF16Z-22-00-22 | - | - | - | - | - | - | - | - | - | - | AF | - | 7.5 kW | - | Motor Control | 4 | 30 A | - | 130 V | - | - | - | - | - | - | ||
Tiny WHSL | 2669 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF40-30-00-14 | - | - | - | - | - | - | - | - | - | - | AF | - | 18.5 kW | - | Motor Control | 3 | 70 A | - | 500 V | - | - | - | - | - | - | ||
Tiny WHSL | 2583 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF40-30-00-12 | - | - | - | - | - | - | - | - | - | - | AF | - | 18.5 kW | - | Motor Control | 3 | 70 A | - | 130 V | - | - | - | - | - | - |