- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Range | Series | Termination | Power Rating | Depth | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Coil Type | Contact Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NS31ES-26 ABB | In Stock | - | - | - | - | ABB | NS31ES-26 | - | - | Screw | - | - | Spring | - | - | 4 | - | - | 230 VAC | - | 3NO, 1NC | - | - | ||
![]() NS40E-26 ABB | In Stock | - | - | - | - | ABB | NS40E-26 | - | - | Screw | - | - | Screw | - | - | 4 | - | - | 230 VAC | - | 4NO | - | - | ||
![]() NS40E-25 ABB | In Stock | - | - | - | - | ABB | NS40E-25 | - | - | Screw | - | - | Screw | - | - | 4 | - | - | 220 VAC | - | 4NO | - | - | ||
![]() NS62E-20 ABB | In Stock | - | - | - | - | ABB | NS62E-20 | - | - | Screw | - | - | Screw | - | - | 8 | - | - | 24 VAC | - | 6NO, 2NC | - | - | ||
![]() NS62E-25 ABB | In Stock | - | - | - | - | ABB | NS62E-25 | - | - | Screw | - | - | Screw | - | - | 8 | - | - | 220 VAC | - | 6NO, 2NC | - | - | ||
![]() NS62E-26 ABB | In Stock | - | - | - | - | ABB | NS62E-26 | - | - | Screw | - | - | Screw | - | - | 8 | - | - | 230 VAC | - | 6NO, 2NC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | ABB | TNL40ERTR9001 | - | - | Screw | - | - | - | - | - | 4 | - | - | 23-43 VDC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | ABB | MCRC-0-22-AT-D | - | - | DIN Rail | - | - | Screw | - | - | 4 | - | - | 24 VDC | - | 2NO, 2NC | - | - | ||
![]() DP30C2P-1 ABB | In Stock | - | - | CSA, UL | Open | ABB | DP30C2P-1 | - | - | - | - | - | Box Lug, Quick Connect | - | - | - | - | - | 120 VAC | Magnetic | - | - | - | ||
Tiny WHSL | 693 |
| - | - | - | - | - | +70°C | -40°C | - | AF205 | AF | - | 110 kW | 152mm | 3 | 350 A | Lug Ring Terminal | 230 V ac | - | - | 105mm | 196mm | ||
Tiny WHSL | 989 |
| - | - | - | - | - | +70°C | -40°C | - | AF305-30-11-11 | AF | - | 160 kW | 180mm | 3 | 400 A | Lug Ring Terminal | 24 V ac/dc | - | - | 140mm | 225mm | ||
Tiny WHSL | 709 |
| - | - | - | - | - | +70°C | -40°C | - | AF370-30-11-13 | AF | - | 200 kW | 180mm | 3 | 600 A | Lug Ring Terminal | 230 V ac | - | - | 140mm | 225mm | ||
Tiny WHSL | 2065 |
| - | - | - | - | - | +70°C | -40°C | - | AF80-30-00-13 | AF | - | 37 kW | 116mm | 3 | 125 A | Screw | 230 V ac | - | - | 70mm | 125.5mm | ||
Tiny WHSL | 930 |
| - | - | - | - | - | +70°C | -40°C | - | AF116 | AF | - | 55 kW | 126mm | 3 | 160 A | Screw | 24 V ac/dc | - | - | 90mm | 150mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | +70°C | -40°C | - | AF96 | AF | - | 45 kW | 116mm | 3 | 130 A | Screw | 24 → 60 V ac | - | - | 70mm | 125.5mm | ||
Tiny WHSL | 2683 |
| - | - | - | - | - | +70°C | -40°C | - | AF96 | AF | - | 45 kW | 116mm | 3 | 130 A | Screw | 230 V ac | - | - | 70mm | 125.5mm | ||
Tiny WHSL | 760 |
| - | - | - | - | - | +70°C | -40°C | - | AF140 | AF | - | 75 kW | 126mm | 3 | 200 A | Lug Ring Terminal | 24 V ac/dc | - | - | 90mm | 150mm | ||
Tiny WHSL | 984 |
| - | - | - | - | - | +70°C | -40°C | - | AF140 | AF | - | 75 kW | 126mm | 3 | 200 A | Screw | 230 V ac | - | - | 90mm | 150mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | +70°C | -40°C | - | AF52 | AF | - | 22 kW | 111mm | 3 | 100 A | Screw | 24 → 60 V ac | - | - | 55mm | 125.5mm | ||
Tiny WHSL | 2891 |
| - | - | - | - | - | +70°C | -40°C | - | AF52-30-00-11 | AF | - | 22 kW | 111mm | 3 | 100 A | Screw | 24 V ac/dc | - | - | 55mm | 125.5mm |