- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Number of Contacts | Number of Poles | Throw Configuration | Contact Current Rating | Coil Voltage | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 2 | 2 | - | 110 - 110 | 110 - 110 | - | 30 | 18 | 7.5 | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 0 | 4 | - | 220 - 220 | 230 - 230 | - | 30 | 18 | 7.5 | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 0 | 3 | - | 230 - 230 | 240 - 240 | - | 50 | 32 | 15 | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 0 | 3 | - | 110 - 110 | 110 - 110 | - | 50 | 32 | 15 | - | - | Spring clamp connection | AC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 500 |
| - | - | No | - | - | - | - | AF-3.5 | 48 - 130 | 48 - 130 | 48 - 130 | 125 | 80 | 37 | - | - | - | AC/DC | 1SBL3 | 45 kW | Motor Control | - | 4 | - | - | 48 → 130 V | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 145 | 116 | 55 | 29.828 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 200 | 146 | 75 | 37.285 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 200 | 146 | 75 | 37.285 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | 300 | 205 | 110 | 55.928 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | - | - | - | 24 - 60 | 600 | 400 | 200 | 111.855 | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | - | 100 - 250 | 100 - 250 | 100 - 250 | 300 | 205 | 110 | 55.928 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | 500 | 370 | 200 | 111.855 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | 500 | 370 | 200 | 111.855 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 234378284 |
| - | IP20 | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 8.5 | - | 4 | - | - | Screw connection | DC | GJL121 | 4 kW | Reversing contactor | - | 3 | - | 20 A | 24 V dc | - | ||
Tiny WHSL | In Stock | - | - | IP20 | - | - | - | - | - | - | 42 - 42 | 42 - 42 | 0 - 0 | 8.5 | 8.5 | 4 | - | - | PCB connection | AC | - | - | Reversing contactor | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 kW | Control Unit | - | 3 | - | 32 A | 77 → 143 V | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 kW | Motor Control | - | 3 | - | 45 A | 220 → 380 V | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 3 | - | 3P | 2 A | - | 110 V | ||
Tiny WHSL | 7241663 |
| - | - | - | - | - | - | - | B6-30-01-F-84 | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | - | 3 | - | 20 A | 24 V | - |