- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Function | Interface | Number of Poles | Contact Current Rating | Coil Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | No | 0 | 1 | 0 | 3 | 110 - 110 | 110 - 110 | - | 25 | 9 | 4 | 1.491 | Spring clamp connection | AC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 1 | 0 | 0 | 3 | 110 - 110 | 110 - 110 | - | 28 | 12 | 5.5 | 3.729 | Screw connection | AC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 | 6 | - | - | - | - | 20 - 60 | - | - | - | - | - | DC | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 0 | 8 | - | - | - | - | 20 - 60 | - | - | - | - | - | AC/DC | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 | 2 | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | - | - | - | - | AC/DC | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 2 | 0 | 3 | 48 - 130 | 48 - 130 | 48 - 130 | 160 | 116 | 55 | 29.828 | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 0 | 4 | 48 - 130 | 48 - 130 | 48 - 130 | 45 | 26 | 11 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | AC | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 2 | 2 | 24 - 24 | 24 - 24 | - | 45 | 22 | 11 | - | Screw connection | AC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | 100 - 250 | 100 - 250 | 100 - 250 | 145 | 116 | 55 | 29.828 | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | 234378261 |
| - | IP20 | - | - | - | - | - | 24 - 24 | 24 - 24 | 0 - 0 | 8.5 | 8.5 | 4 | - | Screw connection | AC | GJL121 | 4 kW | Reversing contactor | - | 3 | 16 A | 24 V ac | ||
Tiny WHSL | In Stock | - | - | - | Yes | 1 | 1 | 0 | 1 | - | - | 24 - 24 | - | - | - | - | Screw connection | DC | - | - | - | - | - | - | - | ||
![]() SK827044-DF ABB | In Stock | - | - | - | No | 1 | 1 | 0 | 4 | - | - | 220 - 220 | 1000 | - | - | - | Rail connection | DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 2 | 1 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 800 | 580 | 315 | 186.425 | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 1 | 1 | 0 | 1 | 250 - 500 | 250 - 500 | 250 - 500 | - | - | - | - | Rail connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 0 | 3 | 250 - 500 | 250 - 500 | 250 - 500 | 200 | 140 | 75 | 37.285 | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 1 | 1 | 0 | 4 | 24 - 60 | 24 - 60 | 20 - 60 | 400 | 265 | 132 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 0 | 4 | 250 - 500 | 250 - 500 | 250 - 500 | 160 | 116 | 55 | - | Screw connection | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 0 | 4 | 48 - 130 | 48 - 130 | 48 - 130 | 25 | 9 | 4 | - | Other | AC/DC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | No | 0 | 0 | 2 | 2 | 220 - 220 | 230 - 230 | - | 55 | 22 | 11 | - | Screw connection | AC | - | - | - | - | - | - | - |