- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Manufacturer | Manufacturer Part Number | Mounting | Range | Series | Termination | Power Rating | Function | Number of Poles | Contact Current Rating | Coil Voltage | Control Voltage | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | - | - | 5.5 kW | Reversing | 3 | 20 A | 240 V | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | - | - | 5.5 kW | Reversing | 3 | 20 A | 125 V | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | - | - | 5.5 kW | Control Unit | 4 | 20 A | 415 V | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | B6-22-00 | B | - | 4 kW | Control Unit | 4 | 20 A | 415 V | - | - | ||
Tiny WHSL | 33 |
| - | - | - | - | - | BC6-30-10 | B | - | 4 kW | Control Unit | 3 | 20 A | 48 V | - | - | ||
Tiny WHSL | 29 |
| - | - | - | - | - | VB6A-30-01 | VB | - | 4 kW | Reversing | 3 | 20 A | 127 V | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | - | - | 4 kW | Reversing | 3 | 20 A | 48 V | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | B7-30-10 | B | - | 5.5 kW | Control Unit | 3 | 20 A | 127 V | - | - | ||
Tiny WHSL | 25 |
| - | - | - | - | - | VBC6-30-10 | VB | - | 4 kW | Reversing | 3 | 20 A | 24 V | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | - | - | - | - | 4 A | - | 48 V dc | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | - | - | - | - | - | 4 A | - | 127 V dc | - | ||
Tiny WHSL | 25 |
| - | - | - | - | - | - | - | - | - | - | - | 4 A | - | 32 V dc | - | ||
Tiny WHSL | 25 |
| - | - | - | - | - | - | - | - | - | - | - | 4 A | - | 415 V dc | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 4 kW | Control Unit | 3 | 20 A | 12 V ac | - | - | ||
Tiny WHSL | 31250446 |
| - | - | - | - | - | - | - | - | 4 kW | Control Unit | 3 | 20 A | 127 V | - | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | B6-30-01-P | B | - | 4 kW | Control Unit | 3 | 20 A | 240 V | - | - | ||
![]() N31E-51 ABB | In Stock | - | - | UL | ABB | N31E-51 | DIN Rail, Screw | - | - | Screw | - | - | 4 | - | 480 VAC | - | 3NO, 1NC | ||
![]() N40E-80 ABB | In Stock | - | - | UL | ABB | N40E-80 | DIN Rail, Screw | - | - | Screw | - | - | 4 | - | 240 VAC | - | 4NO | ||
![]() NF53E-11 ABB | In Stock | - | - | CCC, CE, GOST, UL | ABB | NF53E-11 | DIN Rail, Screw | - | - | Screw | - | - | 8 | - | 20-60 VDC, 24-60 VAC | - | 5NO, 3NC | ||
![]() NFB62ERT-14 ABB | In Stock | - | - | CB, CCC, CE, EAC | ABB | NFB62ERT-14 | DIN Rail, Screw | - | - | Screw | - | - | 8 | - | 250-500 VAC | - | 6NO, 2NC |