- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Built-in depth | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Range | Rated operating voltage | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Technology | Depth | Function | Operating Supply Voltage | Failure Rate | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Number of Poles | Throw Configuration | Contact Current Rating | Current - Average Rectified (Io) | Terminal Type | Coil Voltage | Coil Type | Voltage - Peak Reverse (Max) | Control Voltage | Contact Configuration | Features | Auxiliary Contacts | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NS31E-25 ABB | In Stock | - | - | Through Hole | 4-SIP, GBU | GBU | GBU8 | - | - | ABB | NS31E-25 | - | Vishay General Semiconductor - Diodes Division | - | Screw | - | - | - | Tube | Obsolete | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | Standard | - | - | - | - | Single Phase | 5 µA @ 800 V | 1 V @ 8 A | 4 | - | - | 3.9 A | - | 220 VAC | - | 800 V | - | 3NO, 1NC | - | - | - | - | - | ||
![]() NS31ES-25 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | NS31ES-25 | - | Radiall USA, Inc. | - | Screw | - | - | - | Bag | Active | - | - | - | - | - | * | - | - | - | - | Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 220 VAC | - | - | - | 3NO, 1NC | - | - | - | - | - | ||
![]() NS40E-20 ABB | In Stock | - | - | - | - | - | - | - | - | ABB | NS40E-20 | - | Vishay Vitramon | - | Screw | - | - | - | Box | Obsolete | - | - | - | - | - | * | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 24 VAC | - | - | - | 4NO | - | - | - | - | - | ||
![]() NS53E-25 ABB | In Stock | - | - | - | Axial | Axial | RLR32 | - | - | ABB | NS53E-25 | - | Vishay Dale | - | Screw | - | - | - | Bulk | Active | - | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | - | 2 | Screw | ±100ppm/°C | 7.68 kOhms | - | - | Metal Film | 1W | - | - | - | - | - | P (0.1%) | - | - | - | 8 | - | - | - | - | 220 VAC | - | - | - | 5NO, 3NC | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() NS62ES-20 ABB | In Stock | - | - | - | - | - | 130050 | - | - | ABB | NS62ES-20 | - | Molex | - | Screw | - | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 24 VAC | - | - | - | 6NO, 2NC | - | - | - | - | - | ||
![]() NSL22E-81 ABB | In Stock | - | - | - | - | - | D38999/20SG | - | - | ABB | NSL22E-81 | - | Corsair | - | Screw | - | - | - | Bag | Active | - | - | - | - | - | * | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 24 VDC | - | - | - | 2NO, 2NC | - | - | - | - | - | ||
![]() NSL31ES-81 ABB | In Stock | - | - | - | - | - | 074547 | - | - | ABB | NSL31ES-81 | - | Molex | - | Screw | - | - | - | Bulk | Active | - | - | Non-Compliant | - | - | * | - | - | - | - | Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 24 VDC | - | - | - | 3NO, 1NC | - | - | - | - | - | ||
![]() NSL44ES-81 ABB | In Stock | - | - | - | - | - | 100301 | - | - | ABB | NSL44ES-81 | - | Molex | - | Screw | - | - | - | Bulk | Active | - | - | Compliant | - | - | * | - | - | - | - | Spring | - | - | 70 °C | -40 °C | - | - | 144 W | - | 110.7948 mm | - | 690 V | - | - | - | - | 8 | 8P | 3 A | - | - | 24 VDC | - | - | - | 4NO, 4NC | - | - | - | 45.0088 mm | 67.9958 mm | ||
Tiny WHSL | 23437827 |
| - | - | - | - | - | 43.5 | IP20 | - | - | - | - | - | - | - | 3 | 1 | - | - | ESB25-13N-07 | 400 - 400 | - | - | - | ESB | - | - | - | - | - | - | - | - | - | - | - | 17.3 kW | - | - | Safety | - | - | - | - | - | 4 | - | 25 A | - | - | 400-415 V ac/dc | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437827 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESB25-04N-07 | - | - | - | - | ESB | - | - | - | - | - | - | - | - | - | - | - | 17.3 kW | - | - | Safety | - | - | - | - | - | 4 | - | 25 A | - | - | 400-415 V ac/dc | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437827 |
| - | - | - | - | - | 43.5 | IP20 | - | - | - | - | - | - | - | 3 | 1 | - | - | ESB25-13N-03 | 400 - 400 | - | - | - | ESB | - | - | - | - | - | - | - | - | - | - | - | 17.3 kW | - | - | Safety | - | - | - | - | - | 4 | - | 25 A | - | - | 48 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437827 |
| - | - | - | - | - | 43.5 | IP20 | - | - | - | - | - | - | - | 4 | 0 | - | - | ESB25-04N-03 | 400 - 400 | - | - | - | ESB | - | - | - | - | - | - | - | - | - | - | - | 17.3 kW | - | - | Safety | - | - | - | - | - | 4 | - | 25 A | - | - | 48 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | 43.5 | IP20 | - | - | - | - | - | - | - | 0 | 4 | - | - | ESB25-40N-06 | 400 - 400 | - | - | - | ESB | - | - | - | - | - | - | - | - | - | - | - | 17.3 kW | - | - | Safety | - | - | - | - | - | 4 | - | 25 A | - | - | 230 → 240 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12062451 |
| - | - | - | - | - | 43.5 | IP20 | - | - | - | - | - | - | - | 1 | 1 | - | - | ESB20-11N-07 | 250 - 250 | - | - | - | ESB | - | - | - | - | - | - | - | - | - | - | - | 4.6 kW | - | - | Safety | - | - | - | - | - | 2 | - | 20 A | - | - | 400 V ac | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2972 |
| - | - | - | - | - | 43.5 | IP20 | - | - | - | - | - | - | - | 0 | 3 | - | - | ESB40-30N-06 | 400 - 400 | - | - | - | ESB | - | - | - | - | - | - | - | - | - | - | - | 9.2 kW | - | - | Safety | - | - | - | - | - | 2 | - | 40 A | - | - | 230 V ac/dc | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12062451 |
| - | - | - | - | - | 43.5 | IP20 | - | - | - | - | - | - | - | 2 | 0 | - | - | ESB20-02N-07 | 250 - 250 | - | - | - | ESB | - | - | - | - | - | - | - | - | - | - | - | 4.6 kW | - | - | Safety | - | - | - | - | - | 2 | - | 20 A | - | - | 400 V ac | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12062451 |
| - | - | - | - | - | 43.5 | IP20 | - | - | - | - | - | - | - | 2 | 0 | - | - | ESB16-02N-05 | 250 - 250 | - | - | - | ESB | - | - | - | - | - | - | - | - | - | - | - | 3.7 kW | - | - | Safety | - | - | - | - | - | 2 | - | 16 A | - | - | 240 V ac | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2646 |
| - | - | - | - | - | 43.5 | IP20 | - | - | - | - | - | - | - | 0 | 4 | - | - | EN40-40N-01 | 400 - 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.77 kW | - | - | Safety | - | - | - | - | - | 4 | - | 40 A | - | - | 24 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | +55°C | - | -40°C | - | DIN Rail Mount | - | - | - | - | A12-30-10 | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | - | ±50ppm/°C | 3.4 kOhms | - | - | Metal Film | 0.5W, 1/2W | 5.5 kW | - | 74mm | Motor Control | - | -- | - | - | - | 3 | - | 27 A | - | Screw | 230 V ac | - | - | 220 V → 230 V at 50 Hz, 230 V → 240 V at 60 Hz | - | Flame Retardant Coating, Safety | - | -- | 74mm | 44mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | AL26-30-10-81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | Magnetic | - | - | - | - | 1NO | - | - | - |