- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Power Rating | Depth | Function | Interface | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | AS12-30-10-20 | - | - | - | - | - | - | - | - | - | - | - | A Line | 3 kW | - | Motor Control | - | 3 | 24 A | - | 24 V | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | - | AS09-30-10-20 | - | - | - | - | - | - | - | - | - | - | - | A Line | 2.2 kW | - | Motor Control | - | 3 | 22 A | - | 24 V | - | - | ||
Tiny WHSL | 2494 |
| - | - | - | - | - | - | - | - | - | AF52-40-00-11 | - | - | - | - | - | - | - | - | - | - | - | AF | 30 kW | - | - | - | 4 | 100 A | - | 60 V | - | - | ||
Tiny WHSL | 2150 |
| - | - | - | - | - | - | - | - | - | AF09ZB-30-10RT-21 | - | - | - | - | - | - | - | - | - | - | - | AF | 4 kW | - | Motor Control | - | 3 | 25 A | - | 60 V | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1 | 3 | - | - | - | - | - | 24 - 24 | - | - | - | - | - | - | - | DC | - | - | - | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0 | 4 | - | - | - | 100 - 250 | 100 - 250 | 24 - 24 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 | 2 | - | - | - | 220 - 240 | 220 - 240 | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 | 2 | - | - | - | - | - | 12 - 20 | - | - | - | - | - | - | - | DC | - | - | - | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 | 6 | - | - | - | 250 - 500 | 250 - 500 | 250 - 500 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1 | 3 | - | - | - | 380 - 440 | 380 - 440 | - | - | - | - | - | - | - | - | AC | - | - | - | - | No | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | 0 | 0 | 0 | 4 | - | - | - | 12 - 12 | 12 | 11.5 | - | 5.5 | - | 2.237 | PCB connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | 0 | 0 | 2 | 2 | - | - | - | 51 - 90 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | 2 | 2 | 0 | 4 | - | 250 - 500 | 250 - 500 | 250 - 500 | 160 | 116 | - | 55 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | 0 | 0 | 2 | 2 | - | 24 - 60 | 24 - 60 | 20 - 60 | 25 | 9 | - | 4 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | 1 | 0 | 0 | 3 | - | - | - | 51 - 90 | 20 | 9 | 9 | 4 | 4 | 2.237 | Other | DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | 1 | 0 | 0 | 3 | - | - | - | 12 - 12 | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IP20 | - | - | - | - | - | - | - | - | 48 - 48 | 48 - 48 | 0 - 0 | 8.5 | 8.5 | - | 4 | - | - | Screw connection | AC | - | - | - | Reversing contactor | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 |
| - | - | - | - | - | - | - | - | - | AF09-30-01-14 | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | - | - | 3 | 25 A | - | 250 → 500 V | - | - | ||
Tiny WHSL | 27468252 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GJL131 | 5.5 kW | - | Control Unit | - | 3 | 20 A | - | 12 V dc | - | - | ||
Tiny WHSL | 2749 |
| - | - | +70°C | -40°C | - | - | - | - | - | AF26Z-22-00-21 | - | - | - | - | - | - | - | - | - | - | - | AF | 11 kW | 101mm | - | - | 4 | 45 A | Screw | 24 V ac/dc | 86mm | 45mm |