- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Types | Current-Collector (Ic) (Max) | Data Converters | Frequency-Max | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of I/Os | Overall Impedance | Package | Product Status | RoHS | Test Conditions | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Technology | Voltage - Supply | Ingress Protection | Depth | Style | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Operating Supply Voltage | Failure Rate | Current - Supply (Disable) (Max) | Oscillator Type | Speed | Diode Type | RAM Size | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Voltage - Supply (Vcc/Vdd) | Core Processor | Number of Poles | Throw Configuration | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Input Type | Power - Max | Contact Current Rating | Current - Average Rectified (Io) | Coil Voltage | 1st Connector | 2nd Connector | EEPROM Size | Voltage - Collector Emitter Breakdown (Max) | Form | Absolute Pull Range (APR) | Vce(on) (Max) @ Vge, Ic | Voltage - Peak Reverse (Max) | IGBT Type | Gate Charge | Current - Collector Pulsed (Icm) | Td (on/off) @ 25°C | Switching Energy | Contact Configuration | Reverse Recovery Time (trr) | Voltage - Continuous Operating (Max) (MCOV) | Features | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K622-F ABB | In Stock | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-2002W0 | RG-174 | - | - | 11 GHz | ABB | K622-F | Amphenol Custom Cable | DIN Rail, Panel | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | Black | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | SMA Jack | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | 2NO, 2NC | - | - | Shielded | - | 84.0 (2.1m) 7.0 | - | - | ||
![]() N44E-80 ABB | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | UL | RLR05 | - | - | - | - | ABB | N44E-80 | Vishay Dale | DIN Rail, Screw | - | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | 2 | Screw | ±100ppm/°C | - | 165 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4NO, 4NC | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() NF22E-41 ABB | In Stock | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | CCC, CE, GOST, UL | Q-0D04F0 | RG-174 | - | - | 4 GHz | ABB | NF22E-41 | Amphenol Custom Cable | DIN Rail, Screw | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | Black | - | - | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 24-60 VAC | BNC Plug, Right Angle | TNC Jack | - | - | - | - | - | - | - | - | - | - | - | 2NO, 2NC | - | - | Shielded | - | 108.0 (2.7m) 9.0 | - | - | ||
![]() NF53E-13 ABB | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | - | - | CCC, CE, GOST, UL | Z86E8316 | - | - | A/D 8x8b | - | ABB | NF53E-13 | Zilog | DIN Rail, Screw | 21 | - | Tube | Obsolete | - | - | -40°C ~ 105°C (TA) | Z8® | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | - | 237 x 8 | - | - | 3.5V ~ 5.5V | Z8 | 8 | - | POR, WDT | OTP | 8-Bit | 4KB (4K x 8) | - | - | - | - | - | - | 100-250 VAC, 100-250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5NO, 3NC | - | - | - | - | - | - | - | ||
![]() NF62E-41 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | CCC, CE, GOST, UL | - | - | - | - | - | ABB | NF62E-41 | Fluke Electronics | DIN Rail, Screw | - | - | Bulk | Obsolete | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 24-60 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 6NO, 2NC | - | - | - | - | - | - | - | ||
![]() NF80E-11 ABB | In Stock | - | - | - | 3017 J-Lead | SMD | - | - | - | - | - | - | CCC, CE, GOST, UL | - | - | - | - | - | ABB | NF80E-11 | Vishay Foil Resistors (Division of Vishay Precision Group) | DIN Rail, Screw | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 175°C | SMR3D | 0.287 L x 0.170 W (7.29mm x 4.32mm) | ±0.01% | 2 | Screw | ±2ppm/°C | - | 24.9 kOhms | - | - | Metal Foil | - | 0.6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 20-60 VDC, 24-60 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8NO | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | 0.122 (3.10mm) | - | - | - | ||
![]() NFB80E-14 ABB | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | CB, CCC, CE, EAC, GOST, RMRS, UL | - | - | - | - | - | ABB | NFB80E-14 | Bourns Inc. | DIN Rail, Screw | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | F | - | - | - | Screw | - | Type 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 250-500 VAC | - | - | - | - | Module Only | - | - | - | - | - | - | - | - | 8NO | - | - | - | - | - | - | - | ||
![]() NFZ22E-23 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | CCC, CE, GOST, UL | 085337 | - | - | - | - | ABB | NFZ22E-23 | Molex | DIN Rail, Screw | - | - | Bulk | Active | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 100-250 VAC, 100-250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO, 2NC | - | - | - | - | - | - | - | ||
![]() NFZB44ERT-22 ABB | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | CB, CCC, CE, EAC | - | - | - | - | - | ABB | NFZB44ERT-22 | Microchip Technology | DIN Rail, Screw | - | - | Strip | Active | - | - | -10°C ~ 70°C | VC-801 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Screw | - | XO (Standard) | - | - | - | - | - | - | - | - | 5V | - | - | - | 12 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | 30µA | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 48-130 VAC, 48-130 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4NO, 4NC | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() NFZB62ERT-21 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | CB, CCC, CE, EAC | - | - | - | - | - | ABB | NFZB62ERT-21 | Vishay Sfernice | DIN Rail, Screw | - | - | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 20-60 VDC, 24-60 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 6NO, 2NC | - | - | - | - | - | - | - | ||
![]() NL80E-81 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL | 121050 | - | - | - | - | ABB | NL80E-81 | Molex | DIN Rail, Screw | - | - | Bulk | Active | - | - | - | Brad 121050 mPm | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8NO | - | - | - | - | - | - | - | ||
![]() NS22E-20 ABB | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB (D²PAK) | - | - | - | - | - | - | - | FGB5N60 | - | 10 A | - | - | ABB | NS22E-20 | Fairchild Semiconductor | Screw | - | - | Bulk | Active | - | 400V, 5A, 10Ohm, 15V | -55°C ~ 150°C (TJ) | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Standard | 73.5 W | - | - | 24 VAC | - | - | - | 600 V | - | - | 2.4V @ 15V, 5A | - | NPT | 12.1 nC | 15 A | 5.4ns/25.4ns | 80µJ (on), 70µJ (off) | 2NO, 2NC | 35 ns | - | - | - | - | - | - | ||
![]() NS31E-25 ABB | In Stock | - | - | Through Hole | 4-SIP, GBU | GBU | - | - | - | - | - | - | - | GBU8 | - | - | - | - | ABB | NS31E-25 | Vishay General Semiconductor - Diodes Division | Screw | - | - | Tube | Obsolete | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | - | 5 µA @ 800 V | 1 V @ 8 A | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 3.9 A | 220 VAC | - | - | - | - | - | - | - | 800 V | - | - | - | - | - | 3NO, 1NC | - | - | - | - | - | - | - | ||
![]() NS31ES-25 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | NS31ES-25 | Radiall USA, Inc. | Screw | - | - | Bag | Active | - | - | - | * | - | - | - | Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 220 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NO, 1NC | - | - | - | - | - | - | - | ||
![]() NS40E-20 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | NS40E-20 | Vishay Vitramon | Screw | - | - | Box | Obsolete | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4NO | - | - | - | - | - | - | - | ||
![]() NS53E-25 ABB | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | RLR32 | - | - | - | - | ABB | NS53E-25 | Vishay Dale | Screw | - | - | Bulk | Active | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | 2 | Screw | ±100ppm/°C | - | 7.68 kOhms | - | - | Metal Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 220 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5NO, 3NC | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() NS62ES-20 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 130050 | - | - | - | - | ABB | NS62ES-20 | Molex | Screw | - | - | Bulk | Active | - | - | - | * | - | - | - | Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 6NO, 2NC | - | - | - | - | - | - | - | ||
![]() NSL22E-81 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | D38999/20SG | - | - | - | - | ABB | NSL22E-81 | Corsair | Screw | - | - | Bag | Active | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO, 2NC | - | - | - | - | - | - | - | ||
![]() NSL31ES-81 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 074547 | - | - | - | - | ABB | NSL31ES-81 | Molex | Screw | - | - | Bulk | Active | Non-Compliant | - | - | * | - | - | - | Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NO, 1NC | - | - | - | - | - | - | - | ||
![]() NSL44ES-81 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100301 | - | - | - | - | ABB | NSL44ES-81 | Molex | Screw | - | - | Bulk | Active | Compliant | - | - | * | - | - | - | Spring | - | - | - | 70 °C | -40 °C | - | - | - | 144 W | - | - | - | 110.7948 mm | - | - | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | - | - | - | - | 8 | 8P | - | - | - | - | - | - | - | - | 3 A | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4NO, 4NC | - | - | - | - | 45.0088 mm | 67.9958 mm | - |