- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material - Insulation | 1st Contact Gender | 2nd Contact Gender | Approvals | Base Product Number | Cable Types | Channel-to-Channel Matching (ΔRon) | Current - Continuous Drain (Id) @ 25℃ | Frequency-Max | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Modular version | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overall Impedance | Package | Power Dissipation (Max) | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS | Type of electrical connection of main circuit | Voltage Rated | Voltage type for actuating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Power Rating | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Ingress Protection | Style | Number of Positions Loaded | Current Rating | Output | Contact Finish | Function | Failure Rate | Lead Spacing | Number of Circuits | Lead Style | Number of Poles | Contact Current Rating | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Input | Ratio - Input:Output | Coil Voltage | 1st Connector | 2nd Connector | -3db Bandwidth | On-State Resistance (Max) | PLL | Differential - Input:Output | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Divider/Multiplier | Crosstalk | Voltage - Supply, Single (V+) | FET Feature | Level, Class | Control Voltage | Contact Configuration | Voltage - Supply, Dual (V±) | Features | IP Rating | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20833625 |
| - | Front Mount | - | 3 | - | - | - | - | cUL, UL | - | - | - | - | - | Turck | U-35014 | 600 VAC, 600 VDC | - | No | - | 0 | 0 | 0 | 4 | - | - | - | - | 380 - 415 | 380 - 415 | 20 | 11 | 5.5 | 2.237 | - | Screw connection | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | - | - | - | - | - | - | 30 A | - | - | Control Unit | - | - | - | - | 4 | 20 A | - | - | - | - | - | - | - | - | - | 415 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67, IP68, IP69K | - | 3 m | - | - | - | - | ||
Tiny WHSL | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V dc | - | - | - | - | - | - | - | - | - | - | ||
![]() KC631-2.4 ABB | In Stock | - | - | Through Hole | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | ABB | KC631-2.4 | - | KYOCERA AVX | - | DIN Rail, Panel | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | 8477 | - | - | - | Solder | - | Header, Male Pins | - | - | 96 | - | - | - | 3 | - | - | - | 3A | 0.100 (2.54mm) | - | - | - | R | All | - | - | Gold | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 17 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 3NO, 1NC | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() KC631-Y ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | KC631-Y | - | Vishay Vitramon | - | DIN Rail, Panel | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | 50V | - | -55°C ~ 150°C | VJ | - | ±10% | - | Screw | X7R | - | - | - | - | - | - | Automotive | - | - | 0.018 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NO, 1NC | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() KC640-Y ABB | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | MAX4515 | - | - | - | - | ABB | KC640-Y | - | Analog Devices Inc./Maxim Integrated | - | DIN Rail, Panel | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 20Ohm | - | - | 1:1 | 1nA | 14pF, 14pF | SPST - NC | 150ns, 100ns | 2pC | - | - | 2V ~ 12V | - | - | - | 4NO | - | - | - | - | - | - | - | - | - | ||
![]() N22E-42 ABB | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | PG-TO263-3-2 | - | - | - | UL | - | - | - | 120A (Tc) | - | ABB | N22E-42 | - | International Rectifier | - | DIN Rail, Screw | - | - | - | - | - | Bulk | 250W (Tc) | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | HEXFET® | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | 6mOhm @ 75A, 10V | 4V @ 150µA | 6860 pF @ 50 V | 170 nC @ 10 V | 100 V | ±20V | - | - | 277 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO, 2NC | - | - | - | - | - | - | - | - | - | ||
![]() N22E-85 ABB | In Stock | - | - | - | - | - | - | - | - | - | UL | 120095 | - | - | - | - | ABB | N22E-85 | - | Molex | - | DIN Rail, Screw | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 380 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO, 2NC | - | - | - | - | - | - | - | - | - | ||
![]() N40E-51 ABB | In Stock | - | - | - | - | - | - | - | - | - | UL | 092601 | - | - | - | - | ABB | N40E-51 | - | Molex | - | DIN Rail, Screw | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4NO | - | - | - | - | - | - | - | - | - | ||
![]() N71E-84 ABB | In Stock | - | - | - | - | - | - | - | - | - | UL | 120208 | - | - | - | - | ABB | N71E-84 | - | Molex | - | DIN Rail, Screw | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7NO, 1NC | - | - | - | - | - | - | - | - | - | ||
![]() N80E-84 ABB | In Stock | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | ABB | N80E-84 | - | Vishay Sfernice | - | DIN Rail, Screw | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8NO | - | - | - | - | - | - | - | - | - | ||
![]() NF40E-41 ABB | In Stock | - | - | - | - | - | - | - | Male | Male | CCC, CE, GOST, UL | Q-0J05G0 | RG-316 | - | - | 4 GHz | ABB | NF40E-41 | - | Amphenol Custom Cable | - | DIN Rail, Screw | - | - | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | BNC to HD-BNC | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 24-60 VAC | BNC Plug | HD-BNC Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4NO | - | Shielded | - | - | 48.0 (1.2m) 4.0 | - | - | - | - | ||
![]() NF53E-41 ABB | In Stock | - | - | - | - | - | - | - | - | - | CCC, CE, GOST, UL | D38999/24ZD | - | - | - | - | ABB | NF53E-41 | - | Corsair | - | DIN Rail, Screw | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 24-60 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5NO, 3NC | - | - | - | - | - | - | - | - | - | ||
![]() NF62E-12 ABB | In Stock | - | - | - | - | - | - | - | - | - | CCC, CE, GOST, UL | 120066 | - | - | - | - | ABB | NF62E-12 | - | Molex | - | DIN Rail, Screw | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 48-130 VAC, 48-130 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6NO, 2NC | - | - | - | - | - | - | - | - | - | ||
![]() NFB80ERT-14 ABB | In Stock | - | - | - | - | - | - | - | - | - | CB, CCC, CE, EAC | 10119608 | - | - | - | - | ABB | NFB80ERT-14 | - | Amphenol ICC (FCI) | - | DIN Rail, Screw | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 250-500 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8NO | - | - | - | - | - | - | - | - | - | ||
![]() NFZ62E-22 ABB | In Stock | - | - | - | - | - | - | - | - | - | CCC, CE, GOST, UL | SI5341 | - | - | - | - | ABB | NFZ62E-22 | - | Skyworks Solutions Inc. | - | DIN Rail, Screw | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 48-130 VAC, 48-130 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6NO, 2NC | - | - | - | - | - | - | - | - | - | ||
![]() NFZB22ERT-22 ABB | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-VFQFPN (4x4) | - | - | - | CB, CCC, CE, EAC | - | - | - | - | 200MHz, 325MHz | ABB | NFZB22ERT-22 | - | Renesas Electronics America Inc | - | DIN Rail, Screw | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | PhiClock™ | - | - | - | Screw | - | - | Clock Generator | - | - | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | - | - | - | - | CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, Crystal | 1:6 | 48-130 VAC, 48-130 VDC | - | - | - | - | Yes | No/Yes | - | - | - | - | - | - | Yes/No | - | - | - | - | - | 2NO, 2NC | - | - | - | - | - | - | - | - | - | ||
![]() NFZB31E-23 ABB | In Stock | - | - | - | Wide 2010 (5025 Metric), 1020 | - | 1020 | - | - | - | CB, CCC, CE, EAC, GOST, RMRS, UL | WK73S2H | - | - | - | - | ABB | NFZB31E-23 | - | KOA Speer Electronics, Inc. | - | DIN Rail, Screw | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | WK73S | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | 2 | Screw | ±100ppm/°C | - | - | 909 mOhms | - | Thick Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 100-250 VAC, 100-250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3NO, 1NC | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 |