- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Body Material | Shape | Package Cooled | Built-in depth | Contact Materials | Degree of protection (IP) | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | RoHS | Type of electrical connection of main circuit | Voltage Rating (AC) | Voltage type for actuating | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Fastening Type | Power Rating | Max Power Dissipation | Depth | Current Rating | Shell Finish | Function | Number of Contacts | Operating Supply Voltage | Insulation Resistance | Interface | ELV | Operating Supply Current | Body Plating | Max Supply Current | Number of Poles | Contact Current Rating | Terminal Type | Coil Voltage | Display Type | Max Frequency | Control Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 12062451 |
| - | - | - | - | - | - | - | - | 43.5 | - | IP20 | - | - | - | - | - | 2 | 0 | - | - | ESB20-02N-04 | - | - | - | 250 - 250 | - | - | - | - | - | - | - | - | - | - | ESB | - | - | - | - | - | - | - | - | - | - | 4.6 kW | - | - | - | - | Safety | - | - | - | - | - | - | - | - | 2 | 20 A | - | 110 V ac | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2072 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF80-30-11-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | 37 kW | - | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 3 | 125 A | - | 60 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2081 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF16Z-40-00-23 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | 7.5 kW | - | - | - | - | Motor Control | - | - | - | - | Not Applicable | - | - | - | 4 | 30 A | - | 250 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2011 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | No | 2 | 2 | - | - | 0 | 3 | - | 250 - 500 | 250 - 500 | 250 - 500 | - | 105 | 65 | 30 | - | - | Screw connection | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 kW | - | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 3 | 105 A | - | 500 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2146 |
| - | - | Surface Mount | 168 | - | - | - | - | - | - | - | - | - | No | 2 | 2 | - | - | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | - | 125 | 80 | 37 | 37.285 | Compliant | Screw connection | - | AC/DC | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 37 kW | 400 mW | - | - | - | Motor Control | - | 5.5 V | - | I2C, Parallel | - | 35 µA | - | 50 mA | 3 | 125 A | - | 130 V | LCD | 450 kHz | - | - | - | - | - | No | - | - | ||
Tiny WHSL | 2354 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | No | 2 | 2 | - | - | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | - | 105 | 65 | 30 | - | - | Screw connection | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 kW | - | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 3 | 105 A | - | 130 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437836 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 6 | - | - | - | - | - | 250 - 500 | 250 - 500 | 250 - 500 | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 6 A | - | - | - | - | 500 V dc | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437836 |
| - | Gold | Free Hanging | - | - | Composite | - | - | - | - | - | - | - | - | 1 | 7 | - | - | - | - | - | 250 - 500 | 250 - 500 | 250 - 500 | - | - | - | - | - | Compliant | - | - | AC/DC | - | Bulk | - | - | - | Circular, Crimp, Plug | - | 23 | - | - | - | Male | Threaded | - | - | - | - | Nickel | - | 23 | - | - | No | - | - | Electroless Nickel | - | - | 6 A | - | - | - | - | 500 V dc | Shielded | - | - | - | - | No SVHC | Environment Resistant | ||
Tiny WHSL | 2462 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 7 | - | - | - | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 6 A | - | - | - | - | 130 V dc | - | - | - | - | - | - | - | ||
Tiny WHSL | 2684 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF40-30-22-13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | 18.5 kW | - | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 3 | 70 A | - | 250 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2381 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | No | 2 | 2 | - | - | 0 | 3 | - | 24 - 60 | 24 - 60 | 20 - 60 | - | 70 | 40 | 18.5 | 18.643 | - | Screw connection | - | AC/DC | 150 V | - | - | 0.1 % | 50 ppm/°C | - | 5.69 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 3 | 70 A | - | 60 V | - | - | - | - | 650 µm | - | - | - | - | - | ||
Tiny WHSL | 23437836 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1 | 0 | - | - | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | - | 28 | 12 | 5.5 | 3.729 | - | Screw connection | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 3 | 28 A | - | 130 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437836 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | 20 V dc | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437836 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | No | 0 | 1 | - | - | 0 | 3 | - | 48 - 130 | 48 - 130 | 48 - 130 | - | 28 | 12 | 5.5 | 3.729 | Non-Compliant | Screw connection | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | - | - | - | Motor Control | - | - | - | - | - | - | - | - | 3 | 28 A | - | 130 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2041 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 8 | - | - | - | - | - | 100 - 250 | 100 - 250 | 100 - 250 | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 6 A | - | - | - | - | 250 V dc | - | - | - | - | - | - | - | ||
Tiny WHSL | 2035 |
| - | Gold | - | - | - | - | - | - | - | Copper | - | - | - | - | 0 | 8 | - | - | - | - | - | - | - | 12 - 20 | - | - | - | - | - | Non-Compliant | - | 600 V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | 7 | - | 5 GΩ | No | - | - | - | - | - | 6 A | - | - | - | - | 20 V dc | - | - | - | - | - | - | - | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | - | - | - | - | - | +70°C | -40°C | - | - | - | - | - | - | - | AF16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | 7.5 kW | - | 77mm | - | - | - | - | - | - | - | - | - | - | - | 3 | 10.5 A | Screw | 110 V dc | - | - | - | - | - | 80mm | 45mm | - | - | - | ||
Tiny WHSL | 50 |
| - | - | - | - | - | - | - | - | - | - | - | +70°C | -40°C | - | - | - | - | - | - | - | AF16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | 7.5 kW | - | 77mm | - | - | - | - | - | - | - | - | - | - | - | 3 | 30 A | Screw | 230 V ac | - | - | - | - | - | 80mm | 45mm | - | - | - | ||
Tiny WHSL | 23 |
| - | - | Push Pin | - | Aluminium | - | Fins, Square | ASIC | - | - | - | +70°C | -40°C | - | - | - | - | - | - | - | AF09-30-10-14 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | 4 kW | - | 77mm | - | - | - | - | - | - | - | - | - | - | - | 3 | 7 A | Screw | 500 V dc | - | - | - | - | - | 40.005 mm | 40.005 mm | - | - | - | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | - | - | +70°C | -40°C | - | - | - | - | - | - | - | AF26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF | - | - | - | - | - | - | - | - | - | - | 11 kW | - | 86mm | - | - | - | - | - | - | - | - | - | - | - | 3 | 45 A | Screw | 230 V ac | - | - | - | - | - | 86mm | 45mm | - | - | - |