- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Built-in depth | Degree of protection (IP) | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Packaging | Series | Part Status | Applications | Power Rating | Voltage - Supply | Depth | Function | Interface | Number of Poles | Contact Current Rating | Coil Voltage | Control Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2250 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | - | - | - | 1SBL37 | - | - | - | - | - | Installation Contactor | - | 3 | 4 A | 230 → 260 V | - | - | - | ||
Tiny WHSL | 2452 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF-B - 1 | - | - | - | - | - | - | - | - | - | - | - | 1SBL13 | - | - | - | - | - | Installation Contactor | - | 4 | - | 48 → 130 V | - | - | - | ||
Tiny WHSL | 2834 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF-B - 2 | - | - | - | - | - | - | - | - | - | - | - | 1SBL2 | - | - | 11 kW | - | - | Motor Control | - | 4 | - | 20 → 60 V DC | - | - | - | ||
Tiny WHSL | 868 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A-3 | - | - | - | - | - | - | - | - | - | - | - | 1SBL35 | - | - | - | - | - | Installation Contactor | - | 4 | - | 240to 60 V | - | - | - | ||
Tiny WHSL | 2227 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL-2 | - | - | - | - | - | - | - | - | - | - | - | 1SBL24 | - | - | - | - | - | Installation Contactor | - | 3 | 4 A | 17 → 32 V | - | - | - | ||
Tiny WHSL | 2955 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | - | - | - | 1SBL2 | - | - | - | - | - | - | - | 3 | 4 A | 230 → 240 V | - | - | - | ||
Tiny WHSL | 726 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A-3 | - | - | - | - | - | - | - | - | - | - | - | 1SBL37 | - | - | - | - | - | Installation Contactor | - | 3 | - | 240to 60 V | - | - | - | ||
Tiny WHSL | 2414 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL-2 | - | - | - | - | - | - | - | - | - | - | - | 1SBL35 | - | - | - | - | - | Installation Contactor | - | 3 | 4 A | 36 → 65 V | - | - | - | ||
Tiny WHSL | 2406 |
| - | - | - | - | - | - | - | - | No | 2 | 2 | - | - | 0 | 3 | AF-3 | 100 - 250 | 100 - 250 | 100 - 250 | - | 105 | 65 | 30 | - | Screw connection | AC/DC | - | 1SBL38 | - | - | - | - | - | Installation Contactor | - | 3 | 4 A | 100 → 250 V | - | - | - | ||
![]() HD451822 ABB | 49 |
| - | - | - | - | - | - | +55°C | -25°C | - | - | - | - | - | - | - | ESB25-40N-06 | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | 4 kW | - | 85mm | - | - | 4 | 25 A | 230 V ac | - | 65mm | 36mm | ||
Tiny WHSL | 58 |
| - | Surface Mount | Module | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | Switchtec | Active | Fanout PCIe Switch | - | -- | - | - | PCI Express | - | 4 A | - | 48 V dc | - | - | ||
Tiny WHSL | 20833657 |
| - | - | - | - | 43.5 | IP20 | - | - | - | - | - | 3 | 1 | - | - | ESB25-13N-04 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | ESB | - | - | 17.3 kW | - | - | Safety | - | 4 | 25 A | 110 → 120 V | - | - | - | ||
Tiny WHSL | 2690 |
| - | - | - | - | 43.5 | IP20 | - | - | - | - | - | 0 | 4 | - | - | ESB40-40N-05 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | ESB | - | - | 2.77 kW | - | - | Safety | - | 4 | 22 A | 110 V ac | - | - | - | ||
Tiny WHSL | 2245 |
| - | - | - | - | 43.5 | IP20 | - | - | - | - | - | 0 | 4 | - | - | ESB100-40N-06 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | ESB | - | - | 69.3 kW | - | - | Safety | - | 4 | 100 A | 230 V ac/dc | - | - | - | ||
Tiny WHSL | 31250447 |
| - | - | - | - | - | - | - | - | No | 0 | 0 | - | - | 0 | 4 | - | 380 - 400 | 380 - 400 | - | - | 20 | 11 | 5.5 | 2.237 | Screw connection | AC | - | - | - | - | 5.5 kW | - | - | Control Unit | - | 4 | 20 A | 415 V | - | - | - | ||
Tiny WHSL | 2141 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VB7-30-10 | - | - | - | - | - | - | - | - | - | - | - | VB | - | - | 5.5 kW | - | - | Reversing | - | 3 | 20 A | 415 V | - | - | - | ||
Tiny WHSL | 2530 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | - | Reversing | - | 3 | 20 A | 24 V | - | - | - | ||
Tiny WHSL | 31250447 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | - | - | Control Unit | - | 3 | 20 A | 127 V | - | - | - | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B6-30-10 | - | - | - | - | - | - | - | - | - | - | - | B | - | - | 4 kW | - | - | Control Unit | - | 3 | 20 A | 48 V | - | - | - | ||
Tiny WHSL | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BC7-30-10 | - | - | - | - | - | - | - | - | - | - | - | B | - | - | 5.5 kW | - | - | Control Unit | - | 3 | 20 A | 240 V | - | - | - |