- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rad Hardened | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Special Features | Type of electrical connection of main circuit | Voltage type for actuating | Series | Termination | Power Rating | Depth | Current Rating | Function | Number of Poles | Contact Current Rating | Terminal Type | Product Type | Coil Voltage | Coil Type | Auxiliary Contacts | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2496 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | - | - | 1SBL41 | - | - | - | - | Installation Contactor | 3 | - | - | - | 110 → 120 V | - | - | - | - | ||
Tiny WHSL | 2968 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF-2 | - | - | - | - | - | - | - | - | - | - | 1SBL2 | - | 22 kW | - | - | Motor Control | 3 | 4 A | - | - | 100 → 250 V | - | - | - | - | ||
Tiny WHSL | 2118 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | A-3 | - | - | - | - | - | - | - | - | - | - | 1SBL3 | - | 30 kW | - | - | Power Controller | 4 | - | - | - | 48 → 130 V | - | - | - | - | ||
Tiny WHSL | 2151 |
| - | - | - | - | - | - | No | - | - | 0 | 0 | 2 | 2 | - | AF-3 | 24 - 60 | 24 - 60 | 20 - 60 | 70 | 40 | 18.5 | - | - | Screw connection | AC/DC | 1SBL34 | - | - | - | - | Installation Contactor | 4 | - | - | - | 48 → 130 V | - | - | - | - | ||
Tiny WHSL | 2816 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL-2 | - | - | - | - | - | - | - | - | - | - | 1SBL35 | - | - | - | - | Installation Contactor | 3 | - | - | - | 17 → 32 V | - | - | - | - | ||
Tiny WHSL | 2250 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | - | - | 1SBL37 | - | - | - | - | Installation Contactor | 3 | 4 A | - | - | 230 → 260 V | - | - | - | - | ||
Tiny WHSL | 2452 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF-B - 1 | - | - | - | - | - | - | - | - | - | - | 1SBL13 | - | - | - | - | Installation Contactor | 4 | - | - | - | 48 → 130 V | - | - | - | - | ||
Tiny WHSL | 2834 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF-B - 2 | - | - | - | - | - | - | - | - | - | - | 1SBL2 | - | 11 kW | - | - | Motor Control | 4 | - | - | - | 20 → 60 V DC | - | - | - | - | ||
Tiny WHSL | 868 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | A-3 | - | - | - | - | - | - | - | - | - | - | 1SBL35 | - | - | - | - | Installation Contactor | 4 | - | - | - | 240to 60 V | - | - | - | - | ||
Tiny WHSL | 2227 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL-2 | - | - | - | - | - | - | - | - | - | - | 1SBL24 | - | - | - | - | Installation Contactor | 3 | 4 A | - | - | 17 → 32 V | - | - | - | - | ||
Tiny WHSL | 2955 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | - | - | - | - | - | - | - | - | 1SBL2 | - | - | - | - | - | 3 | 4 A | - | - | 230 → 240 V | - | - | - | - | ||
Tiny WHSL | 726 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | A-3 | - | - | - | - | - | - | - | - | - | - | 1SBL37 | - | - | - | - | Installation Contactor | 3 | - | - | - | 240to 60 V | - | - | - | - | ||
Tiny WHSL | 2414 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL-2 | - | - | - | - | - | - | - | - | - | - | 1SBL35 | - | - | - | - | Installation Contactor | 3 | 4 A | - | - | 36 → 65 V | - | - | - | - | ||
Tiny WHSL | 2406 |
| - | - | - | - | - | - | No | - | - | 2 | 2 | 0 | 3 | - | AF-3 | 100 - 250 | 100 - 250 | 100 - 250 | 105 | 65 | 30 | - | - | Screw connection | AC/DC | 1SBL38 | - | - | - | - | Installation Contactor | 3 | 4 A | - | - | 100 → 250 V | - | - | - | - | ||
![]() B6-30-01-80 ABB | 56 |
| - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG14F0090TFFJ | +55°C | -25°C | - | Panel | - | - | - | - | - | No | B6 | - | - | - | - | - | - | - | Noiseless and hum-free coil | - | - | B | Screw | 4 kW | 46.5mm | 90 A | - | 3 | 9 A | Screw | Miniature Non-Reversing | 220-240 VAC | Magnetic | 1NC | 57.5mm | 52.5mm | ||
![]() B7-30-01-80 ABB | 56 |
| - | - | Cutler Hammer, Div of Eaton Corp | PDG4XPXR40800E5M | +55°C | -25°C | - | - | Rail Mount | - | - | - | - | - | B7 | - | - | - | - | - | - | - | - | - | - | B | Screw | 5.5 kW | 46.5mm | - | - | 3 | 9 A | Screw | - | 220-240 VAC | Magnetic | 1NC | 57.5mm | 52.5mm | ||
Tiny WHSL | 58 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | BC6-30-01 | - | - | - | - | - | - | - | - | - | - | - | - | 4 kW | - | - | - | 3 | 20 A | - | - | 24 V | - | - | - | - | ||
Tiny WHSL | 2874 |
| - | - | - | - | - | - | No | - | - | 2 | 2 | 0 | 3 | - | - | 48 - 130 | 48 - 130 | 48 - 130 | 100 | 52 | 22 | - | - | Screw connection | AC/DC | - | - | 2.2 kW | - | - | Motor Control | 3 | 100 A | - | - | 130 V | - | - | - | - | ||
Tiny WHSL | 31250447 |
| - | - | - | - | - | - | No | - | - | 0 | 0 | 0 | 4 | - | - | 380 - 400 | 380 - 400 | - | 20 | 11 | 5.5 | 2.237 | - | Screw connection | AC | - | - | 5.5 kW | - | - | Control Unit | 4 | 20 A | - | - | 415 V | - | - | - | - | ||
Tiny WHSL | 2141 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | VB7-30-10 | - | - | - | - | - | - | - | - | - | - | VB | - | 5.5 kW | - | - | Reversing | 3 | 20 A | - | - | 415 V | - | - | - | - |