- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Point Type | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Series | Color | Power Rating | Function | Interface | Number of Poles | Contact Current Rating | Size | Coil Voltage | Screw Head Type | Connection Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2530 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | Reversing | - | 3 | 20 A | - | 24 V | - | - | ||
Tiny WHSL | 31250447 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | Control Unit | - | 3 | 20 A | - | 127 V | - | - | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | B6-30-10 | - | - | - | - | - | - | - | - | - | - | - | - | B | - | 4 kW | Control Unit | - | 3 | 20 A | - | 48 V | - | - | ||
Tiny WHSL | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | BC7-30-10 | - | - | - | - | - | - | - | - | - | - | - | - | B | - | 5.5 kW | Control Unit | - | 3 | 20 A | - | 240 V | - | - | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | B7-30-01 | - | - | - | - | - | - | - | - | - | - | - | - | B | - | 5.5 kW | Control Unit | - | 3 | 20 A | - | 415 V | - | - | ||
Tiny WHSL | 2019 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | VB7-30-10 | - | - | - | - | - | - | - | - | - | - | - | - | VB | - | 5.5 kW | Reversing | - | 3 | 20 A | - | 110 V | - | - | ||
Tiny WHSL | 72 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | BC6-30-01-2.4W | - | - | - | - | - | - | - | - | - | - | - | - | B | - | 4kW | Control Unit | - | 3 | 20 A | - | 24 V dc | - | - | ||
Tiny WHSL | 31250447 |
| - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 8.5 | - | - | 4 | - | - | Screw connection | DC | - | - | 4 kW | Reversing contactor | - | 3 | 20 A | - | 24 V | - | - | ||
Tiny WHSL | 31250447 |
| - | - | - | - | - | - | No | 0 | 1 | - | - | 0 | 3 | - | - | - | - | 110 - 125 | - | 12 | 8.5 | - | 4 | - | 1.491 | PCB connection | DC | - | - | 4 kW | Control Unit | - | 3 | 20 A | - | 125 V | - | - | ||
Tiny WHSL | 31250447 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 kW | Control Unit | - | 3 | 20 A | - | 12 V dc | - | - | ||
Tiny WHSL | 31250447 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | B6-40-00 | - | - | - | - | - | - | - | - | - | - | - | - | B | - | 4 kW | Control Unit | - | 4 | 20 A | - | 127 V | - | - | ||
Tiny WHSL | 52 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | B7-30-10-P | - | - | - | - | - | - | - | - | - | - | - | - | B | - | 5.5 kW | Control Unit | - | 3 | 20 A | - | 240 V | - | - | ||
Tiny WHSL | 20833657 |
| - | - | 43.5 | IP20 | - | - | - | - | - | 3 | 1 | - | - | - | ESB25-13N-04 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | - | 17.3 kW | Safety | - | 4 | 25 A | - | 110 → 120 V | - | - | ||
Tiny WHSL | 2690 |
| - | - | 43.5 | IP20 | - | - | - | - | - | 0 | 4 | - | - | - | ESB40-40N-05 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | - | 2.77 kW | Safety | - | 4 | 22 A | - | 110 V ac | - | - | ||
Tiny WHSL | 2245 |
| - | - | 43.5 | IP20 | - | - | - | - | - | 0 | 4 | - | - | - | ESB100-40N-06 | - | - | - | 400 - 400 | - | - | - | - | - | - | - | - | ESB | - | 69.3 kW | Safety | - | 4 | 100 A | - | 230 V ac/dc | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | 1 | 1 | - | - | 0 | 4 | - | - | 48 - 130 | 48 - 130 | 48 - 130 | - | 525 | 370 | - | 200 | - | - | Screw connection | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | No | 1 | 0 | - | - | 0 | 3 | - | - | 220 - 230 | 220 - 220 | - | - | 20 | 12 | 9 | 5.5 | 4 | 2.237 | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 58 | IP20 | Cully-Minerallac | 14808TPJ | - | - | - | 0 | 4 | - | - | PIERCING TIP | - | - | - | - | 220 - 400 | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 8 x 1/2 | - | Oval Head | - | ||
Tiny WHSL | In Stock | - | - | CSA, UL | - | - | Siemens Building Technologies | 289-06121 | - | - | - | - | - | - | - | - | - | 110 - 110 | 110 - 120 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | No | - | - | - | - | - | Flanged | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 | 2 | - | - | - | - | - | - | 24 - 24 | 24 - 24 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - |