- Voltage type for actuating
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Type of electrical connection of main circuit
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Number of normally open contacts as main contact
- Number of normally closed contacts as main contact
- Rated operation current Ie at AC-1, 400 V
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated control supply voltage at DC
Attribute column
Manufacturer
ABB Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Brand | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Failure Rate | Note | Shell Size, MIL | Lead Style | Number of Poles | Access Time | Product Type | Collector Emitter Voltage (VCEO) | Coil Voltage | Coil Type | Includes | Coating, Housing Type | Contact Configuration | Features | Product Category | Auxiliary Contacts | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NS71E-20 ABB | In Stock | - | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | CRCW1210 | - | - | - | ABB | NS71E-20 | Vishay Dale | Screw | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | CRCW | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | 2 | Screw | ±100ppm/°C | - | - | 1.05 MOhms | - | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 24 VAC | - | - | - | 7NO, 1NC | Automotive AEC-Q200 | - | - | 0.024 (0.60mm) | - | AEC-Q200 | ||
![]() NS71ES-25 ABB | In Stock | - | - | - | - | 2010 (5025 Metric) | - | - | - | 2010 | - | SR732H | - | - | - | ABB | NS71ES-25 | KOA Speer Electronics, Inc. | Screw | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Non-Compliant | - | -55°C ~ 150°C | - | SR73 | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | Spring | ±200ppm/°C | - | - | 680 mOhms | - | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 220 VAC | - | - | - | 7NO, 1NC | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() NS80E-25 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | 120039 | - | - | - | ABB | NS80E-25 | Molex | Screw | Bulk | Active | - | - | - | - | * | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 220 VAC | - | - | - | 8NO | - | - | - | - | - | - | ||
![]() NSL22E-87 ABB | In Stock | - | - | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | ABB | NSL22E-87 | Vishay Sfernice | Screw | Box | Active | - | - | -55°C ~ 450°C | - | RWST | 1.102 Dia x 6.614 L (28.00mm x 168.00mm) | ±5% | - | Screw | ±75ppm/°C | - | - | 150 Ohms | - | - | - | Wirewound | 160W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | 4 | - | - | - | 125 VDC | - | - | - | 2NO, 2NC | - | - | - | - | - | - | ||
![]() NSL53E-81 ABB | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | D38999/24FD | - | 20 | - | ABB | NSL53E-81 | Conesys | Screw | Box | Active | Non-Compliant | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 | - | - | - | Screw | - | Receptacle Housing | For Female Sockets | - | 18 | - | - | - | - | Threaded | - | Crimp | A | Unshielded | Environment Resistant | Electroless Nickel | 15-18 | Silver | - | Contacts Not Included | - | - | 8 | - | - | - | 24 VDC | - | - | - | 5NO, 3NC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | MCRA-0-22-AT-7 | - | DIN Rail | - | - | Non-Compliant | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 240 VAC | - | - | - | 2NO, 2NC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | MCRA-0-22-AT-J | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 110-120 VAC | - | - | - | 2NO, 2NC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | ABB | MCRA-0-40-AT-M | - | DIN Rail | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | Screw | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 10 ns | - | - | 208-220 VAC | - | - | - | 4NO | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | MCRK-0-22-AR-D | - | DIN Rail | - | - | Non-Compliant | - | - | - | - | - | - | - | Ring-Tongue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 600 V | 24 VDC | - | - | - | 2NO, 2NC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | MCRC-0-31-AT-B | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 12 VDC | - | - | - | 3NO, 1NC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | MCRC-0-40-AT-D | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 24 VDC | - | - | - | 4NO | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | A185-30-11-84 | - | - | - | - | - | Terminal type: Screw terminals | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | 110-120 VAC | Magnetic | - | - | - | - | - | 1NO, 1NC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Amphenol Positronic | - | 25 | Positronic | MC1C-3-01-AT-D | - | - | - | - | N | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | 24 VDC | - | - | - | - | - | Rectangular MIL Spec Connectors | 1NC | - | - | - | ||
![]() BC6-30-10-04 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | BC6-30-10-04 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 VDC | Magnetic | - | - | - | - | - | 1NO | - | - | - | ||
![]() B6-30-01-F84 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | B6-30-01-F84 | - | - | - | - | - | - | - | - | - | - | - | - | Flat Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110-120 VAC | Magnetic | - | - | - | - | - | 1NC | - | - | - | ||
![]() B6-30-10-P80 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | B6-30-10-P80 | - | - | - | - | - | - | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220-240 VAC | Magnetic | - | - | - | - | - | 1NO | - | - | - | ||
![]() B7-22-00-03 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | B7-22-00-03 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC | Magnetic | - | - | - | - | - | None | - | - | - | ||
![]() B7D-30-01-01 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | B7D-30-01-01 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | ||
![]() B7-40-00-P01 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | B7-40-00-P01 | - | - | - | - | - | - | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | Magnetic | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | BC6-30-01-P04 | - | - | - | - | - | - | - | - | - | - | - | - | Soldering Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 VDC | Magnetic | - | - | - | - | - | 1NC | - | - | - |